- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Actuator Material | Base Product Number | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Finish Mating | Contact Materials | Contact Sizes | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package | Package Type | Power Rating Per Resistor | Power Total Package | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Fastening Type | Subcategory | Power Rating | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Terminal Pitch | Construction | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Housing Color | Circuit | Failure Rate | Switch Function | Lead Spacing | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Shell Size, MIL | Number of Resistors | Illumination | Mechanical Life | Operating Force | Circuit Type | Product Type | Includes | Actuator Orientation | Outline | Contact Rating @ Voltage | Resistance Tolerance | Switch Travel | Actuator Height off PCB, Vertical | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Actuator Length, Right Angle | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 767163273GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 27 kOhms | - | - | - | - | - | - | 767 | - | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | 6 mm | - | 11.18 mm | 1.4 mm | - | - | - | ||
![]() 741X043222JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 200.0000 ppm/°C | - | - | 2.2 | - | - | - | - | 0.125 W | - | - | - | - | - | 0.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 1 mm | 1 mm | - | - | - | - | - | - | - | - | ||
![]() 742C083124JP CTS | In Stock | - | - | - | 0603 (1608 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 120 kOhms | - | - | - | - | - | - | - | - | 5 % | - | - | 200 PPM / C | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 742C163680JP CTS | In Stock | - | - | Panel Mount | 2506(8 X 0603) | Flange | 16 | Circular | Stainless Steel | - | -- | - | - | 2506 | 0603 | Molded | ISOL | - | - | 16 (2), 20 (26) | -- | + 125 C | - | - 55 C | Surface Mount | 16 | -55C to 125C | - | SMD | 0.063 (1/16)(W) | - | - | 1.6(mm) | - | No | 68 Ohms | Not Required(mm) | 70 TO 125 | 5% | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 5 % | Active | - | ±200(ppm/°C) | Receptacle Housing | For Female Sockets | 68(ohm) | 28 | - | Threaded | Resistors | 0.5 (1/2)(W) | Crimp | Thick Film | C | Shielded | -- | 0.8(mm) | Rectangular | Not Required | Nickel | 19-28 | Concave | - | Silver | - | Not Required | - | - | Contacts Not Included | - | - | F | 8 | - | - | - | Isolated | Resistor Networks & Arrays | -- | - | - | - | - | - | - | Arrays | Firewall Usage | - | - | 6.4(mm) | 0.525 mm | - | 6.4 mm | 1.6 mm | - | 0.53(mm) | -- | ||
![]() 77061101P CTS | In Stock | - | - | Panel Mount | SIP-6 | Flange | 6 | Circular | Stainless Steel | - | -- | - | - | - | - | - | - | - | - | 16 (4), 20 (8) | -- | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 2 % | Active | - | 100 PPM / C | Receptacle Housing | For Female Sockets | - | 12 | - | Threaded | Resistors | - | Crimp | - | B | Shielded | Environment Resistant | - | - | - | Passivated | 15-97 | SIP | - | Silver | - | - | - | 2.54 mm | Contacts Not Included | - | - | D | 5 | - | - | - | Bussed | Resistor Networks & Arrays | -- | - | - | - | - | - | - | Networks | Firewall Usage | - | - | - | 4.95 mm | - | 15.19 mm | 2.41 mm | - | - | -- | ||
![]() 744C083330JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 744C083223JP CTS | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | - | SMD | - | - | GW PSLR32.EM | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | ||
![]() 744C083561JP CTS | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | 228CMVA | - | - | - | - | - | - | - | - | - | CTS Electrocomponents | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -25°C ~ 70°C | - | 228C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.7, 1.9, 3 VDC | LED, Blue/Green/Red | - | - | Illuminated | 100,000 Cycles | 160gf | - | - | - | Top Actuated | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | - | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | Metal | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | Threaded | - | - | - | - | C | - | - | - | - | - | Electroless Nickel | 37-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | ||
![]() 752091103JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S41X043472JP CTS | In Stock | - | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 4.7 kOhms | - | - | - | 50 V | - | - | - | - | 5 % | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 0.65 mm | - | - | - | - | 2 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | - | 1 mm | 1 mm | - | - | - | ||
![]() S42X083150FP CTS | In Stock | - | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | - | - | 50 V | - | - | - | - | 1 % | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 0.8 mm | - | - | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0606 (1616 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 100 kOhms | - | - | - | 50 V | - | - | - | - | 1 % | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 0.8 mm | - | - | - | - | 2 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | 0.525 mm | - | 1.6 mm | 1.6 mm | - | - | - | ||
![]() 742X083221JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 2 W | - | - | - | - | 330 Ohms | - | - | - | 50 V | - | - | - | - | 2 % | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | 1.6 mm | - | 9.91 mm | 5.59 mm | - | - | - | ||
![]() S41C083114GP CTS | In Stock | - | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 110 kOhms | - | - | - | 50 V | - | - | S4x | - | 2 % | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | - | 2 mm | 1 mm | - | - | - | ||
![]() S41C083274GP CTS | In Stock | - | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 270 kOhms | - | - | - | 50 V | - | - | S4x | - | 2 % | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | - | 2 mm | 1 mm | - | - | - | ||
![]() S42X083433GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S42C083122GP CTS | In Stock | - | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 1.2 kOhms | - | - | - | 50 V | - | - | S4x | - | 2 % | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 0.8 mm | - | - | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | - | 3.2 mm | 1.6 mm | - | - | - |