- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | Battery Capacity | For Use With | Lamp Base Type | Maximum Operating Temperature | Minimum Operating Temperature | Pitch Spacing | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Power Rating | Supply Voltage | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Circuit Type | Product Type | Rated Current | Luminous Flux | Legend | Rated Voltage | Beam Angle | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X043564JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | 560 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | 220A | - | - | 1.2kV | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043620JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | DIN Rail Terminal Blocks | - | + 125 C | - 55 C | - | 62 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | Power Terminal Partition | 2 | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083120JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | Terminal Blocks | - | + 125 C | - 55 C | - | 12 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | Marking Strip / Card | 4 | Isolated | Resistor Networks & Arrays | - | - | Blank | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043394JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | 390 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | 30A | - | - | 500V | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083391FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | 390 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | Isolated | Resistor Networks & Arrays | 30A | - | - | 500V | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S40X043911JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | - | E27 / ES | + 125 C | - 55 C | - | 910 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 7.3W | 240V | SMD/SMT | 0.5 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | 810lm | - | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41X043392FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | S15 | + 125 C | - 55 C | - | 3.9 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 5.5W | 240VAC | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | 550lm | - | - | 270° | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043113GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | R7s | + 125 C | - 55 C | - | 11 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 400W | 240VAC | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | 0.35 mm | 118mm | 1 mm | ||
![]() S42X083430JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | G4 | + 125 C | - 55 C | - | 43 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 14W | 12V | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | 0.5 mm | 31mm | 1.6 mm | ||
![]() S42C163624GP CTS | In Stock | - | - | - | - | - | - | - | GU10 | - | - | - | - | - | - | - | - | - | 5.7W | 240VAC | - | - | - | - | - | - | - | 345lm | - | - | 36° | - | - | - | - | ||
![]() S42X083203JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | E27 / ES | + 125 C | - 55 C | - | 20 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 12.5W | 230V | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | 1521lm | - | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S41X043241JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | BC / B22 / B22d / BA22 / BA22d | + 125 C | - 55 C | - | 240 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 6.2W | 240V | SMD/SMT | 0.65 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | 806lm | - | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S42C163682GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | E27 / ES | + 125 C | - 55 C | - | 6.8 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 5.9W | 240V | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | 470lm | - | - | - | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083101JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 139g | - | - | - | + 125 C | - 55 C | - | 100 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163913JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | E14 / SES | + 125 C | - 55 C | - | 91 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 5.9W | 240V | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | 470lm | - | - | - | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163300GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | 33.9g | - | - | - | + 125 C | - 55 C | - | 30 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163304GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | 11.5g | - | - | - | + 125 C | - 55 C | - | 300 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163560JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | E27 / ES | + 125 C | - 55 C | - | 56 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 9.5W | 240V | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | 600lm | - | - | - | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163152GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | GU10 | + 125 C | - 55 C | - | 1.5 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 4.2W | 240VAC | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | 345lm | - | - | 36° | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163393JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | E14 / SES | + 125 C | - 55 C | - | 39 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 5.2W | 240V | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | 470lm | - | - | - | Arrays | 0.45 mm | 6.4 mm | 1.6 mm |