- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | Battery Capacity | Lamp Base Type | Maximum Operating Temperature | Minimum Operating Temperature | Power Source | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Power Rating | Supply Voltage | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Plug Type | Light Source | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C163201JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | 66g | - | - | + 125 C | - 55 C | - | 200 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083474GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 0.27g | 15mAh | - | + 125 C | - 55 C | - | 470 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083754GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 22g | 1.3Ah | - | + 125 C | - 55 C | - | 750 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083753FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 75 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 240VAC | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | UK | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083682FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 11.5g | - | - | + 125 C | - 55 C | - | 6.8 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083680FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 11.5g | - | - | + 125 C | - 55 C | - | 68 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083391FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 46g | - | - | + 125 C | - 55 C | - | 390 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083124FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | AAA Batteries x 3 | 120 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | LED | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083823FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 23g | - | - | + 125 C | - 55 C | - | 82 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043751JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | 11.5g | - | - | + 125 C | - 55 C | - | 750 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043361JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | 23g | - | - | + 125 C | - 55 C | - | 360 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043561JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | 23g | - | - | + 125 C | - 55 C | - | 560 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083244FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 240 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 240VAC | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | UK | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083200FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 11.5g | - | - | + 125 C | - 55 C | - | 20 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083912FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 9.1 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 240VAC | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | UK | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083624FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | AAA Batteries x 3 | 620 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | LED | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083620JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | AA Batteries x 4 | 62 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | LED | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083243FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | R7s | + 125 C | - 55 C | - | 24 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 240W | 240VAC | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.5 mm | 118mm | 1.6 mm | ||
![]() S42X083110JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 11 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 240VAC | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | UK | - | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043150GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | 27g | 2Ah | - | + 125 C | - 55 C | - | 15 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.45 mm | 1.6 mm | 1.6 mm |