- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 130 Ohms | 50 V | 768 | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 510 Ohms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
![]() 752181472GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 12 | + 125 C | - 55 C | - | 190 Ohms | - | - | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 10 | Terminator, Dual | Resistor Networks & Arrays | Networks | 2.41 mm | 16.89 mm | 2.03 mm | ||
![]() 742C163270JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | + 125 C | - 55 C | - | 27 Ohms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 6.4 mm | 1.6 mm | ||
![]() 742C043331JP CTS | 8989558 | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 330 Ohms | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 270 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
![]() 742C043514JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 510 kOhms | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 766141151GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 150 Ohms | - | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 20 | + 125 C | - 55 C | 3 W | 470 Ohms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 13.7 mm | 5.59 mm | ||
![]() 766163272GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 2.7 kOhms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
![]() 77081221P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 220 Ohms | - | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 7 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 20.32 mm | 2.5 mm | ||
![]() 742C043332JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 9 | + 125 C | - 55 C | - | 680 Ohms | - | 752 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | - | Terminator, Single | Resistor Networks & Arrays | Networks | 2.41 mm | 13.08 mm | 2.03 mm | ||
![]() 77081203P CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 741X163100JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | + 125 C | - 55 C | - | 10 Ohms | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.95 mm | 1.6 mm | ||
![]() 741X083390JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 39 Ohms | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.4 mm | 2 mm | 1 mm | ||
![]() 770103511P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 510 Ohms | - | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.4 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 74x | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - |