- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77083103P CTS | In Stock | - | - | SIP | 8 | 8 | - | - | Conformal | ISOL | 20.32 x 2.5 x 4.95mm | +125°C | -55°C | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | 770 | ±2% | ±100ppm/°C | - | 10kΩ | Resistors | 150mW | - | - | 2.5mm | - | Network | - | Pin | - | 2.54 mm | 4 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 4.95mm | 20.32mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 767163272GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 2.7 kOhms | - | - | - | - | - | 767 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 6 mm | 11.18 mm | 1.4 mm | - | ||
![]() 742C043223JP CTS | In Stock | - | - | 0606(2 X 0603) | 4 | - | 0606 | 0603 | Molded | ISOL | - | + 125 C | - 55 C | Surface Mount | 4 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 22 kOhms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 22000(ohm) | Resistors | 0.125 (1/8)(W) | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 1.6(mm) | 0.6 mm | 1.6 mm | 1.6 mm | 0.53(mm) | ||
![]() 741X043560JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 56 Ohms | - | - | - | - | - | 74x | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() 768141391GP CTS | In Stock | - | - | - | 14 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2 W | - | - | 390 Ohms | - | - | - | 50 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
![]() 767161221GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 220 Ohms | - | - | - | 50 V | - | 767 | 2 % | 100.0000 ppm/°C | - | 220 | Resistors | 2.3000 W | - | 1.27 mm | - | - | - | - | SMD/SMT | - | - | 15 | Bussed | Resistor Networks & Arrays | 2 | Networks | 11.18 mm | 7.62 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.4 W | - | - | 190 Ohms | - | - | - | 25 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.25 mm | - | Terminator, Dual | Resistor Networks & Arrays | - | Networks | - | - | - | - | 14.35 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0.6 W | - | - | 15 kOhms | - | - | - | 25 V | - | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 0.64 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 6.22 mm | 2.03 mm | - | ||
![]() 767163151GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 6 mm | 11.18 mm | 1.4 mm | - | ||
![]() 77081103P CTS | In Stock | - | - | SIP | 8 | - | Not Required | NOT REQUIRED | Conformal Coated | BUS | - | + 125 C | - 55 C | Through Hole | 8 | -55C to 125C | SIP | 0.15(W) | - | 2.5(mm) | No | 10 kOhms | 4.95(mm) | 25 TO 125 | 2% | - | Bulk | - | 2 % | ±100(ppm/°C) | Network | 10000(ohm) | Resistors | 1.1(W) | Thick Film | 2.54(mm) | - | Single Line | - | Not Required | Pin | Not Required | 2.54 mm | 7 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | 20.32(mm) | 4.95 mm | 20.32 mm | 2.5 mm | 4.95(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Arrays | 3.8 | 1.6 | - | - | - | - | - | ||
![]() 768161471GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 767161272GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 2.7 kOhms | - | - | - | - | - | 767 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 6 mm | 11.18 mm | 1.4 mm | - | ||
![]() 752091681GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 10 | Resistors | 2.3000 W | - | 1.27 mm | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | 2 | - | 11.18 mm | 7.62 | - | - | - | - | - | ||
![]() 741X043510JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 51 Ohms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() 742C083471JP CTS | 57 |
| - | 0603 (1608 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 470 Ohms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.525 mm | 3.2 mm | 1.6 mm | - | ||
![]() 741X083101JP CTS | 25768 | - | - | 0804(4 X 0402) | 8 | - | 0804 | 0402 | Molded | ISOL | - | + 125 C | - 55 C | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1(mm) | No | 100 Ohms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 100(ohm) | Resistors | 0.25 (1/4)(W) | Thick Film | 0.5(mm) | - | Rectangular | - | Not Required | Convex | Not Required | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 2(mm) | 0.4 mm | 2 mm | 1 mm | 0.4(mm) |