- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Function | Failure Rate | Lead Spacing | Number of Bits | Number of Resistors | Circuit Type | Utilized IC / Part | Supplied Contents | Data Interface | Product Type | Sampling Rate (Per Second) | Number of A/D Converters | Primary Attributes | Embedded | Secondary Attributes | Input Range | Power (Typ) @ Conditions | Product | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 14 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.6 W | - | - | 680 Ohms | - | - | - | 50 V | - | -- | 2 % | Active | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | LTC2380 | - | SMD/SMT | - | - | 1.27 mm | 24 | - | Isolated | LTC2380-24 | Board(s) | SPI | Resistor Networks & Arrays | 2M | 1 | - | - | - | ±VREF | 28mW @ 2MSPS | Networks | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
![]() 770103824P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 820 kOhms | - | - | - | 100 V | - | -- | 2 % | Active | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | LTC2357 | - | SIP | - | - | - | 18 | 5 | Isolated | LTC2357-18 | Board(s) | Parallel | Resistor Networks & Arrays | 350k | 4 | - | - | - | ±10.24 V | -- | Networks | - | 4.95 mm | 25.6 mm | 2.41 mm | - | ||
![]() 766163510GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 51 Ohms | - | - | - | - | - | -- | 2 % | Active | 200 PPM / C | Reference Design | - | Resistors | - | - | - | - | - | - | LT3042 | - | SMD/SMT | Power Supply | - | 1.27 mm | - | 8 | Isolated | LT3042 | Board(s) | - | Resistor Networks & Arrays | - | - | 4-Channel (Quad) | No | On-Board LEDs | - | - | Networks | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
![]() 768163821GP CTS | In Stock | - | - | SOGN | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | - | 7.62(mm) | No | - | 1.6(mm) | 70 TO 125 | 2% | - | Bulk | -- | - | Active | ±100(ppm/°C) | Network | 820(ohm) | - | 2.3(W) | Thick Film | 1.27(mm) | - | Rectangular | - | LTC2451 | Not Required | Gull Wing | - | Not Required | - | 16 | 8 | - | LTC2451 | Board(s) | I²C, Serial | - | 60 | 1 | - | - | - | ±VREF | -- | - | 11.18(mm) | - | - | - | 1.41(mm) | ||
![]() 741X163221JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 220 Ohms | - | - | - | - | - | µModule® | 5 % | Active | 200 PPM / C | Interface | - | Resistors | - | - | - | - | - | - | LTM2892 | - | SMD/SMT | Digital Isolator | - | - | - | 8 | Isolated | LTM2892 | Board(s) | - | Resistor Networks & Arrays | - | - | -- | No | I²C Interface | - | - | Arrays | - | 0.45 mm | 3.95 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 24 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | * | 2 % | Active | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 22 | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 2.41 mm | - | 2.03 mm | - | ||
![]() 766143331GP CTS | In Stock | - | - | - | 14 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 330 Ohms | - | - | - | - | - | * | 2 % | Active | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | 7 | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
![]() 741X163122JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1.2 kOhms | - | - | - | - | - | - | 5 % | - | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 8 | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.45 mm | 3.8 mm | 1.6 mm | - | ||
![]() 753243220GP CTS | In Stock | - | - | - | 24 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0.82 W | - | - | 22 Ohms | - | - | - | 25 V | - | - | 2 % | - | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 0.64 mm | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | 8.76 mm | 2.03 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.4 W | - | - | 7.5 kOhms | - | - | - | 25 V | - | 752 | 2 % | - | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | - | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | 14.35 mm | - | - | ||
![]() 752241102GP CTS | In Stock | - | - | - | 24 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | 2 % | - | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 22 | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 2.41 mm | 16.89 mm | 2.03 mm | - | ||
![]() 770103203P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 20 kOhms | - | - | - | - | - | 770 | 2 % | - | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SIP | - | - | 2.54 mm | - | 5 | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 4.95 mm | 25.35 mm | 2.41 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 12 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.7 W | - | - | 1.8 kOhms | - | - | - | 25 V | - | - | 2 % | - | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.25 mm | - | - | Terminator, Dual | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | 16.89 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.4 W | - | - | 130 Ohms | - | - | - | 25 V | - | - | 2 % | - | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.25 mm | - | - | Terminator, Dual | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | 14.35 mm | - | - | ||
![]() 742C043103JP CTS | 400 | - | - | 0606(2 X 0603) | 4 | 4 | 0606 | 0603 | Molded | ISOL | 1.6 x 1.6 x 0.7mm | +125°C | -55°C | Surface Mount | 4 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 10 kOhms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | 74X | ±5% | - | ±200(ppm/°C) | Array | 10000(ohm) | Resistors | 0.125 (1/8)(W) | Thick Film | 0.8(mm) | 1.6mm | Rectangular | Array | - | Not Required | Concave | - | Not Required | - | - | 2 | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 1.6(mm) | 0.7mm | 1.6mm | 1.6 mm | 0.53(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 752101752GP CTS | In Stock | - | - | - | 10 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.4 W | - | - | 7.5 kOhms | - | - | - | 25 V | - | 752 | 2 % | - | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | - | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | 14.35 mm | - | - | ||
![]() 766161272GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 2.7 kOhms | - | - | - | - | - | - | 2 % | - | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | 15 | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 742C163221JP CTS | 35686 |
| - | 2506(8 X 0603) | 16 | 16 | 2506 | 0603 | Molded | ISOL | 6.4 x 1.6 x 0.7mm | +125°C | -55°C | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 220 Ohms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | 74X | ±5% | - | ±200(ppm/°C) | Array | 220(ohm) | Resistors | 0.5 (1/2)(W) | Thick Film | 0.8(mm) | 1.6mm | Rectangular | Array | - | Not Required | Concave | - | Not Required | - | - | 8 | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 6.4(mm) | 0.7mm | 6.4mm | 1.6 mm | 0.53(mm) |