- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043221FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 220 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083363GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 36 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083360FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 36 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043331GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 330 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043624GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 620 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163100JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 10 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S40X043824JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | + 125 C | - 55 C | 820 kOhms | 12.5 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41C083361GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 360 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083390FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 39 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083362JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 3.6 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083154FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 150 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043111JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 110 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083512JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 5.1 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043204JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 200 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043334JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 330 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083132JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | 1.3 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S42C043820GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 82 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043620JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 62 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163131GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 130 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S41X043433JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | + 125 C | - 55 C | 43 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm |