- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C163622JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 6.2 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083221GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 220 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163124JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 120 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083511GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 510 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083473FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 47 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083751GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 750 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043332GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 3.3 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083133JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 13 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083122JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 1.2 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083472GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 4.7 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043684GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 680 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083433FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 43 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043392JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 3.9 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043621GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 620 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083330GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 33 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163272GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 2.7 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163513JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 51 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083201FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 200 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083274FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 270 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083301JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 300 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm |