- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Dielectric Material | Weight | Body Material | Thermal Resistance of Package | Center Contact Plating | Center Contact Material | Base Product Number | CCT(K) | Frequency-Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Power Total Package | Product Status | Resistor Values | Tip Type | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Power Rating | Voltage - Supply | Ingress Protection | Terminal Pitch | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Load Capacitance | Impedance | Connector Style | Number of Ports | Operating Mode | Voltage - Forward (Vf) (Typ) | Viewing Angle | Number of Resistors | Frequency Tolerance | Spread Spectrum Bandwidth | Current - Test | Mating Cycles | Contact Termination | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Circuit Type | Size | Tool Type | Current - Max | Product Type | Includes | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Insertion Loss | Body Finish | Cable Group | Absolute Pull Range (APR) | Resistance Tolerance | Shield Termination | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Length - Overall | Length - Blade | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | 1.2 W | - | 470 Ohms | - | 25 V | - | 752 | - | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | 11.81 mm | - | - | - | - | ||
![]() 742C163333JP CTS | In Stock | - | - | - | Wide 1206 (3216 Metric), 0612 | - | 16 | 0612 | - | - | - | - | - | - | - | - | - | + 125 C | TE Connectivity Passive Product | - 55 C | Tape & Reel (TR) | - | Active | 33 kOhms | - | - | -55°C ~ 155°C | 3430 | 0.061 L x 0.118 W (1.55mm x 3.00mm) | ±1% | 2 | ±100ppm/°C | - | - | 1.2 kOhms | Thick Film | - | 1.5W | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | Automotive AEC-Q200 | - | - | 0.525 mm | 0.026 (0.65mm) | 6.4 mm | 1.6 mm | - | - | AEC-Q200 | ||
![]() 742C163000XP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | - | Active | 0 Ohms | - | - | - | * | - | - | - | 200 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.525 mm | - | 6.4 mm | 1.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | - | 5630 | - | - | - | 33°C/W | - | - | - | 5700K | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | - | - | - | - | - | - | - | White, Cool | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15V | 120° | - | - | - | 120mA | - | - | 124 lm/W | 80 | - | - | - | 180mA | Resistor Networks & Arrays | - | 47lm (41lm ~ 53lm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | - | - | - | - | ||
![]() 770103101P CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 10 | - | - | - | - | - | - | - | - | - | - | + 125 C | Suntsu Electronics, Inc. | - 55 C | Bulk | - | Active | 100 Ohms | - | - | 0°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 2 % | - | 100 PPM / C | - | MHz Crystal | - | - | - | - | - | Resistors | - | - | - | - | 13.56 MHz | ±25ppm | - | SIP | - | - | - | - | 120 Ohms | - | 2.54 mm | - | 12pF | - | - | - | Fundamental | - | - | 5 | ±20ppm | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | 4.95 mm | 0.026 (0.65mm) | 25.4 mm | 2.5 mm | - | - | - | ||
![]() 768161124GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | PEI-Genesis | - 55 C | Bulk | 2.3 W | Active | 120 kOhms | - | 50 V | - | * | - | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | 1.6 mm | - | 11.18 mm | 5.59 mm | - | - | - | ||
![]() 767143121GP CTS | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | KJB0T | - | - | + 125 C | ITT Cannon, LLC | - 55 C | Bulk | - | Active | 120 Ohms | - | - | - | * | - | 2 % | - | 100 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 24 | - | - | - | - | - | - | - | DA15 | - | - | + 125 C | ITT Cannon, LLC | - 55 C | Bulk | 2 W | Active | 220 Ohms | - | 25 V | - | * | - | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | 16.89 mm | - | - | - | - | ||
![]() 77061272P CTS | In Stock | - | - | - | SIP-6 | - | 6 | - | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | - 55 C | Box | - | Active | 2.7 kOhms | - | 46.48 V | - | * | - | 2 % | - | 100.0000 ppm/°C | - | - | 2.7 | - | - | - | - | Resistors | 0.8 W | - | - | 2.54 mm | - | - | - | SIP | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | 2 | - | Networks | - | 15.24 mm | 2.5 mm | 4.95 mm | - | 15.19 mm | 2.41 mm | - | - | - | ||
![]() 77081821P CTS | In Stock | - | - | - | SIP-8 | - | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | Tasco, Inc. | - 55 C | Retail Package | - | Active | 820 Ohms | Slotted | - | - | - | - | 2 % | - | 100 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | Bussed | 1/4 | Screwdriver | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | Includes Battery, Includes Light | - | - | 4.95 mm | - | 20.32 mm | 2.5 mm | 10.50 (266.7mm) | 0.61 (15.4mm) | - | ||
![]() 742C163512JP CTS | In Stock | - | - | Free Hanging (In-Line) | 0603 (1608 metric) | - | 16 | - | Polytetrafluoroethylene (PTFE) | - | Stainless Steel | - | Gold | Beryllium Copper | SF8711 | - | 18 GHz | + 125 C | Amphenol SV Microwave | - 55 C | Tray | - | Active | 5.1 kOhms | - | - | -55°C ~ 125°C | ZMA | - | 5 % | - | 200 PPM / C | Plug, Male Pin | - | - | - | - | - | Bayonet Lock | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Gold, Silver | - | - | - | - | - | 50Ohm | ZMA | 1 | - | - | - | 8 | - | - | - | 500 | Solder | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | Gold; Passivated | RG-405 (.085 Flexible) | - | - | Solder | Arrays | Three Lug | - | - | 0.525 mm | - | 6.4 mm | 1.6 mm | - | - | - | ||
![]() 741C083150JP CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 8 | - | - | - | - | - | - | - | SG-8101 | - | - | + 125 C | EPSON | - 55 C | Tape & Reel (TR) | - | Active | 15 Ohms | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 5 % | - | 200 PPM / C | - | XO (Standard) | - | - | - | - | - | Resistors | - | 1.8V ~ 3.3V | - | - | 42.5 MHz | ±15ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.35 mm | 0.055 (1.40mm) | 2 mm | 1 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S42X083273FP CTS | In Stock | - | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 27 kOhms | - | 50 V | - | S4x | - | 1 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() S42C043334FP CTS | In Stock | - | - | - | 0606 (1616 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 330 kOhms | - | 50 V | - | - | - | 1 % | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | - | 1.6 mm | 1.6 mm | - | - | - | ||
![]() 770101560P CTS | In Stock | - | - | - | SIP-10 | - | 10 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 56 Ohms | - | - | - | 770 | - | 2 % | - | 100 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | 4.95 mm | - | 25.4 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | 1.7 W | - | 2 kOhms | - | 25 V | - | 752 | - | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminator, Dual | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | 16.89 mm | - | - | - | - | ||
![]() 752163103GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | 1.4 W | - | 10 kOhms | - | 25 V | - | 752 | - | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | 11.81 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 752091512GP CTS | In Stock | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | 1.3 W | - | 5.1 kOhms | - | 25 V | - | 752 | - | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussed | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | 13.08 mm | - | - | - | - |