- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 742C163822JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | + 125 C | - 55 C | - | 8.2 kOhms | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 1.6 mm | ||
![]() 766163471GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 470 Ohms | - | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 741X163473JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | + 125 C | - 55 C | - | 47 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.95 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 68 Ohms | 50 V | - | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
![]() 752241472GP CTS | In Stock | - | - | - | 24 | + 125 C | - 55 C | 2 W | 4.7 kOhms | 25 V | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 16.89 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 160 Ohms | 50 V | 767 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | 1.4 mm | 11.18 mm | 5.59 mm | ||
![]() 770101152P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 1.5 kOhms | - | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 25.4 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767141822GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 8.2 kOhms | - | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 753101203GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 270 Ohms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 8 | + 125 C | - 55 C | 0.6 W | 100 kOhms | 25 V | - | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 6.22 mm | 2.03 mm | ||
![]() 741X083820JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 82 Ohms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.4 mm | 2 mm | 1 mm | ||
Tiny WHSL | In Stock | - | - | - | 8 | + 125 C | - 55 C | - | 10 kOhms | - | 752 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | - | Terminator, Single | Resistor Networks & Arrays | Networks | 2.41 mm | 11.81 mm | 2.03 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 8 | + 125 C | - 55 C | 1.2 W | 47 kOhms | 25 V | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | ||
![]() 742X083000XP CTS | In Stock | - | - | - | 8 | + 125 C | - 55 C | - | 0 Ohms | - | - | - | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.55 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 752 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |