- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768161470GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 47 Ohms | 50 V | 768 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 768161101GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 100 Ohms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 768143472GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 4.7 kOhms | - | 768 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 767161391GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 39 Ohms | - | 767 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768141562GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 5.6 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 1000 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | 1.4 W | 15 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
Tiny WHSL | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | - | 22 Ohms | 50 V | 74x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 6.4 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 770101394P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 390 kOhms | 100 V | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | - | 9 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 25.6 mm | 2.41 mm | ||
Tiny WHSL | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | - | 56 Ohms | 50 V | 74x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 3.2 mm | 1.6 mm | ||
![]() 745C101684JP CTS | In Stock | - | - | - | 10 | - | - | - | - | - | 74x | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
![]() 767143153GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 15 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 74x | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 741X083913JP CTS | In Stock | - | - | - | - | - | - | - | - | - | 74x | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
![]() 741X083752JP CTS | In Stock | - | - | - | - | - | - | - | - | - | 74x | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
![]() 745C102513JP CTS | In Stock | - | - | - | 10 | - | - | - | - | - | 74x | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | - | 15 kOhms | 50 V | 74x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 6.4 mm | 1.6 mm | ||
![]() 768141512GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 5.1 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm |