- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Circuit Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043360JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 36 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043242JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 2.4 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043000XP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 0 Ohms | 50 V | S4x | - | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043201JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 200 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083430FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 43 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163470JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 47 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043361FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 360 Ohms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083240JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 24 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083913GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 91 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083120GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 12 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083824JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 820 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083105JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 1000 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083304JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 300 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043562GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 5.6 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043162JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 1.6 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083224JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 220 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083132JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | 1.3 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043102GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 1 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163123JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | 12 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043164FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | 160 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm |