- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043271GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | - | 270 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043273FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | - | 27 kOhms | 50 V | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163120GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | + 125 C | - 55 C | - | 12 Ohms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083154GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | - | 150 kOhms | 50 V | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083162JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | + 125 C | - 55 C | - | 1.6 kOhms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043100JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | + 125 C | - 55 C | - | 10 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 752091330GP CTS | In Stock | - | - | - | 9 | + 125 C | - 55 C | 1.3 W | 33 Ohms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 13.08 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 18 | + 125 C | - 55 C | - | 100 kOhms | - | 752 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 16 | Bussed | Resistor Networks & Arrays | Networks | 2.41 mm | - | 2.03 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 752 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 18 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 742C043822JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 8.2 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 77085180/390 CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 18 Ohms | - | 770 | 2 % | 200 PPM / C | - | Resistors | SIP | 2.54 mm | 12 | Terminator, Dual | Resistor Networks & Arrays | Networks | 4.95 mm | 20.52 mm | 2.41 mm | ||
Tiny WHSL | In Stock | - | - | SIP-8 | 8 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 767163684GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 680 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 68 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 752 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 745C101334JP CTS | In Stock | - | - | - | 10 | + 125 C | - 55 C | - | 330 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 3.2 mm | ||
![]() 753161102GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 0.6 W | 1 kOhms | 25 V | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 6.22 mm | 2.03 mm | ||
![]() 77061684P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - |