- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 150 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
![]() 767163394GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 390 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 8.2 kOhms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
![]() 767145102BP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 1 kOhms | 50 V | 767 | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | - | 1.4 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 1.5 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 77071152P CTS | In Stock | - | - | SIP-7 | 7 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766141184GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 180 kOhms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 741X043333JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 33 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 768163684GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 680 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 741X083105JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 1 MOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.4 mm | 2 mm | 1 mm | ||
![]() 77063274P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 270 kOhms | 50 V | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 15.24 mm | 2.5 mm | ||
![]() 77063330P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 77043222P CTS | In Stock | - | - | SIP-4 | 4 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766143562GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 5.6 kOhms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 77063393P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 33 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 50 Ohms | 50 V | 766 | - | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm |