- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Case Size | Case Size per Element | Case Style | Circuit Designator | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Other Names | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 741C083822JP CTS | In Stock | - | - | - | 0402 (1005 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 8.2 kOhms | - | - | - | - | - | - | - | - | - | 5 % | - | 200 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.375 mm | - | 2 mm | 1 mm | - | - | ||
![]() 77063333P CTS | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 33 kOhms | - | - | - | - | - | - | - | - | - | 2 % | - | 100 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | 2.54 mm | - | - | - | - | 3 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 4.95 mm | - | 15.19 mm | 2.41 mm | - | - | ||
![]() 767143512GP CTS | In Stock | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 5.1 kOhms | - | - | - | - | - | - | - | - | - | 2 % | - | 100 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 7 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 77063563P CTS | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 56 kOhms | - | - | - | - | 50 V | - | - | - | - | 2 % | - | 100.0000 ppm/°C | - | 56 | - | - | Resistors | 0.8 W | - | 2.54 mm | - | - | SIP | - | - | 2.54 mm | - | - | - | - | 3 | Isolated | Resistor Networks & Arrays | 2 | Networks | 15.24 mm | 2.5 mm | - | 4.95 mm | - | 15.19 mm | 2.41 mm | - | - | ||
![]() 766161000XP CTS | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.8 W | - | - | 0 Ohms | - | - | - | - | 50 V | - | - | 766 | - | - | - | - | Surface Mount Resistor Network | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | 15 | Bussed | Resistor Networks & Arrays | - | Networks | 9.9 mm | 3.9 mm | - | 1.55 mm | - | 9.9 mm | 3.9 mm | - | - | ||
![]() 741X163270JP CTS | In Stock | - | - | - | 0402 (1005 metric) | 16 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 27 Ohms | - | - | - | - | - | - | - | - | - | 5 % | - | 200 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | - | 3.95 mm | 1.6 mm | - | - | ||
![]() 766163182GP CTS | In Stock | - | - | - | SOGN | 16 | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | - | + 125 C | - 55 C | Surface Mount | 16 | -55C to 125C | - | SOGN | 0.24(W) | - | 6(mm) | No | 1.8 kOhms | 1.55(mm) | 70 TO 125 | 2% | - | - | - | Bulk | - | - | 2 % | - | ±100(ppm/°C) | Network | 1800(ohm) | - | - | Resistors | 1.8(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Gull Wing | - | Not Required | 1.27 mm | - | - | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | 9.9(mm) | - | - | - | - | 1.37(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 752 | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.3 W | - | - | 4.7 kOhms | - | - | - | - | 25 V | - | - | - | - | 2 % | - | 100 PPM / C | Surface Mount Resistor Network | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | 13.08 mm | - | - | - | ||
![]() 742C083820JP CTS | In Stock | - | - | - | 0603 (1608 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 82 Ohms | - | - | - | - | - | - | - | - | - | 5 % | - | 200 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.525 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 741X043154JP CTS | In Stock | - | - | - | 0402 (1005 metric) | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 150 kOhms | - | - | - | - | - | - | - | - | - | 5 % | - | 200 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | - | 1 mm | 1 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | - | - | - | - | - | 2 % | - | 100 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | - | 9.9 mm | 3.9 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | - | - | - | - | - | - | - | Bussmann | 170M4200 | + 125 C | - 55 C | - | - | - | - | - | - | 1.6 W | - | - | 220 Ohms | - | - | - | - | 50 V | - | - | - | - | - | - | 100 PPM / C | Surface Mount Resistor Network | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | - | 8.65 mm | 3.9 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 505C635G05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 766141181GP CTS | In Stock | - | - | - | - | 14 | - | - | - | - | - | - | - | Miscellaneous | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 180 Ohms | - | - | - | - | - | - | - | 766 | - | 2 % | - | 100 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | 13 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 742C083273JP CTS | In Stock | - | - | - | 0603 (1608 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 27 kOhms | - | - | - | - | - | - | - | - | - | 5 % | - | 200 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.525 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 745C102103JP CTS | In Stock | - | - | - | 2512 | 10 | - | 2512 | 1203 | Molded | BUS | Lead free / RoHS Compliant | - | - | - | + 125 C | - 55 C | Surface Mount | 10 | -55C to 125C | - | SMD | 0.063 (1/16)(W) | - | 3.2(mm) | No | 10 kOhms | Not Required(mm) | 70 TO 125 | 5% | - | - | - | Tape and Reel | U74D | - | 5 % | 1 (Unlimited) | ±250(ppm/°C) | Array | 10000(ohm) | - | - | Resistors | 0.5 (1/2)(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Concave | - | Not Required | - | - | - | - | - | 8 | Bussed | Resistor Networks & Arrays | - | Arrays | - | - | 6.4(mm) | 0.575 mm | - | 6.4 mm | 3.1 mm | 0.64(mm) | - | ||
![]() 766141473GP CTS | In Stock | - | - | Through Hole | Radial, Can | 14 | - | - | - | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | - | + 125 C | - 55 C | - | - | - | 565-3373 ELZA350E LL102MK20S ELZA350E LL102MK20S-ND ELZA350ELL102MK20S-ND | - | - | - | - | - | 47 kOhms | - | - | - | 35V | - | -55°C ~ 105°C | Bulk | LZA | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | 100 PPM / C | - | - | Automotive | 1000µF | Resistors | - | - | - | - | - | SMD/SMT | - | - | 0.197 (5.00mm) | Polar | 29 mOhms | 1.134A @ 120Hz | 1.89A @ 100kHz | 13 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | 0.846 (21.50mm) | 8.65 mm | 3.9 mm | - | AEC-Q200 | ||
![]() 767161473GP CTS | In Stock | - | - | Through Hole | Radial, Can | 16 | - | - | - | - | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 47 kOhms | - | - | - | 25V | - | -40°C ~ 105°C | Bulk | KZE | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | 100 PPM / C | - | - | General Purpose | 100µF | Resistors | - | - | - | - | - | SMD/SMT | - | - | 0.295 (7.50mm) | Polar | 150 mOhms | 190mA @ 120Hz | 380mA @ 100kHz | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 0.669 (17.00mm) | - | - | - | - |