- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Circuit Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Number of Terminals | Acting | Base/Housing Material | Body Orientation | Capacitance Tolerance | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Materials | Fuse Material | Insert Arrangement | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Terminal Pitch | Construction | Resistor Type | Military Standard | Termination Style | Number of Contacts | Contact Gender | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Plating | Number of Ports | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | ESR | Resistance Tolerance | Stud Size | Product | Strain Relief | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768205401AP CTS | In Stock | - | - | - | SOGN | 20 | - | 13 | - | - | Straight | - | Not Required | NOT REQUIRED | Ceramic | TERM | - | - | 23-13M | + 125 C | - 55 C | Cable Mount | Surface Mount | 20 | -55C to 125C | SOGN | 0.15(W) | 3 W | 7.62(mm) | No | 400 Ohms | 1.6(mm) | 70 TO 125 | - | 2% | 50 V | - | - | Bulk | 768 | 2 % | ±100(ppm/°C) | CPC | - | Plug | - | Resistors | 3(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | 13 POS | Socket | - | Not Required | 1.27 mm | - | - | 1 | 36 | - | Terminator, Dual | Resistor Networks & Arrays | - | - | - | Networks | No | 41.78 mm | - | 13.7(mm) | 1.6 mm | 13.7 mm | 5.59 mm | 1.41(mm) | ||
![]() 767161151GP CTS | In Stock | - | - | Gold | SOGN | 16 | - | - | - | Polyester | Straight | - | Not Required | NOT REQUIRED | Ceramic | BUS | Copper Alloy | - | - | + 125 C | - 55 C | Through Hole | Surface Mount | 16 | -55C to 125C | SOGN | 0.15(W) | - | 7.62(mm) | No | 150 Ohms | 2.16(mm) | 70 TO 125 | Press Fit | 2% | - | - | -40 to 105 °C | Bulk | 767 | 2 % | ±100(ppm/°C) | Network | 150(ohm) | Receptacle | - | Resistors | 2.3(W) | 2.1600 mm | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | - | Not Required | - | - | - | - | 15 | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | 83.31 mm | - | 11.18(mm) | 6 mm | 11.18 mm | 1.4 mm | 1.4(mm) | ||
![]() 752083103GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.24(W) | - | 2.03(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | - | - | ±200(ppm/°C) | Network | 10000(ohm) | - | - | Resistors | 1.2(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Single Row | - | - | - | Not Required | - | - | - | - | 4 | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | 11.81(mm) | - | - | - | 2.41(mm) | ||
![]() 767163392GP CTS | In Stock | - | - | - | SOGN | 16 | - | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | - | 7.62(mm) | No | 3.9 kOhms | 2.16(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | ±100(ppm/°C) | Network | 3900(ohm) | - | - | Resistors | 2.3(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | - | Not Required | - | - | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 11.18(mm) | - | - | - | 1.4(mm) | ||
Tiny WHSL | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 1% | 75 V | - | - | Tape and Reel | - | - | 25 ppm/°C | Array | 33.2 kOhm | - | - | - | 0.15 W | - | Thick Film | 0.8(mm) | Rectangular | Precision | Not Required | Concave | - | - | - | Not Required | - | - | - | - | 4 | - | - | - | - | 0.1 | - | - | - | - | - | 3.2(mm) | - | - | - | 0.6(mm) | ||
![]() 767161104G CTS | In Stock | - | - | - | SOGN | - | - | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | BUS | - | - | - | - | - | - | Surface Mount | 16 | -55C to 125C | - | 0.15(W) | - | 7.62(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 2% | - | - | - | Tube | - | - | ±100(ppm/°C) | Network | 100000(ohm) | - | - | - | 2.3(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | - | Not Required | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 11.18(mm) | - | - | - | 1.4(mm) | ||
Tiny WHSL | In Stock | - | - | - | SOGN | - | - | - | Slow Blow | - | - | - | Not Required | NOT REQUIRED | Ceramic | BUS | - | Fiber | - | - | - | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.15(W) | - | 7.62(mm) | No | - | 2.16(mm) | 70 TO 125 | - | 2% | 500 V | - | - | Tape and Reel | - | - | ±100(ppm/°C) | Midget | 47000(ohm) | - | - | - | 2.3(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | - | Not Required | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 11.18(mm) | - | - | - | 1.4(mm) | ||
![]() 766163333GP CTS | In Stock | - | - | - | SOGN | 16 | - | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.24(W) | - | 6(mm) | No | 33 kOhms | 1.55(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | 766 | 2 % | ±100(ppm/°C) | Network | 33000(ohm) | - | - | Resistors | 1.8(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | - | Not Required | 1.27 mm | - | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 9.9(mm) | - | - | - | 1.37(mm) | ||
![]() 741C083334JP CTS | In Stock | - | - | - | 0804(4 X 0402) | 8 | - | - | - | - | - | - | 0804 | 0402 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1(mm) | No | 330 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 330000(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.5(mm) | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 2(mm) | 0.35 mm | 2 mm | 1 mm | 0.38(mm) | ||
Tiny WHSL | In Stock | - | - | - | 2008(4 X 0805) | - | - | - | - | - | - | - | 2008 | 0805 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.1 (1/10)(W) | - | 2(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | Array | 6.8 kOhm | - | - | - | 0.5 W | - | Thick Film | 1.27(mm) | Rectangular | Anti-Surge | Not Required | Concave | - | - | - | Not Required | - | - | - | - | 4 | - | - | - | - | 5 | - | - | - | - | - | 5.08(mm) | - | - | - | 0.6(mm) | ||
![]() 742C083391JP CTS | In Stock | - | - | - | 1206(4 X 0603) | 8 | - | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 390 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Array | 390(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
![]() 768163332GP CTS | In Stock | - | - | - | SOGN | 16 | - | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | - | 7.62(mm) | No | 3.3 kOhms | 1.6(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | ±100(ppm/°C) | Network | 27 kOhm | - | - | Resistors | 0.25 W | - | Thick Film | 1.27(mm) | Rectangular | General Purpose | Not Required | Gull Wing | - | - | - | Not Required | - | - | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | 1 | - | Networks | - | - | - | 11.18(mm) | - | - | - | 1.41(mm) | ||
![]() 742C083181JP CTS | In Stock | - | - | - | 1206(4 X 0603) | 8 | - | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 180 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 180(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
![]() 744C083240J CTS | In Stock | - | - | - | 2012(4 X 1206) | - | - | - | - | - | - | -20%, +50% | 2012 | 1206 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.125 (1/8)(W) | - | 3.2(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | Array | 24(ohm) | - | 30 F | - | 0.5 (1/2)(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | - | - | - | Not Required | 7.5 mm | - | - | - | 4 | - | - | - | 17 mOhm | - | - | - | - | - | - | 5.08(mm) | - | - | - | 0.6(mm) | ||
![]() 743C043472JP CTS | In Stock | - | - | - | 1008(2 X 0805) | - | - | - | - | - | - | - | 1008 | 0805 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 4 | -55C to 125C | SMD | 0.1 (1/10)(W) | - | 2(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | Array | 4700(ohm) | - | - | - | 0.2 (1/5)(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54(mm) | - | - | - | 0.6(mm) | ||
![]() 767145191AP CTS | In Stock | - | - | - | SOGN | 14 | Copper | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | TERM | - | - | - | + 125 C | - 55 C | - | Surface Mount | 14 | -55C to 125C | SOGN | 0.15(W) | - | 7.62(mm) | No | 190 Ohms | 2.16(mm) | 70 TO 125 | - | 2% | - | 22 to 16, 22 AWG | - | Bulk | - | 2 % | ±100(ppm/°C) | Spade Tongue Terminal | 330/470(ohm) | - | - | Resistors | 2(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | - | - | - | Not Required | - | - | Tin | - | 24 | - | Terminator, Dual | Resistor Networks & Arrays | - | - | 4.16 mm | Networks | - | 23.06 mm | - | 9.91(mm) | 6 mm | 9.91 mm | 1.4 mm | 1.4(mm) | ||
![]() 77063472P CTS | In Stock | - | - | Tin | SIP | 6 | - | - | - | Thermoplastic | Straight | - | Not Required | NOT REQUIRED | Conformal Coated | ISOL | Phosphor Bronze | - | - | + 125 C | - 55 C | Through Hole | Through Hole | 6 | -55C to 125C | SIP | 0.15(W) | - | 2.5(mm) | No | 4.7 kOhms | 4.95(mm) | 25 TO 125 | Solder | 2% | 100 V | - | -65 to 105 °C | Bulk | 770 | 2 % | ±100(ppm/°C) | Network | 4700(ohm) | Header | - | Resistors | 0.8(W) | 2.5400 mm | Thick Film | 2.54(mm) | Single Line | - | Not Required | Pin | - | - | Black | Not Required | - | - | - | - | 3 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | 101.19 mm | - | 15.24(mm) | 4.95 mm | 15.24 mm | 2.5 mm | 4.95(mm) | ||
![]() 770101562P CTS | In Stock | - | - | - | SIP | 10 | - | - | - | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | BUS | - | - | - | + 125 C | - 55 C | - | Through Hole | 10 | -55C to 125C | SIP | 0.15(W) | - | 2.5(mm) | No | 5.6 kOhms | 4.95(mm) | 25 TO 125 | - | 2% | - | - | - | Bulk | 770 | 2 % | ±100(ppm/°C) | Network | 5600(ohm) | - | - | Resistors | 1.4(W) | - | Thick Film | 2.54(mm) | Single Line | - | Not Required | Pin | - | - | - | Not Required | 2.54 mm | - | - | - | 9 | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 25.4(mm) | 4.95 mm | 25.4 mm | 2.5 mm | 4.95(mm) | ||
![]() 742C083561JP CTS | In Stock | - | - | - | 1206(4 X 0603) | 8 | - | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 560 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Array | 24 kOhm | - | - | Resistors | 0.25 W | - | Thick Film | 0.8(mm) | Rectangular | Anti-Surge | Not Required | Concave | - | - | - | Not Required | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | 1 | - | Arrays | - | - | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
![]() 77061473P CTS | In Stock | - | - | - | SIP | 6 | - | - | - | - | - | 20% | Not Required | NOT REQUIRED | Conformal Coated | BUS | - | - | - | + 125 C | - 55 C | - | Through Hole | 6 | -55C to 125C | SIP | 0.15(W) | - | 2.5(mm) | No | 47 kOhms | 4.95(mm) | 25 TO 125 | - | 2% | - | - | - | Bulk | 770 | 2 % | ±100(ppm/°C) | Network | 47000(ohm) | - | 100 uF | Resistors | 0.8(W) | - | Thick Film | 2.54(mm) | Single Line | - | Not Required | Pin | - | - | - | Not Required | 2.54 mm | 1380 mA | - | - | 5 | 4 | Bussed | Resistor Networks & Arrays | 0.1 mOhm | - | - | Networks | - | 7.3 mm | 7.3 x 6.1 x 2 mm | 15.24(mm) | 4.95 mm | 15.19 mm | 2.41 mm | 4.95(mm) |