- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Number of Terminals | Body Orientation | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Materials | Contact Sizes | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Supplier Package | Tab Size | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Subcategory | Power Rating | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Pin Count | Termination Style | Function | Number of Outputs | Operating Supply Voltage | Failure Rate | Lead Spacing | Plating | Number of Resistors | Circuit Type | Product Type | Shielded | Screening Level | Resistance Tolerance | Product | Input Voltage | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770103202P CTS | In Stock | - | - | - | SIP | 10 | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | ISOL | - | - | - | + 125 C | - 55 C | - | Through Hole | 10 | -55C to 125C | SIP | 0.15(W) | 2.5(mm) | No | 2 kOhms | 4.95(mm) | - | - | 25 TO 125 | - | 2% | - | - | - | - | Bulk | 770 | 2 % | ±100(ppm/°C) | Network | 2000(ohm) | - | Resistors | 1.4(W) | Thick Film | 2.54(mm) | - | Single Line | - | Not Required | - | Pin | - | - | - | Not Required | 2.54 mm | - | 5 | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 25.4(mm) | 4.95 mm | 25.4 mm | 2.5 mm | 4.95(mm) | ||
![]() 741X163103JP CTS | In Stock | - | - | - | 1506(8 X 0602) | 16 | Copper | - | - | 1506 | 0602 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 10 kOhms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | 24 to 20, 24 AWG | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Splice Terminal | 10000(ohm) | - | Resistors | 0.5 (1/2)(W) | Thick Film | 0.5(mm) | - | Rectangular | - | Not Required | - | Convex | - | - | - | Not Required | - | Tin | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 12.45 mm | - | 3.8(mm) | 0.45 mm | 3.95 mm | 1.6 mm | 0.45(mm) | ||
![]() 770103102P CTS | In Stock | - | - | - | SIP | 10 | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | ISOL | - | - | - | + 125 C | - 55 C | - | Through Hole | 10 | -55C to 125C | SIP | 0.15(W) | 2.5(mm) | No | 1 kOhms | 4.95(mm) | - | - | 25 TO 125 | - | 2% | - | - | - | - | Bulk | 770 | 2 % | ±100(ppm/°C) | Network | 360 Ohm | - | Resistors | 0.5 W | Thick Film | 2.54(mm) | - | Single Line | Anti-Surge | Not Required | - | Pin | - | - | - | Not Required | 2.54 mm | - | 5 | Isolated | Resistor Networks & Arrays | - | - | 5 | Networks | - | - | - | 25.4(mm) | 4.95 mm | 25.4 mm | 2.5 mm | 4.95(mm) | ||
![]() 741C083221JP CTS | 5444 |
| - | - | 0804(4 X 0402) | 8 | - | - | - | 0804 | 0402 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1(mm) | No | 220 Ohms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 18.2 Ohm | - | Resistors | 0.125 W | Thick Film | 0.5(mm) | - | Rectangular | General Purpose | Not Required | - | Concave | - | - | - | Not Required | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | 1 | Arrays | - | - | - | 2(mm) | 0.375 mm | 2 mm | 1 mm | 0.38(mm) | ||
![]() 741C083333JP CTS | In Stock | - | - | - | 0804(4 X 0402) | 8 | - | - | - | 0804 | 0402 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1(mm) | No | 33 kOhms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | 25 V | - | - | Tape and Reel | - | 5 % | 100.0000 ppm/°C | Array | 33 kOhm | - | Resistors | 250 mW | Thick Film | 0.5 mm | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | ± 5% | Arrays | - | 2 mm | 1 mm | 2(mm) | 0.375 mm | 2 mm | 1 mm | 0.38(mm) | ||
![]() 745C102472JP CTS | In Stock | - | - | - | 2512 | 10 | - | - | - | 2512 | 1203 | Molded | BUS | - | - | - | + 125 C | - 55 C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.063 (1/16)(W) | 3.1(mm) | No | 4.7 kOhms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | 50 V | - | - | Tape and Reel | - | 5 % | 200.0000 ppm/°C | Array | 4.7 | - | Resistors | 0.5 W | Thick Film | 1.27 mm | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | 5 | Arrays | - | 6.4 mm | 3.2 mm | 6.4(mm) | 0.575 mm | 6.4 mm | 3.1 mm | 0.58(mm) | ||
![]() 741X083330JP CTS | 7000 | - | - | - | 0804(4 X 0402) | 8 | - | 8 | - | 0804 | 0402 | Molded | ISOL | - | - | 2 x 1 x 0.55mm | +125°C | -55°C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1(mm) | No | 33 Ohms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | 74X | ±5% | ±200(ppm/°C) | Array | 33(ohm) | - | Resistors | 0.25 (1/4)(W) | Thick Film | 0.5(mm) | 1mm | Rectangular | Array | Not Required | - | Convex | - | - | - | Not Required | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 2(mm) | 0.55mm | 2mm | 1 mm | 0.4(mm) | ||
![]() 742C083220JP CTS | 5000 | - | - | - | 1206(4 X 0603) | 8 | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 22 Ohms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 22(ohm) | - | Resistors | 0.25 (1/4)(W) | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
![]() 742C163472JP CTS | 19 | - | - | - | 2506(8 X 0603) | 16 | Brass | - | - | 2506 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 4.7 kOhms | Not Required(mm) | - | 2.27 mm² | 70 TO 125 | - | 5% | - | - | 22 to 18, 22 AWG | - | Tape and Reel | - | 5 % | 200.0000 ppm/°C | Array | 4.7 | Receptacle | Resistors | 0.5 W | Thick Film | 0.8 mm | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | Pre-Tin | 8 | Isolated | Resistor Networks & Arrays | - | - | 5 | Arrays | - | 16.12 mm | 1.6 | 6.4(mm) | 0.525 mm | 6.4 mm | 1.6 mm | 0.53(mm) | ||
![]() 742C083153JP CTS | In Stock | - | - | - | 1206(4 X 0603) | 8 | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 15 kOhms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | 50 V | - | - | Tape and Reel | - | 5 % | 200.0000 ppm/°C | Array | 15 | - | Resistors | 0.25 W | Thick Film | 0.8 mm | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | 5 | Arrays | - | 3.2 mm | 1.6 mm | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
![]() 743C083271JP CTS | 898989 | - | - | - | 2008(4 X 0805) | - | - | - | - | 2008 | 0805 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.1 (1/10)(W) | 2(mm) | No | - | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | Array | 270(ohm) | - | - | 0.4(W) | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 4 | - | - | - | - | - | - | - | - | - | 5.08(mm) | - | - | - | 0.6(mm) | ||
![]() 743C083332JP CTS | 898989 | - | - | - | 2008(4 X 0805) | - | - | - | - | 2008 | 0805 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.1 (1/10)(W) | 2(mm) | No | - | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | - | - | ± 200ppm/°C | Array | 1 Ohm | - | - | 500 mW | Thick Film | 1.27(mm) | - | Rectangular | Fusible | Not Required | - | Concave | - | - | - | Not Required | - | - | 4 | - | - | - | - | ± 5% | - | - | 6.5 mm | - | 5.08(mm) | - | - | - | 0.6(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 12 | -55C to 125C | SMD | 0.24(W) | 2.03(mm) | No | - | Not Required(mm) | - | - | 70 TO 125 | - | 2% | - | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | Network | 1000(ohm) | - | Resistors | 1.7(W) | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | - | Single Row | - | - | - | Not Required | - | - | 6 | - | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 16.89(mm) | - | - | - | 2.41(mm) | ||
![]() 743C083222JP CTS | In Stock | - | - | - | 2008(4 X 0805) | - | - | - | - | 2008 | 0805 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.1 (1/10)(W) | 2(mm) | No | - | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | Array | 2200(ohm) | - | - | 0.4(W) | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 4 | - | - | - | - | - | - | - | - | - | 5.08(mm) | - | - | - | 0.6(mm) | ||
![]() 742C043151JP CTS | In Stock | - | - | - | 0606(2 X 0603) | 4 | - | - | - | 0606 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | Through Hole | Surface Mount | 4 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 150 Ohms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | -20 to 65 °C | Tape and Reel | - | 5 % | ±200(ppm/°C) | Touch Encoder | 150(ohm) | - | Resistors | 0.125 (1/8)(W) | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | 5 | Concave | - | - | 3, 5.5 Vdc | Not Required | - | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 1.6(mm) | 0.525 mm | 1.6 mm | 1.6 mm | 0.53(mm) | ||
![]() 745C101332JP CTS | In Stock | - | - | - | 2512 | 10 | - | - | - | 2512 | 1203 | Molded | BUS | - | - | - | + 125 C | - 55 C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.063 (1/16)(W) | 3.1(mm) | No | 3.3 kOhms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | - | 5 % | ±250(ppm/°C) | Array | 3300(ohm) | - | Resistors | 0.5 (1/2)(W) | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 6.4(mm) | 0.575 mm | 6.4 mm | 3.1 mm | 0.58(mm) | ||
![]() 742C163470JP CTS | In Stock | - | - | - | 2506(8 X 0603) | 16 | - | - | - | 2506 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 47 Ohms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 47(ohm) | - | Resistors | 0.5 (1/2)(W) | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 6.4(mm) | 0.525 mm | 6.4 mm | 1.6 mm | 0.53(mm) | ||
![]() 742C083104JP CTS | 956 |
| - | - | 1206(4 X 0603) | 8 | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 100 kOhms | Not Required(mm) | - | - | 70 TO 125 | - | 5% | - | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 100000(ohm) | - | Resistors | 0.25 (1/4)(W) | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | - | Concave | - | - | - | Not Required | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
Tiny WHSL | In Stock | - | - | Bright Tin | SOGN | - | - | - | Straight | Not Required | NOT REQUIRED | Ceramic | BUS | Brass | 16 | - | - | - | Cable Mount | Surface Mount | 16 | -55C to 125C | SOGN | 0.15(W) | 7.62(mm) | No | - | 1.6(mm) | - | - | 70 TO 125 | Crimp | 2% | - | - | 24 to 20, 24 AWG | - | Tape and Reel | - | - | ±100(ppm/°C) | Network | 100000(ohm) | Receptacle | Resistors | 2.3(W) | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | - | Gull Wing | - | - | - | Not Required | - | - | 15 | - | Resistor Networks & Arrays | No | - | - | - | - | 20.96 mm | - | 11.18(mm) | - | - | - | 1.41(mm) | ||
![]() 744C083181JP CTS | In Stock | - | - | - | 2012(4 X 1206) | - | - | - | - | 2012 | 1206 | Molded | ISOL | - | - | - | - | - | Surface Mount | Surface Mount | 8 | -55C to 125C | SMD | 0.125 (1/8)(W) | 3.2(mm) | No | - | Not Required(mm) | HVQFN | - | 70 TO 125 | - | 5% | Industrial grade | - | - | -40 to 105 °C | Tape and Reel | - | - | ±200(ppm/°C) | Array | 180(ohm) | - | - | 0.5 (1/2)(W) | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | 56 | Concave | Step Up DC-DC Converter with LDO Regulator | 11 | 0.5, 5.5 V | Not Required | - | - | 4 | - | - | - | Industrial | - | - | 2.7 to 5.5 V | - | - | 5.08(mm) | - | - | - | 0.6(mm) |