- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Case Size | Case Size per Element | Case Style | Circuit Designator | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Other Names | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Number of Resistors | Circuit Type | Product Type | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | Axial | 14 | - | - | - | - | - | Lead free / RoHS Compliant | - | + 125 C | - 55 C | - | - | - | - | - | - | 2 W | - | - | 100 Ohms | - | - | - | 100V | 50 V | -55°C ~ 125°C | Tape & Reel (TR) | A | 0.098 Dia x 0.150 L (2.50mm x 3.80mm) | ±5% | 1 (Unlimited) | C0G, NP0 | Surface Mount Resistor Network | - | General Purpose | 470pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 1.6 mm | - | 9.91 mm | 5.59 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | 1 (Unlimited) | C0G, NP0 | - | - | Automotive | 82pF | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | AEC-Q200 | ||
![]() 752105131AP CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | 10 | - | - | - | - | - | Lead free / RoHS Compliant | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.4 W | - | - | 130 Ohms | - | - | - | 200V | 25 V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±5% | 1 (Unlimited) | X7R | Surface Mount Resistor Network | - | Automotive | 1800pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | - | 14.35 mm | - | 0.038 (0.97mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | 1 (Unlimited) | X7R | - | - | Automotive | 1800pF | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | 0.076 (1.94mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±2% | 1 (Unlimited) | C0G, NP0 | - | - | Automotive | 120pF | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 1 (Unlimited) | BP | - | - | General Purpose | 220pF | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5pF | 1 (Unlimited) | C0G, NP0 | - | - | RF, Microwave, High Frequency | 1.7pF | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | High Q, Low Loss | - | - | - | - | - | 0.057 (1.45mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 16 | - | - | - | - | - | Lead free / RoHS Compliant | - | + 125 C | - 55 C | - | - | - | - | - | - | 2.3 W | - | - | 22 kOhms | - | - | - | 50V | 50 V | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | C0G, NP0 | Surface Mount Resistor Network | - | General Purpose | 1500pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 1.6 mm | - | 11.18 mm | 5.59 mm | 0.057 (1.45mm) | - | - | ||
![]() 741C083201JP CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | BX | - | - | General Purpose | 0.012µF | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 16 | - | - | - | - | - | Contains lead / RoHS non-compliant | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 190 Ohms | - | - | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | 1 (Unlimited) | C0G, NP0 | - | - | RF, Microwave, High Frequency | 240pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 28 | Terminator, Dual | Resistor Networks & Arrays | Networks | High Q, Low Loss | - | 1.55 mm | - | 9.9 mm | 3.9 mm | 0.057 (1.45mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | 16 | - | - | - | - | - | Lead free / RoHS Compliant | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.4 W | - | - | 220 Ohms | - | - | - | 25V | 25 V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.1pF | 1 (Unlimited) | C0G, NP0 | Surface Mount Resistor Network | - | RF, Microwave, High Frequency | 5.6pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Bussed | Resistor Networks & Arrays | Networks | High Q, Low Loss | - | - | - | 11.81 mm | - | 0.024 (0.61mm) | - | - | ||
![]() 77083562P CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | 8 | - | - | - | - | - | Lead free / RoHS Compliant | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 5.6 kOhms | - | - | - | 200V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±10% | 1 (Unlimited) | C0G, NP0 | - | - | Automotive | 39pF | Resistors | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | 4 | Isolated | Resistor Networks & Arrays | Networks | - | - | 4.95 mm | - | 20.27 mm | 2.41 mm | 0.038 (0.97mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | 16 | - | - | - | - | - | Contains lead / RoHS non-compliant | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.8 W | - | - | 39 Ohms | - | - | - | 100V | 50 V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±2% | 1 (Unlimited) | C0G, NP0 | Surface Mount Resistor Network | - | RF, Microwave, High Frequency | 10pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | High Q, Low Loss | - | 1.55 mm | - | 9.9 mm | 3.9 mm | 0.024 (0.61mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.183 L x 0.252 W (4.65mm x 6.40mm) | ±10% | 1 (Unlimited) | C0G, NP0 | - | - | Boardflex Sensitive | 180pF | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Soft Termination, High Voltage | - | - | - | - | - | 0.086 (2.18mm) | - | - | ||
![]() 745C102103JP CTS | In Stock | - | - | - | 2512 | 10 | - | 2512 | 1203 | Molded | BUS | Lead free / RoHS Compliant | - | + 125 C | - 55 C | Surface Mount | 10 | -55C to 125C | - | SMD | 0.063 (1/16)(W) | - | 3.2(mm) | No | 10 kOhms | Not Required(mm) | 70 TO 125 | 5% | - | - | - | Tape and Reel | U74D | - | 5 % | 1 (Unlimited) | ±250(ppm/°C) | Array | 10000(ohm) | - | - | Resistors | 0.5 (1/2)(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Concave | - | Not Required | - | - | - | - | - | - | 8 | Bussed | Resistor Networks & Arrays | Arrays | - | 6.4(mm) | 0.575 mm | - | 6.4 mm | 3.1 mm | - | 0.64(mm) | - | ||
![]() 766141473GP CTS | In Stock | - | - | Through Hole | Radial, Can | 14 | - | - | - | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | + 125 C | - 55 C | - | - | - | 565-3373 ELZA350E LL102MK20S ELZA350E LL102MK20S-ND ELZA350ELL102MK20S-ND | - | - | - | - | - | 47 kOhms | - | - | - | 35V | - | -55°C ~ 105°C | Bulk | LZA | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | 100 PPM / C | - | - | Automotive | 1000µF | Resistors | - | - | - | - | - | SMD/SMT | - | - | 0.197 (5.00mm) | Polar | 29 mOhms | 1.134A @ 120Hz | - | 1.89A @ 100kHz | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | 1.55 mm | 0.846 (21.50mm) | 8.65 mm | 3.9 mm | - | - | AEC-Q200 | ||
![]() 767161473GP CTS | In Stock | - | - | Through Hole | Radial, Can | 16 | - | - | - | - | - | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 47 kOhms | - | - | - | 25V | - | -40°C ~ 105°C | Bulk | KZE | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | 100 PPM / C | - | - | General Purpose | 100µF | Resistors | - | - | - | - | - | SMD/SMT | - | - | 0.295 (7.50mm) | Polar | 150 mOhms | 190mA @ 120Hz | - | 380mA @ 100kHz | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | 0.669 (17.00mm) | - | - | - | - | - | ||
![]() 767163472GP CTS | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | 16 | - | Not Required | NOT REQUIRED | Ceramic | ISOL | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | + 125 C | - 55 C | Surface Mount | 16 | -55C to 125C | - | SOGN | 0.3(W) | - | 7.62(mm) | No | 4.7 kOhms | 2.16(mm) | 70 TO 125 | 2% | 75V | - | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +50% | 1 (Unlimited) | ±100(ppm/°C) | Network | 4700(ohm) | General Purpose | 25000µF | Resistors | 2.3(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Gull Wing | - | Not Required | 0.875 (22.22mm) | Polar | - | - | - | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | 11.18(mm) | 6 mm | 4.125 (104.78mm) | 11.18 mm | 1.4 mm | - | 1.4(mm) | - | ||
![]() 740X043184JP CTS | In Stock | - | - | Surface Mount | Radial, Can - SMD | 4 | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | - | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 180 kOhms | - | - | - | 50V | - | -40°C ~ 105°C | Tape & Reel (TR) | MVE | 0.157 Dia (4.00mm) | ±20% | - | 200 PPM / C | - | - | General Purpose | 3.3µF | Resistors | - | - | - | - | - | SMD/SMT | 60.273 Ohm @ 120Hz | - | - | Polar | - | 15mA @ 120Hz | - | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | - | 0.35 mm | 0.205 (5.20mm) | 0.85 mm | 0.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Radial, Can - SMD | 16 | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | - | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | + 125 C | - 55 C | - | - | - | 565-2136-6 | - | - | 1.4 W | - | - | 47 Ohms | - | - | - | 50V | 25 V | -40°C ~ 85°C | Original-Reel® | Alchip™- MVA | 0.492 Dia (12.50mm) | ±20% | - | 100 PPM / C | Surface Mount Resistor Network | - | General Purpose | 470µF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | Polar | - | 740mA @ 120Hz | - | 1.11A @ 100kHz | - | Isolated | Resistor Networks & Arrays | Networks | - | - | - | 0.630 (16.00mm) | 11.81 mm | - | - | - | - |