- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Direction Type | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Peak Pulse Power Dissipation | Protocols Supported | Qualification | Resistor Values | Supplier Package | Tolerance Voltage | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Type | Color | Gender | Capacitance | Subcategory | Technology | Pin Count | Termination Style | Number of Contacts | Housing Color | Lead Spacing | Configuration | Ripple Current | Operating Supply Current | Number of Resistors | Manufacturer Size Code | Circuit Type | Test Current | Product Type | ESR | Speed Grade | ESD Protection | Varistor Voltage | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083513GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 51 kOhms | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083824FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | PO (Polyolefin) | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 820 kOhms | - | - | 50 V | - | -55 to 135 °C | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083393GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 39 kOhms | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083272GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | 10% | - | - | + 125 C | - 55 C | - | - | - | - | 2.7 kOhms | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.022 uF | Resistors | - | - | SMD/SMT | - | - | 5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | 10 mm | 10 x 4 x 13.5 mm | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083824GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 820 kOhms | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | 4 | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083201GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 200 Ohms | - | 10 % | 50 V | - | -55 to 125 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 550 pF | Resistors | Multi-Layer | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | 25.5 V | Arrays | 2.01 mm | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043822GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 8.2 kOhms | - | - | 50 V | 20 to 17, 20 AWG | - | 2 % | 200 PPM / C | Faston Tab Terminal | - | Receptacle | - | Resistors | - | - | SMD/SMT | - | - | 0.65 mm | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043331GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 330 Ohms | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | 0.65 mm | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043624FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 620 kOhms | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 22 uF | Resistors | - | - | SMD/SMT | - | - | 0.65 mm | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | 13.46 mm | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083332GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | 10 Mbps | + 125 C | - 55 C | Surface Mount | - | SO/IECxa014443-4 | - | 3.3 kOhms | HVQFN EP | - | 50 V | - | -30 to 85 °C | 2 % | 200 PPM / C | Transmission Module | - | - | - | Resistors | - | 32 | SMD/SMT | - | - | 0.5 mm | - | - | 4/9/10/40/100 mA | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083220FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | MIL-PRF-55681/11 | 22 Ohms | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.47 uF | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | 4.5 mm | 4.5 x 6.4 x 1.5 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043100FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | - | Uni-Directional | - | + 125 C | - 55 C | Surface Mount | 4000 W | - | - | 10 Ohms | SlimSMA | - | 50 V | - | -55 to 175 °C | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | 2 | SMD/SMT | - | - | 0.65 mm | Single | - | - | 2 | - | Isolated | 1 mA | Resistor Networks & Arrays | - | - | Yes | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083152JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 1.5 kOhms | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083513JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | 5% | - | - | + 125 C | - 55 C | - | - | - | - | 51 kOhms | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.047 uF | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | 1.6 mm | 1.6 x 0.8 x 0.9 mm | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083244GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | PP (Polypropylene) | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 240 kOhms | - | - | 50 V | - | -29 to 80 °C | 2 % | 200 PPM / C | Thermal Transfer Label | White | - | - | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083240GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | 20% | - | - | + 125 C | - 55 C | - | - | - | - | 24 Ohms | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 68 uF | Resistors | - | - | SMD/SMT | - | - | 5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | 1 mOhm | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043223GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 22 kOhms | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | 0.65 mm | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | 4 | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083181FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | 10% | - | - | + 125 C | - 55 C | - | - | - | - | 180 Ohms | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 68 uF | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | 707 mA | - | 4 | D | Isolated | - | Resistor Networks & Arrays | 0.3 mOhm | - | - | - | Arrays | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083510JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Nylon 66 | Straight | - | - | - | + 125 C | - 55 C | - | - | - | - | 51 Ohms | - | - | 50 V | - | - | 5 % | 200 PPM / C | Housing | - | Receptacle | - | Resistors | - | - | SMD/SMT | 2 POS | Natural | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083114GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 110 kOhms | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | 0.5 mm | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm |