- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Dielectric Material | Housing Material | Insert Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Finish Mating | Contact Materials | Contact Sizes | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package | Package Type | Power Rating Per Resistor | Power Total Package | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Resistor Values | RoHS | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Pitch | Technology | Orientation | Shielding | Ingress Protection | Terminal Pitch | Construction | Current Rating | Pitch - Mating | Military Standard | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Contact Finish - Post | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Contact Resistance | Wire Gauge | Row Spacing | Note | Shell Size, MIL | Number of Resistors | Cable Termination | Contact Termination | Circuit Type | Product Type | Includes | Wire Type | Termination Post Length | Pitch - Post | Pin or Socket | Product | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77061152P CTS | In Stock | - | - | - | - | - | SIP | - | 6 | - | - | - | - | - | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | BUS | - | - | - | - | + 125 C | - | - 55 C | Through Hole | 6 | -55C to 125C | - | SIP | 0.15(W) | - | - | 2.5(mm) | - | No | 1.5 kOhms | - | 4.95(mm) | 25 TO 125 | 2% | - | - | - | - | Bulk | 770 | - | 2 % | - | - | - | ±100(ppm/°C) | - | Network | 1500(ohm) | - | - | - | - | - | - | - | - | - | Resistors | 0.8(W) | - | - | Thick Film | - | - | - | 2.54(mm) | Single Line | - | - | Not Required | - | - | - | Pin | - | - | - | Not Required | 2.54 mm | - | - | - | - | - | 5 | - | - | Bussed | Resistor Networks & Arrays | - | - | - | - | - | Networks | - | 15.24(mm) | - | 4.95 mm | - | 15.24 mm | 2.5 mm | - | - | - | 4.95(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 1.6 W | - | - | - | - | 120 Ohms | - | - | - | - | - | - | 50 V | - | - | - | - | 2 % | - | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Networks | - | - | - | 1.55 mm | - | 8.65 mm | 3.9 mm | - | - | - | - | - | - | - | ||
![]() 768143184GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766143102GP CTS | In Stock | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | - | 7 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Networks | - | - | - | 1.55 mm | - | 8.65 mm | 3.9 mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 1.8 W | - | - | - | - | 2 kOhms | - | - | - | - | - | - | 50 V | - | - | 766 | - | 2 % | - | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Networks | - | - | - | 1.55 mm | - | 9.9 mm | 3.9 mm | - | - | - | - | - | - | - | ||
![]() 77083330P CTS | In Stock | - | - | - | - | - | SIP-8 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 33 Ohms | - | - | - | - | - | - | - | - | - | 770 | - | 2 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | 2.54 mm | - | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Networks | - | - | - | 4.95 mm | - | 20.32 mm | 2.5 mm | - | - | - | - | - | - | - | ||
![]() 742C043224JP CTS | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 220 kOhms | - | - | - | - | - | - | - | - | - | 74x | - | 5 % | - | - | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | 0.6 mm | - | 1.6 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() S42X083131FP CTS | In Stock | - | - | - | - | Free Hanging (In-Line) | 1206 (3216 metric) | -- | 8 | Circular | Composite | - | - | Plastic | - | - | - | - | - | - | - | - | - | 22D | -- | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 130 Ohms | - | - | - | - | - | - | 50 V | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, ACT | - | 1 % | Active | -- | - | 200 PPM / C | Plug Housing | For Male Pins | - | 37 | - | - | - | - | - | - | - | Threaded | Resistors | - | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | - | - | Chromate over Cadmium | 15-35 | - | SMD/SMT | - | Olive Drab | - | - | 0.8 mm | - | - | - | Contacts Not Included | D | 4 | - | - | Isolated | Resistor Networks & Arrays | -- | - | - | - | - | Arrays | Coupling Nut | - | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | -- | - | - | ||
![]() S42C043300FP CTS | In Stock | - | - | - | - | Panel Mount | 0606 (1616 metric) | Flange | 4 | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | - | - | - | - | 20 | -- | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | 50 V | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | - | 1 % | Active | -- | - | 200 PPM / C | Receptacle Housing | For Female Sockets | - | 61 | - | - | - | - | - | - | - | Threaded | Resistors | - | Crimp | - | - | C | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 25-61 | - | SMD/SMT | - | Silver | - | - | 0.8 mm | - | - | - | Contacts Not Included | J | 2 | - | - | Isolated | Resistor Networks & Arrays | -- | - | - | - | - | Arrays | -- | - | - | 0.45 mm | - | 1.6 mm | 1.6 mm | - | - | - | - | -- | - | - | ||
![]() 744C083471JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 743C083103JP CTS | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AMP-Latch | - | - | Obsolete | - | - | - | Receptacle | - | - | 14 | - | - | - | Black | - | 2 | - | -- | - | - | Female Socket | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 28 AWG | 0.079 (2.00mm) | - | - | - | IDC | - | - | - | - | Ribbon Cable | - | - | - | - | Feed Through, Polarizing Key | - | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | - | - | ||
![]() RT2404B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MIC (Multi-Interlock) | - | - | Active | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 14-20 AWG | - | - | - | - | - | Crimp | - | - | - | - | - | - | Tab | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 0600 | - | - | Active | - | Solder | - | DIP, DIL - Header | - | - | 10 | - | - | - | Black | - | 1 | - | - | - | - | Forked | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 200.0µin (5.08µm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 38 (2 x 19) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | 501 | - | - | Active | - | Wire Wrap | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 (2.54mm) | - | - | - | - | - | Gold | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 0.410 (10.41mm) | 0.100 (2.54mm) | - | Supports | Closed Frame | - | - | - | - | - | - | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | - | UL94 V-0 | - | - | ||
![]() BM30372P CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 12.1 kOhms | Non-Compliant | - | - | - | - | - | 50 V | - | Tape & Reel | - | - | 2 % | - | - | - | 100 ppm/°C | - | Chip Resistor Arrays | 160 kΩ | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | 8 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | 2.29 mm | 0.525 mm | - | 7.62 mm | 1.6 mm | - | - | - | - | - | No | - | ||
![]() S41C083201FP CTS | In Stock | - | - | - | - | Through Hole | Axial | - | 8 | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -- | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | 160V | 250V | 50 V | -40°C ~ 85°C | Bulk | PHC | 1.142 Dia x 1.811 L (29.00mm x 46.00mm) | ±10% | Active | -- | PC Pins | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 20µF | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 5 mOhms | - | -- | - | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | Low ESR, Low ESL | - | - | 0.35 mm | -- | 2 mm | 1 mm | - | - | - | - | - | - | -- | ||
![]() S42C083220FP CTS | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 22 Ohms | - | - | - | - | - | - | 50 V | - | - | - | - | 1 % | - | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() S42X083304FP CTS | In Stock | - | - | - | - | Panel Mount, Through Hole | 1206 (3216 metric) | Flange | 8 | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | + 125 C | Glenair | - 55 C | - | - | - | Retail Package | - | - | - | Metal | - | Active | - | 300 kOhms | - | - | - | - | - | - | 50 V | -65°C ~ 175°C | - | 806 | - | 1 % | - | - | Solder | 200 PPM / C | Plug, Male Pins | Chip Resistor Arrays | - | - | - | - | - | Olive Drab | - | - | - | Threaded | Resistors | - | - | - | - | D | - | - | - | - | - | - | - | Olive Drab Cadmium | 34-97 | - | SMD/SMT | - | - | - | - | 0.8 mm | - | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | Ground | - | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() S41X083224FP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Glenair | - 55 C | - | - | - | Retail Package | - | - | - | - | - | Active | - | 220 kOhms | - | - | - | - | - | - | 50 V | - | - | * | - | 1 % | - | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | 0.35 mm | - | 2 mm | 1 mm | - | - | - | - | - | - | - |