- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Case Size | Case Size per Element | Case Style | Circuit Designator | Dimensions | For Use With/Related Products | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Product Status | Rad Hardened | Resistor Values | RoHS | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Pitch | Depth | Construction | Resistor Type | Frequency | Military Standard | Termination Style | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Programmable Type | Memory Size | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Resistors | Manufacturer Size Code | Power - Max | Circuit Type | Supplied Contents | Voltage - Zener (Nom) (Vz) | Product Type | Voltage - Load | Resistance Tolerance | Load Current | Product | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083101FP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | PEI-Genesis | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | 100 Ohms | - | - | - | - | - | - | - | - | 50 V | - | - | * | - | 1 % | - | - | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | - | 0.35 mm | - | 2 mm | 1 mm | - | - | ||
![]() S41C083302FP CTS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | - | - | XC17S10 | - | - | - | - | - | - | - | - | - | + 125 C | AMD | - 55 C | - | - | - | Tube | - | - | - | - | Obsolete | - | 3 kOhms | - | - | - | - | - | - | - | - | 50 V | -40°C ~ 85°C | - | - | - | 1 % | - | - | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | - | - | Resistors | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.5 mm | OTP | 100kb | - | - | 4 | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | - | 0.35 mm | - | 2 mm | 1 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | 4 | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | -- | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 133 kOhms | - | - | - | - | - | 63V | 100V | - | 50 V | -55°C ~ 105°C | Tape & Reel (TR) | MKT373 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±10% | Active | -- | PC Pins | 200.0000 ppm/°C | Chip Resistor Arrays | 133 | - | - | - | General Purpose | 0.33µF | Resistors | 0.125 W | - | - | 0.8 mm | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | 2 | - | - | Isolated | - | - | Resistor Networks & Arrays | - | 1 | - | Arrays | Long Life | 1.6 mm | 1.6 | - | - | 0.525 mm | 0.728 (18.50mm) | 1.6 mm | 1.6 mm | - | -- | ||
![]() 743C083681JP CTS | In Stock | - | - | Through Hole | Radial | - | - | Polyester, Metallized | - | - | 2008 | 0805 | Molded | ISOL | - | - | - | -- | - | - | - | - | Surface Mount | 8 | -55C to 125C | - | SMD | 0.1 (1/10)(W) | - | 2(mm) | - | No | - | - | Not Required(mm) | 70 TO 125 | 5% | - | 40V | 63V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | MKT470 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±10% | Active | -- | PC Pins | ±200(ppm/°C) | Array | 680(ohm) | - | - | - | General Purpose | 0.068µF | - | 0.4(W) | Thick Film | - | 1.27(mm) | - | Rectangular | - | - | Not Required | Concave | - | - | - | Not Required | 0.500 (12.70mm) | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Long Life | - | - | 5.08(mm) | - | - | 0.728 (18.50mm) | - | - | 0.6(mm) | -- | ||
![]() S41X043104FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 100 kOhms | - | - | - | - | - | - | - | - | 50 V | - | - | S4x | - | 1 % | - | - | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.65 mm | - | - | - | - | 2 | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | - | 0.35 mm | - | 1 mm | 1 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 742X083683JP CTS | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 68 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | 200 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 4 | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 752101103JP CTS | In Stock | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 1.4 W | - | - | - | 10 kOhms | - | - | - | - | - | - | - | - | 150 V | - | - | 752 | - | 0.1 % | - | - | - | 50 ppm/°C | Surface Mount Resistor Network | 138 Ω | 155 °C | -55 °C | Thin Film | - | - | Resistors | 250 mW | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | Bussed | - | - | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | - | - | 650 µm | - | 14.35 mm | - | - | - | ||
![]() 743C043102JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766163271JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 mm | - | - | 210 mm | - | - | - | ||
![]() 741X083683JP CTS | In Stock | - | - | Surface Mount | DO-219AB | 8 | DO-219AB (SMF) | - | - | - | - | - | - | - | - | - | 3 Ohms | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 68 kOhms | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C-M | - | -- | Active | - | - | 200 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 5µA @ 2V | 1.2V @ 200mA | 4 | - | 800mW | Isolated | - | 6.2V | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | - | 0.4 mm | - | 2 mm | 1 mm | - | - | ||
![]() 743C083331JP CTS | 898989 | - | - | Chassis Mount | Hockey Puck | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 ~ 32VDC | - | - | Bulk | 1 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V ~ 280V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2460B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | Transceiver, FHSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | - | - | Hermetically Sealed | - | - | - | - | - | 0.82µF | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | C (0.01%) | -- | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | -- | - | - | - | - | ||
![]() 745C101203JP CTS | In Stock | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | - | - | - | - | - | 752 | - | 2 % | - | - | - | 200 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Terminator, Single | - | - | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | - | - | 2.41 mm | - | 11.81 mm | 2.03 mm | - | - | ||
![]() 745C101223JP CTS | In Stock | - | - | - | 6431 | 10 | - | - | 10 | - | - | - | Moulded | BUS | 6.4 x 3.1 x 0.575mm | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | 22 kOhms | - | - | - | - | - | - | - | - | - | - | - | 74X | - | ±5% | - | - | - | ±200ppm/°C | - | 22kΩ | - | - | - | - | - | Resistors | 0.063W | - | - | - | 3.1mm | - | Array | - | - | Concave | - | - | - | - | - | - | - | - | - | 8 | - | - | Bussed | - | - | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | - | 0.575mm | - | 6.4mm | 3.1 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 2 W | - | - | - | 180 kOhms | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 2 % | - | - | - | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | Bussed | - | - | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | - | - | 1.6 mm | - | 9.91 mm | 5.59 mm | - | - |