- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | RoHS | Schedule B | SwitchingFrequency | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Termination Style | Number of Outputs | Lead Spacing | ELV | Max Supply Voltage | Output Current | Throw Configuration | Number of Resistors | Circuit Type | Rise Time | Product Type | Max Frequency | Hold Current | Duty Cycle | Product | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770101302P CTS | In Stock | - | - | - | SIP - 10 | 10 | + 125 C | - 55 C | 1.4 W | 3 kOhms | Non-Compliant | - | - | - | - | 770 | 2 % | 100 PPM / C | Resistor Network | - | - | - | - | Resistors | - | SIP | - | 2.54 mm | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | Networks | 4.95 mm | 25.4 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 0 Ohms | Non-Compliant | - | - | 50 V | - | 766 | - | - | Surface Mount Resistor Network | - | - | - | - | Resistors | - | SMD/SMT | - | 1.27 mm | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | Networks | 1.55 mm | 9.9 mm | 3.9 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74x | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | + 125 C | - 55 C | 0.6 W | 470 Ohms | - | - | - | 25 V | - | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | SMD/SMT | - | 0.64 mm | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | Networks | - | 6.22 mm | 2.03 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | + 125 C | - 55 C | 2 W | 190 Ohms | Non-Compliant | - | - | 50 V | - | 768 | - | 100 PPM / C | Surface Mount Resistor Network | - | 85 °C | -40 °C | - | Resistors | - | SMD/SMT | - | 1.27 mm | - | - | - | - | - | Terminator, Dual | - | Resistor Networks & Arrays | - | 150 mA | - | Networks | 1.6 mm | 9.91 mm | 5.59 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 1000 kOhms | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | SMD/SMT | - | 1.27 mm | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | Networks | 1.6 mm | 11.18 mm | 5.59 mm | - | - | ||
![]() 752083681GP CTS | In Stock | - | - | - | - | 8 | + 125 C | - 55 C | 1.2 W | 680 Ohms | Non-Compliant | - | - | 25 V | - | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | SMD/SMT | - | 1.27 mm | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | Networks | - | 11.81 mm | - | - | - | ||
![]() 753181472GP CTS | In Stock | - | - | - | - | 18 | + 125 C | - 55 C | 0.64 W | 4.7 kOhms | - | - | - | 100 V | - | 753 | 0.25 % | 50 ppm/°C | Surface Mount Resistor Network | 556 Ω | 155 °C | -55 °C | Thin Film | Resistors | 125 mW | SMD/SMT | - | 0.64 mm | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | Networks | 650 µm | 6.86 mm | 2.03 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 768 | 0.1 % | 25 ppm/°C | - | 123 Ω | 155 °C | -55 °C | Thin Film | Resistors | 250 mW | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | 650 µm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | + 125 C | - 55 C | 2 W | 100 kOhms | Compliant | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | SMD/SMT | - | 1.27 mm | Non-Compliant | - | - | DPST | - | Isolated | - | Resistor Networks & Arrays | - | - | - | Networks | 1.6 mm | 9.91 mm | 5.59 mm | - | Not Applicable | ||
![]() 741C083200JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 20 Ohms | - | - | - | 25 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | SMD/SMT | - | 0.5 mm | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | Arrays | 0.375 mm | 2 mm | 1 mm | - | - | ||
![]() 744C043224JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 220 Ohms | - | - | - | 50 V | - | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | SMD/SMT | - | 1.27 mm | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | Networks | 1.55 mm | 8.65 mm | 3.9 mm | - | - | ||
![]() 752181563GP CTS | In Stock | - | - | - | - | 18 | + 125 C | - 55 C | 1.5 W | 56 kOhms | - | - | - | 25 V | - | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | Resistors | - | SMD/SMT | - | 1.27 mm | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | Networks | - | 13.08 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 28 | - | - | - | - | Compliant | 8542390000 | 300 kHz | - | Tape & Reel (TR) | 766 | - | - | - | - | 85 °C | -40 °C | - | Resistors | - | - | 1 | - | - | 36 V | 3 kA | - | - | - | 30 ns | Resistor Networks & Arrays | 360 kHz | - | 99 % | - | - | - | - | No | Contains Lead | ||
![]() 752091104JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 0.1 % | 50 ppm/°C | - | 5.36 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | - | - | - | Resistors | - | SIP | - | - | - | - | - | - | - | Terminator, Dual | - | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | - | - | - | Resistors | - | SIP | - | - | - | - | - | - | - | Terminator, Dual | - | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | - | - | ||
![]() 745C101823JP CTS | In Stock | - | - | - | - | 10 | + 125 C | - 55 C | - | 82 kOhms | - | - | - | 50 V | - | 74x | 5 % | 200 PPM / C | - | - | - | - | - | Resistors | - | SMD/SMT | - | 1.27 mm | - | - | - | - | 8 | Bussed | - | Resistor Networks & Arrays | - | - | - | Arrays | 0.6 mm | 6.4 mm | 3.2 mm | - | - |