- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | CoilResistance | Magnet Material | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Depth | Termination Style | Output Voltage | Operating Supply Voltage | Lead Spacing | Interface | Output Current | Number of Resistors | Max Input Voltage | Circuit Type | Product Type | Evaluation Kit | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744C083182JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 744C043151JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S42X083822FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | 8.2 kOhms | - | - | 50 V | - | S4x | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() 743C083510JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Box | - | - | 45.359237 g | 45.7 Ω | - | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 W | - | 19.05 mm | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 28.702 mm | 19.05 mm | ||
![]() 767163202JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 % | 2 | 150 ppm/°C | - | 43 Ω | 155 °C | -55 °C | Thick Film | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.397 mm | 1.27 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 3.3 V | - | SPI | 20 mA | - | 3.3 V | - | - | Yes | - | - | - | 30 mm | 297 mm | 210 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | 100 V | - | Cut Tape | - | - | - | 200 ppm/°C | - | 20 MΩ | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S42X083151FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | Neodymium | + 125 C | - 55 C | 150 Ohms | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | 20mm | 3mm | 3.2 mm | 1.6 mm | ||
![]() S42X083133FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | Neodymium | + 125 C | - 55 C | 13 kOhms | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | 10mm | 3mm | 3.2 mm | 1.6 mm | ||
![]() S42X083560FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | Neodymium | + 125 C | - 55 C | 56 Ohms | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | 5mm | 2mm | 3.2 mm | 1.6 mm | ||
![]() S42C043300JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | + 125 C | - 55 C | 30 Ohms | - | - | 50 V | - | - | 5 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | 3mm | SMD/SMT | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 50mm | 20mm | ||
![]() S42X083224FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | 220 kOhms | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | 12.5mm | SMD/SMT | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 50mm | 20mm | ||
![]() S42C083623JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | Neodymium | + 125 C | - 55 C | 62 kOhms | - | - | 50 V | - | - | 5 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | 20mm | 10mm | 3.2 mm | 1.6 mm | ||
![]() S42C043120FP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 13.5mm | ||
![]() S42C043151GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | Neodymium | + 125 C | - 55 C | 150 Ohms | - | - | 50 V | - | - | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | 3mm | 2mm | 1.6 mm | 1.6 mm | ||
![]() S42C043114FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | Neodymium | + 125 C | - 55 C | 110 kOhms | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | Arrays | - | 6mm | 4mm | 1.6 mm | 1.6 mm |