- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Magnet Material | Magnet Type | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083360GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Neodymium | - | + 125 C | - 55 C | 36 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 10mm | 4.5mm | 3.2 mm | 1.6 mm | ||
![]() S42C083133GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Pot | + 125 C | - 55 C | 13 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 14mm | 3.2 mm | 1.6 mm | ||
![]() S42C083241GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Pot | + 125 C | - 55 C | 240 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 18mm | 3.2 mm | 1.6 mm | ||
![]() S41X043622JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | Neodymium | - | + 125 C | - 55 C | 6.2 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 4mm | 2mm | 1 mm | 1 mm | ||
![]() S41X083204JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Pot | + 125 C | - 55 C | 200 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 7mm | 2 mm | 1 mm | ||
![]() S41X083162JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 1.6 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083621JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Pot | + 125 C | - 55 C | 620 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 8mm | 2 mm | 1 mm | ||
![]() S40X043821JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | + 125 C | - 55 C | 820 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41X083683JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Pot | + 125 C | - 55 C | 68 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 8mm | 2 mm | 1 mm | ||
![]() S41X083682JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | Neodymium | - | + 125 C | - 55 C | 6.8 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 20mm | 7.2mm | 2 mm | 1 mm | ||
![]() S41X083513JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | Neodymium | - | + 125 C | - 55 C | 51 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 4mm | 4mm | 2 mm | 1 mm | ||
![]() S41X083511JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | Neodymium | - | + 125 C | - 55 C | 510 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 32mm | 7.8mm | 2 mm | 1 mm | ||
![]() S41X043911JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | Neodymium | - | + 125 C | - 55 C | 910 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 32mm | 7.8mm | 1 mm | 1 mm | ||
![]() S41X083913JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Pot | + 125 C | - 55 C | 91 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 7mm | 2 mm | 1 mm | ||
![]() S40X043912JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | Neodymium | - | + 125 C | - 55 C | 9.1 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 16mm | 5.2mm | 0.85 mm | 0.6 mm | ||
![]() S41X043160JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | Neodymium | - | + 125 C | - 55 C | 16 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 32mm | 15mm | 1 mm | 1 mm | ||
![]() S40X043513JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | Neodymium | - | + 125 C | - 55 C | 51 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 36mm | 15mm | 0.85 mm | 0.6 mm | ||
![]() S40X043562JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | Neodymium | - | + 125 C | - 55 C | 5.6 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 40mm | 15mm | 0.85 mm | 0.6 mm | ||
![]() S40X043241JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | Neodymium | - | + 125 C | - 55 C | 240 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 32mm | 15mm | 0.85 mm | 0.6 mm | ||
![]() S41C083621GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Pot | + 125 C | - 55 C | 620 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 4.5mm | 2 mm | 1 mm |