- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Lamp Base Type | Maximum Operating Temperature | Minimum Operating Temperature | Rated Speed | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Power Rating | Supply Voltage | Current Rating | Frequency | Termination Style | Lead Spacing | Cable Length | Accessory Type | Number of Resistors | Illumination | Circuit Type | Product Type | Bearing Type | Luminous Flux | Angle of Throw | Light Source | Beam Angle | Product | Input Power | Kit Contents | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X043364GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Bi-Pin | + 125 C | - 55 C | - | 360 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.65 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | Halogen | - | Arrays | - | - | 14V | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083472GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Miniature Bayonet | + 125 C | - 55 C | - | 4.7 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043470GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 47 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.65 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043393GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Miniature Wedge | + 125 C | - 55 C | - | 39 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.65 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | Incandescent | - | Arrays | - | - | 28V | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083823GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | GU5.3 | + 125 C | - 55 C | - | 82 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 20W | 12V | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 46mm | 1 mm | ||
![]() S41X083163FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Medium Screw | + 125 C | - 55 C | - | 16 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 7W | 120V | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 240° | Arrays | - | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083184GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | EBM Pabst DC Compact Speed Controlled Fans | - | + 125 C | - 55 C | - | 180 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.5 mm | - | Thermal Fan Controller | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043100GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Medium Screw | + 125 C | - 55 C | - | 10 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 7W | 120VAC | - | - | SMD/SMT | 0.65 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 240° | Arrays | - | - | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043621JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 620 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 45W | 230VAC | - | - | SMD/SMT | 0.65 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043751JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | - | 750 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 33W | 230VAC | - | - | SMD/SMT | 0.65 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083112FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | - | 1.1 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 30W | 230VAC | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083302FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | 171mm Axial Fans | - | + 125 C | - 55 C | - | 3 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083361JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | - | 360 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 5.25kW | 400VAC | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | Ball Bearing | - | - | - | - | Arrays | - | - | - | IP55 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083104JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | - | 100 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | 50Hz | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | 36W | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083274JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | 5400rpm | 270 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | Sleeve Bearing | - | - | - | - | Arrays | - | - | - | IP20 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083184JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | - | 180 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 4850N Fan, LZ120 Power Lead, PMFA120T Filter | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083911JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | - | 910 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 9956L Fan, LZ120 Power Lead, LZ30K Finger Guard | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083112JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | D3G133 Series Centrifugal Fans | - | + 125 C | - 55 C | - | 1.1 kOhms | 230VAC | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.5 mm | 1.1m | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043751FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - 55 C | 3600rpm | 750 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.65 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | Sleeve Bearing | - | - | - | - | Arrays | - | - | - | IP20 | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083433FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - 55 C | - | 43 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | - | SMD/SMT | 0.5 mm | - | - | 4 | Non Illuminated | Isolated | Resistor Networks & Arrays | - | - | 60° | - | - | Arrays | - | - | - | - | 0.35 mm | 2 mm | 1 mm |