- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Contact Current | Dielectric Strength | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Phase Type | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Supply Voltage | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Response Time | Circuit Type | Product Type | Power Consumption | Contact Configuration | Product | Operating Voltage | Kit Contents | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41C083471GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | 4A | - | - | + 125 C | - 55 C | - | 470 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | 2.6VA | DPDT | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083124GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | 4A | - | - | + 125 C | - 55 C | 3 Phase | 120 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | 3VA | DPDT | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083110GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | easy400/500/600/700/800/MFD-Titan | + 125 C | - 55 C | - | 11 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | Programming and Visualisation Software | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083242GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 2.4 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 240VAC | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | 2.6VA | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083681FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 680 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 16A | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S40X043680JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | 4A | - | - | + 125 C | - 55 C | 3 Phase | 68 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | 3VA | DPDT | Arrays | - | - | - | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41C083561JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 560 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 500mA | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | Eaton EASY-E4-DC-12TC1 Control Relay, Patch Cable and Software License | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083333FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | 4A | - | - | + 125 C | - 55 C | 3 Phase | 33 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | 15VA | DPDT | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S40X043623JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | - | + 125 C | - 55 C | - | 62 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | 3PST-NO | Arrays | 690V | - | - | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41C083202GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 2 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083200GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 20 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 32A | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083131GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 130 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 40A | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083914FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 910 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | 3PST-NO | Arrays | 690VAC | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083560GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | Eaton DILA/DILM/DILMP/DILMF Series Contactors | + 125 C | - 55 C | - | 56 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S40X043152JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | - | + 125 C | - 55 C | - | 1.5 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | SPDT-1NO, SPDT-NC | Arrays | - | - | IP65 | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41C083223FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 22 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 20A | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083221GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 220 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | 3PST-NO | Arrays | 690V | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083102GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 1 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 15A | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083183GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 18 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 100A | SMD/SMT | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083912FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - 55 C | - | 9.1 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.5 mm | Time Delay | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm |