- Product Type
- Subcategory
- Number of Detents
- Mounting Styles
- Product
- Type
- Number of Channels
- Operating Supply Voltage
- Output Type
- Resolution
- Shaft Diameter
- Shaft Type
Attribute column
Manufacturer
CTS Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Category | Colour front ring | Construction type lens | Current - Average Rectified (Io) (per Diode) | Degree of protection (IP), front side | Degree of protection (NEMA) | Detents | Dimensions | Encoder Code | Encoder Reading | Encoder Signal | Factory Pack QuantityFactory Pack Quantity | Index Output | Manufacturer | Material front ring | Maximum Operating Temperature | Minimum Operating Temperature | Motion | Mounting | Mounting Styles | Number of Detents | Operating Supply Voltage (Typ) | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Programmable | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Style | Shaft Type | Type of control element | Usage Level | Voltage, Rating | With front ring | With Switch | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Subcategory | Pitch | Technology | Orientation | Depth | Pin Count | Termination Style | Output Type | Operating Supply Voltage | Number of Channels | Speed | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Mechanical Life | Contact Current Rating | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Resolution | Bushing Thread | Terminal Type | Product Type | Screening Level | Diode Configuration | Encoder Type | Contact Configuration | Product | Standard | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11CEH20F243A CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11CE | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | PCB Mount | 24 Detent | - | - | - | - | - | - | - | - | D / Flatted | - | - | - | - | Push/Pull Switch | - | - | 291 | - | - | - | Incremental | Encoders | 0.1 in | Optical | Straight | - | - | PC Pin | Quadrature | 5 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 24 PPR | - | - | Encoders | - | - | - | - | Optical Encoders | - | - | 6.35 mm | IP50 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | 24 Detent | - | - | - | - | - | - | - | - | D / Flatted | - | - | - | - | Without Switch | - | - | - | - | - | - | Incremental | Encoders | - | Optical | - | - | - | PC Pin | Quadrature | 5 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 24 PPR | - | - | Encoders | - | - | - | - | Optical Encoders | - | - | 6.35 mm | IP50 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Optical Encoder | - | - | - | - | - | Yes | - | - | - | Digital Square Wave | - | Not Indexed | - | - | + 85 C | - 40 C | Rotary | Through Hole | Through Hole | 24 Detent | 5VDC | 85C | -40C | No | No | - | 6.35(mm) | Flat | Flatted End | - | Industrial grade | - | - | Push/Pull Switch | -40 to 85 °C | Tray | 291 | 12 mm x 14 mm x 7 mm | - | Solder Pin | Optical Encoder | Encoders | 0.05 in | Optical | Vertical | - | 6 | PC Pin | Quadrature | 5 VDC | 2 | - | - | - | - | - | - | 1000000 | - | - | - | 6 PPR | - | - | Encoders | Industrial | - | Incremental | - | Optical Encoders | - | - | 6.35mm | IP50 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | 24 Detent | - | - | - | - | - | - | - | - | Knurled | - | - | - | - | Push/Pull Switch | - | Tube | -- | - | Active | - | Incremental | Encoders | - | Mechanical | - | - | - | PC Pin | Quadrature | 5 VDC | 2 Channel | Fast Recovery = 200mA (Io) | Schottky | 100µA @ 200V | - | 1.05V @ 15A | - | - | - | -55°C ~ 150°C | 200V | 24 PPR | - | - | Encoders | - | 1 Pair Common Cathode | - | - | Encoders | - | - | 6 mm | IP40 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Black | Rectangular | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | PCB Mount | 12 Detent | - | - | - | - | - | - | - | - | Flatted | Other | - | - | Yes | Without Switch | - | - | 12CE | - | - | - | Incremental | Encoders | - | Mechanical | - | - | - | PC Pin | Quadrature | 5 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 12 PPR | - | - | Encoders | - | - | - | - | Encoders | - | - | 6 mm | IP40 | - | - | - | ||
![]() 11CEH20F243B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | 24 Detent | - | - | - | - | - | Non-Compliant | - | - | Flatted | - | - | - | - | Without Switch | - | - | - | - | - | - | Incremental | Encoders | - | Mechanical | - | - | - | PC Pin | Quadrature | 5 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 12 PPR | - | - | Encoders | - | - | - | - | Encoders | - | - | 6 mm | IP40 | - | - | - | ||
![]() 11CEY25F243B CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | 24 Detent | - | - | - | - | - | - | - | - | Flatted | - | - | - | - | Push/Pull Switch | - | - | - | - | - | - | Incremental | Encoders | - | Mechanical | - | - | - | PC Pin | Quadrature | 5 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 24 PPR | - | - | Encoders | - | - | - | - | Encoders | - | - | 6 mm | IP40 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | 16 Detent | - | - | - | - | - | - | - | - | Round / Plain | - | - | - | - | Without Switch | - | - | - | - | - | - | Incremental | Encoders | - | Mechanical | - | - | - | Solder Lug | Quadrature | 5 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 2 bit | - | - | Encoders | - | - | - | - | Rotary Encoders | - | - | 6 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | 100 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular DIN Connectors | - | - | - | - | Connectors | DIN | Circular DIN Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 30 C | - | - | PCB Mount | 20 Detent | - | - | - | - | - | - | - | - | Round / Plain | - | - | - | - | Push/Pull Switch | - | - | - | - | - | - | Incremental | Encoders | - | Mechanical | - | - | - | PC Pin | 2 bit Gray Code | 12 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 20 PPR | M7 | - | Encoders | - | - | - | - | Magnetic Encoders | - | - | 6 mm | - | - | - | - | ||
Tiny WHSL | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 30 C | - | - | PCB Mount | 20 Detent | - | - | - | - | - | - | - | - | D / Flatted | - | - | - | - | Without Switch | - | - | - | - | - | - | Incremental | Encoders | - | Mechanical | - | - | - | PC Pin | 2 bit Gray Code | 12 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 20 PPR | M7 | - | Encoders | - | - | - | - | Magnetic Encoders | - | - | 6 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | Panel Mount | 24 Detent | - | - | - | - | - | - | - | - | D / Flatted | - | - | - | - | Push/Pull Switch | - | - | - | 12 mm x 14 mm x 7 mm | - | - | Incremental | Encoders | - | Optical | Straight | - | - | Cable | Quadrature | 5 VDC | 2 Channel | - | - | - | 6 in | - | - | - | - | - | - | 6 PPR | - | - | Encoders | - | - | - | - | Optical Encoders | - | - | 6.35 mm | IP50 | - | - | - | ||
![]() 11CEK25F243A CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | 24 Detent | - | - | - | - | - | - | - | - | Flatted | - | - | - | - | Without Switch | - | - | 11CE | - | - | - | Incremental | Encoders | - | Mechanical | - | - | - | PC Pin | Quadrature | 5 VDC | 2 Channel | - | - | - | - | - | - | - | - | - | - | 24 PPR | - | - | Encoders | - | - | - | - | Encoders | - | - | 6 mm | IP40 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20000 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Yes | 10.6 x 9.8 x 21.2mm | Gray | - | Digital Square Wave | - | Not Indexed | - | - | +70°C | -30°C | - | - | Through Hole | 20 Detent | 12VDC | 70C | -30C | No | No | - | 6(mm) | Flat | D / Flatted | - | - | 12V dc | - | Push/Pull Switch | -30 to 70 °C | Tray | 290 | - | - | - | MINIATURE ENCODER | Encoders | - | Mechanical | - | 9.8mm | - | PC Pin | 2 bit Gray Code | 12 VDC | 2 | - | - | - | - | - | - | 50000 | 10 mA | - | - | 20 PPR | M7 | PC PIN | Encoders | - | - | - | SPST | Magnetic Encoders | - | - | 6 mm | - | 6mm | 21.2mm | 10.6mm | ||
Tiny WHSL | 20000 | - | - | - | - | - | - | Miniature Encoder | - | - | - | - | - | Yes | - | Binary | Incremental | - | - | Not Indexed | - | - | + 100 C | - 25 C | - | Through Hole | Through Hole | 16 Detent | 5VDC | 100C | -25C | No | No | - | 6.35(mm) | Round | Round / Plain | - | - | - | - | Push/Pull Switch | -25 to 100 °C | Bulk | 288 | - | - | - | Miniature Encoder | Encoders | - | Mechanical | - | - | 3 | PC Pin | Quadrature | 5 VDC | 2 | - | - | - | - | - | - | 50000 | - | - | - | 2 bit | 3/8-32 UNEF-2A | PC PIN | Encoders | Extended Industrial | - | - | - | Rotary Encoders | - | - | 6 mm | - | - | - | - |