- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Actuator Style | Base Product Number | Body Orientation | Contact Materials | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Packaging | Series | Number of Positions | Terminal Pitch | Current Rating | Termination Style | Mechanical Life | Switch Type | Contact Form | Current Rating (Max) | Lamp Type | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 204-3S CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-7LPSJRF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | 219 | - | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 210-6MSF CTS | 10000 | - | - | - | Medium | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 210 | 6 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 195-9MSTN CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 195 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-7MSTD CTS | In Stock | - | - | - | Medium | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 210 | 7 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 219-3MSTRF CTS | 3000 | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | 219 | - | - | 100 mA | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 219-9LPSTJR CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | 219 | - | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 206-121LPST CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 206 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218-6LPSTJF CTS | In Stock | - | - | Gold | Flush | Recessed Slide | KJB6T | Straight | Beryllium Copper | Non-Illuminated | + 85 C | ITT Cannon, LLC | - 55 C | Surface Mount | -55C to 85C | Bulk | SPST | 6.05(mm) | Active | No | Tape/Bottom | OFF ON | 1.27(mm) | 6 | 24(V) | 24 VDC | Tube | * | 6 Position | 1.27 mm | 25 mA | J-Bend | 1000 | DIP | SPST | 0.025(A) | - | 8.79(mm) | 2.7(mm) | ||
![]() 209-4LPSF CTS | In Stock | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 209 | 4 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 206-126RA CTS | In Stock | - | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 206RA | 6 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPDT | - | - | - | - | ||
![]() 210-12LPSF CTS | In Stock | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 210 | 12 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 210-5LPSTFD CTS | In Stock | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 210 | 5 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 210-3LPSTFD CTS | In Stock | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 210 | 3 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 193-4MSRN CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 193 | - | - | - | - | - | DIP | - | - | - | - | - | ||
![]() 209-5LPSFD CTS | In Stock | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 209 | 5 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 218-10LPSTF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | 218 | - | - | 25 mA | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 219-4LPSJ CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | 219 | 4 Position | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 219-7MSRF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | 219 | - | - | 100 mA | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 206-4ES CTS | In Stock | - | - | - | Extended | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | 206 | 4 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - |