- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Actuator | Actuator Style | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Arrangement | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Number of Positions | Subcategory | Terminal Pitch | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Operating Temperature Range | Switching Voltage | Current Rating (Max) | Actuator Level | Switching Current | Contact Configuration | Output Code | Lamp Type | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 218-10LPSTRF CTS | 5034 |
| - | Gold | Surface Mount | 4-SMD, No Lead | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | TXC CORPORATION | - 55 C | Surface Mount | PCB Mount | - | Tape & Reel (TR) | - | SPST | - | Active | - | - | SMD | OFF (ON) | - | - | - | - | - | 24 VDC | - | -40°C ~ 85°C | - | 7M | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 10 Position | - | 1.27 mm | 25 mA | 27.12 MHz | ±30ppm | 20 | SMD/SMT | - | 50 Ohms | 10pF | Fundamental | ±30ppm | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() 206-214RAST CTS | In Stock | - | - | Gold | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | DPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | - | - | 4 Position | - | 2.54 mm | 100 mA | - | - | - | Solder Pin | - | - | - | - | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-12LPSTR CTS | In Stock | - | - | Gold | - | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | ON (OFF) | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | - | - | 12 Position | - | 2.54 mm | 100 mA | - | - | - | SMD/SMT | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-3LPST CTS | In Stock | - | - | Gold | - | - | Flush | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | Through Hole | -40C to 85C | - | - | SPST | 8(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | 3 | 20(V) | 50 VDC | - | -40 to 85 °C | Tube | 209 | - | - | 3 Position | - | 2.54 mm | 100 mA | - | - | - | PC Pins | - | - | - | - | - | 2000 | DIP | - | SPST | - | - | - | 0.1(A) | - | - | - | - | - | 9.09(mm) | - | 4.58(mm) | - | ||
![]() 219-6LPSJ CTS | In Stock | - | - | Gold | - | - | - | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 8.51(mm) | - | No | Bottom | SMD | ON (OFF) | ON OFF | - | 2.54(mm) | 6 | 20(V) | 20 VDC | - | -55 to 85 °C | Tube | - | - | - | - | - | - | 100 mA | - | - | 12 | J-Bend | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | 0.1(A) | - | - | - | - | - | 16.71(mm) | - | 5.07(mm) | - | ||
![]() 219-10MSTF CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | 219 | - | - | - | - | - | 100 mA | - | - | 20 | SMD/SMT | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-7MST CTS | In Stock | - | - | Gold | - | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | ON (OFF) | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | - | - | 7 Position | - | 2.54 mm | 100 mA | - | - | - | SMD/SMT | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-124 CTS | 99 | - | - | Gold | Through Hole | - | Slide | Raised Slide | Straight | Copper Alloy | 500V ac | Non-Illuminated | +85°C | - | -55°C | Through Hole | Through Hole | -55C to 85C | - | DIP | SPDT | 9.78(mm) | - | No | No | - | OFF (ON) | OFF ON | - | 2.54(mm) | 4 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | 206 | - | - | 4 | - | 2.54 mm | 100 mA | - | - | - | PC Pins | Standard | - | - | - | - | 10000 | DIP Unsealed | 100 (Non Switching) mA, 50 (Switching) mA | SPDT | - | -55 → +85°C | - | 0.05(A) | - | - | SPDT | - | - | 22.5(mm) | - | 8.49(mm) | - | ||
![]() 220AMA04R CTS | 353 | - | - | Gold | - | - | Flush | Flush Screwdriver | Straight | Beryllium Copper | 250 VAC | Non-Illuminated | + 85 C | - | - 40 C | Surface Mount | Surface Mount | -40C to 85C | - | - | SP4T | 9.5(mm) | - | No | - | DIP | - | N.O./N.C. | 3 x 2 | 2.54(mm) | 4 | 50(V) | 50 VDC | - | -40 to 85 °C | Tape and Reel | - | - | - | 4 Position | Switches | - | 100 mA | - | - | 6 | Gull Wing | - | - | - | - | - | 10000 | - | - | - | Rotary Switches | - | 50VDC | 0.1(A) | Flushed | 100mA | - | BCD | - | 7.2(mm) | - | 3.8(mm) | - | ||
![]() 204-5ST CTS | 884 | - | - | Gold | - | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 10.4(mm) | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 5 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 204 | - | - | 5 Position | - | 2.54 mm | 100 mA | - | - | - | Gull Wing | - | - | - | - | - | 5000 | DIP Sealed | - | SPST | - | - | - | 0.05(A) | - | - | SPST | - | - | 14.88(mm) | - | 10.14(mm) | - | ||
![]() 218-6LPSTJRF CTS | In Stock | - | - | Gold | - | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | - | - | 6 Position | - | 1.27 mm | 100 mA | - | - | 12 | J Form Lead | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-10MSFD CTS | In Stock | - | - | Gold Flash | - | - | Medium | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | - | 10 Position | - | 2.54 mm | 100 mA | - | - | 20 | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-12RAS CTS | In Stock | - | - | Gold | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 206RA | - | - | 12 Position | - | 2.54 mm | 100 mA | - | - | - | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-5LPSTFD CTS | In Stock | - | - | Gold | - | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | - | 5 Position | - | 2.54 mm | 100 mA | - | - | 10 | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221AMA16R CTS | In Stock | - | - | Gold | - | - | Flush | Slotted Shaft | - | Beryllium Copper | 350 VAC | Non-Illuminated | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | 221 | - | - | 16 Position | Switches | - | 100 mA | - | - | 6 | Gull Wing Lead | - | - | - | - | - | 20000 Cycles | - | - | - | Rotary Switches | - | - | - | - | - | - | Hexadecimal | - | - | - | - | - | ||
![]() 218-2LPSTJRF CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | 24 VDC | - | -55 to 85 °C | - | - | - | - | - | - | - | 25 mA | - | - | 4 | J Form Lead | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208-5LPST CTS | In Stock | - | - | Tin | - | - | Flush | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 208 | - | - | 5 Position | - | 2.54 mm | 100 mA | - | - | - | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-10ST CTS | In Stock | - | - | Gold | - | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 10.4(mm) | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 10 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | - | - | 10 Position | - | 2.54 mm | 100 mA | - | - | - | Gull Wing | - | - | - | - | - | 5000 | DIP | - | SPST | - | - | - | 0.05(A) | - | - | - | - | - | 27.58(mm) | - | 10.14(mm) | - | ||
![]() 219-10MSTJR CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | ON (OFF) | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | - | - | 100 mA | - | - | 20 | J Form Lead | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-4LPST CTS | 619 |
| - | Gold | - | - | Flush | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | Through Hole | -40C to 85C | - | - | SPST | 8(mm) | - | No | Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | 4 | 20(V) | 50 VDC | - | -40 to 85 °C | Tube | - | - | - | 4 Position | - | 2.54 mm | 100 mA | - | - | - | PC Pins | - | - | - | - | - | 2000 | DIP Sealed | - | SPST | - | - | - | 0.1(A) | - | - | SPST | - | - | 11.63(mm) | - | 4.58(mm) | - |