- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Applications | Power (Watts) | Subcategory | Terminal Pitch | Current Rating | Base Part Number | Pin Count | Termination Style | Function | Actuator Type | Efficiency | Current - Output (Max) | Number of Bits | Accessory Type | Input Type | Mechanical Life | Voltage - Output | Switch Type | Contact Current Rating | Contact Form | Utilized IC / Part | Supplied Contents | Data Interface | Product Type | Operating Temperature Range | Sampling Rate (Per Second) | Form | Output Connector | Number of A/D Converters | Current Rating (Max) | Primary Attributes | Embedded | Secondary Attributes | Input Range | Power (Typ) @ Conditions | Contact Configuration | Lamp Type | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 219-8LPSTJF CTS | In Stock | - | - | - | - | - | - | - | Phoenix Contact | - | - | 10 | - | Non-Illuminated | Phoenix Contact | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.580660 oz | - | 20 VDC | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | 100 mA | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | ||
![]() 206S0081 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | DT024A (21W) | - | - | - | ITE (Commercial) | 21 W | - | - | - | - | - | - | - | - | Level VI | 3A | - | - | IEC 320-C6 | - | 7V | - | - | - | - | - | - | - | - | - | Desktop | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-123STR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206S0106 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218-4LPSTJRF CTS | In Stock | - | - | Gold | - | Flush | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | 24 VDC | - | -55 to 85 °C | - | -- | Active | - | 4 Position | - | - | - | 1.27 mm | 25 mA | LTC2284 | - | SMD/SMT | - | - | - | - | 14 | - | - | - | - | DIP | - | SPST | LTC2284 | Board(s) | Parallel | - | - | 105M | - | - | 2 | - | - | - | - | 1 ~ 2 Vpp | 540mW @ 105MSPS | - | - | - | - | - | ||
![]() 218-4LPSTJR CTS | In Stock | - | - | Gold | - | Flush | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | ON (OFF) | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | -- | Active | Power Management | 4 Position | - | - | - | 1.27 mm | 100 mA | LTC4011 | - | J Form Lead | Battery Charger | - | - | - | - | - | - | - | - | DIP | - | SPST | LTC4011 | Board(s) | - | - | - | - | - | - | - | - | -- | No | -- | - | - | - | - | - | - | - | ||
![]() 206-212 CTS | In Stock | - | - | Gold | - | Slide | - | - | - | Copper Alloy | - | - | DEMO9S | Non-Illuminated | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | DPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | -- | Obsolete | - | 2 Position | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | Daughter Board | - | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-8MSF CTS | In Stock | - | - | Gold | - | Medium | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | * | Active | - | 8 Position | - | - | - | 2.54 mm | 100 mA | - | 16 | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-8LPST CTS | In Stock | - | - | Gold | - | Flush | Flush Slide | Straight | - | Copper Alloy | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 9.78(mm) | - | No | Tape/Epoxy | - | - | OFF ON | 2.54(mm) | 8 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | - | - | 8 Position | - | - | - | 2.54 mm | 100 mA | - | - | PC Pins | - | - | - | - | - | - | - | 10000 | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | 22.5(mm) | 7.6(mm) | ||
![]() 210-12ESFD CTS | In Stock | - | - | Gold Flash | - | Extended | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | - | 12 Position | - | - | - | 2.54 mm | 100 mA | - | 24 | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-5MST CTS | 10 | - | - | Gold | Surface Mount | Slide | Raised Slide | Straight | - | Beryllium Copper | 500V dc | - | - | Non-Illuminated | - | +85°C | - | -55°C | Surface Mount | Surface Mount | -55C to 85C | - | DIP | SPST | 9.91(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 5 | - | 20(V) | 50 VDC | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | - | - | - | 5 | - | - | - | 2.54 mm | 100 mA | - | - | Gull Wing | - | Slide | - | - | - | - | - | 2000 Cycles | - | DIP Sealed | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | - | - | - | -55 → +85°C | - | - | - | - | 0.1(A) | - | - | - | - | - | SPST | - | - | 14.17(mm) | 4.3(mm) | ||
![]() 206-4E CTS | In Stock | - | - | Gold | - | Extended | - | - | - | Copper Alloy | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | - | - | 4 Position | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-7MSTFD CTS | In Stock | - | - | - | - | Medium | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 210 | - | - | 7 Position | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-9MSTRF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | 100 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-9LPSJF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | 100 mA | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-7LPSTJRF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | 100 mA | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-5MSJ CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | 100 mA | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-3LPSTD CTS | In Stock | - | - | - | - | Flush | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | 3 Position | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-8LPSTFD CTS | In Stock | - | - | - | - | Flush | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | 8 Position | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193-4MSN CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 193 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |