- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194-9MST CTS | In Stock | - | - | - | - | Piano | - | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 194 | 9 Position | 2.54 mm | 50 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 218-6LPSTRF CTS | 10500 | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 6 Position | 1.27 mm | 100 mA | 12 | Gull Wing Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 204-313ST CTS | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | Surface Mount | PCB Mount | - | - | 3PST | - | - | - | - | OFF (ON) | - | - | - | - | - | - | -55 to 85 °C | - | 204 | - | - | - | - | Gull Wing Lead | - | - | DIP | - | 3PST | - | - | - | - | - | - | ||
![]() 210-4MST CTS | In Stock | - | - | Gold Flash | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 4 Position | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-3LPST CTS | 18 | - | - | Gold | - | Flush | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 3 | 20(V) | 50 VDC | - | -55 to 85 °C | Tube | 219 | 3 Position | 2.54 mm | 100 mA | - | Gull Wing | - | 2000 Cycles | DIP | - | SPST | - | - | 0.1(A) | - | 9.09(mm) | 4.05(mm) | ||
![]() 218-8LPSTJ CTS | 1015 | - | - | Gold | Surface Mount | Flush | Recessed Slide | Straight | Beryllium Copper | 350V ac | Non-Illuminated | +85°C | -55°C | Surface Mount | Surface Mount | -55C to 85C | DIP | SPST | 6.05(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 1.27(mm) | 8 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | - | 8 | 1.27 mm | 100 mA | - | J-Bend | Slide | 1000 | DIP Sealed | 100 (Non Switching) mA, 25 (Switching) mA | SPST | - | -55 → +85°C | 0.025(A) | SPST | 11.33(mm) | 2.7(mm) | ||
![]() 219-7MSTR CTS | In Stock | - | - | Gold | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 7 Position | 2.54 mm | 100 mA | - | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-4MST CTS | 9 |
| - | Gold | - | Slide | Raised Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 4 | 20(V) | 50 VDC | - | -55 to 85 °C | Tube | 219 | 4 Position | 2.54 mm | 100 mA | - | Gull Wing | - | 2000 Cycles | DIP Sealed | - | SPST | - | - | 0.1(A) | SPST | 11.63(mm) | 4.3(mm) | ||
![]() 219-3LPSTR CTS | 700 | - | - | Gold | Surface Mount | Flush | Flush Slide | Straight | Beryllium Copper | 500V dc | Non-Illuminated | +85°C | -55°C | Surface Mount | Surface Mount | -55C to 85C | DIP | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 3 | 20(V) | 50 VDC | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tape and Reel | 219 | 3 | 2.54 mm | 100 mA | - | Gull Wing | Slide | 2000 Cycles | DIP Sealed | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | -55 → +85°C | 0.1(A) | SPST | 9.09(mm) | 4.05(mm) | ||
![]() 219-8ESJ CTS | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | 100 mA | 16 | J Form Lead | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 218-4LPST CTS | 20 |
| - | Gold | Surface Mount | Flush | Recessed Slide | Straight | Beryllium Copper | 350V ac | Non-Illuminated | +85°C | -55°C | Surface Mount | Surface Mount | -55C to 85C | DIP | SPST | 8.44(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 1.27(mm) | 4 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | - | 4 | 1.27 mm | 100 mA | - | Gull Wing | Slide | 1000 Cycles | DIP Sealed | 100 (Non Switching) mA, 25 (Switching) mA | SPST | Gull Wing | -55 → +85°C | 0.025(A) | SPST | 6.25(mm) | 2.65(mm) | ||
![]() 209-7LPST CTS | In Stock | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 7 Position | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 206-125 CTS | In Stock | - | - | Gold | - | Slide | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPDT | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 5 Position | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPDT | - | - | - | - | - | - | ||
![]() 219-2LPSTR-F CTS | In Stock | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 219 | 2 Position | 2.54 mm | 100 mA | 4 | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-6MSTRF CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | SMD | OFF (ON) | OFF ON | 2.54(mm) | 6 | 20(V) | 50 VDC | - | -55 to 85 °C | Tape and Reel | - | 6 Position | 2.54 mm | 100 mA | 12 | Gull Wing | - | 2000 Cycles | DIP | - | SPST | - | - | 0.1(A) | - | 16.71(mm) | 4.3(mm) | ||
![]() 206-6RAST CTS | In Stock | - | - | Gold | Through Hole | Slide | Raised Slide | Right Angle | - | 500V ac | Non-Illuminated | +85°C | -55°C | Through Hole | Through Hole | -55C to 85C | DIP | SPST | 13.47(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 6 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | - | 6 | 2.54 mm | 100 mA | - | PC Pins | Standard | 10000 | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | - | -55 → +85°C | 0.05(A) | SPST | 17.42(mm) | 10.16(mm) | ||
![]() 208-7ST CTS | In Stock | - | - | Tin | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | - | Through Hole | -55C to 85C | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | - | OFF ON | 2.54(mm) | 7 | 24(V) | 50 VDC | - | - | Tube | - | 7 Position | 2.54 mm | 100 mA | - | PC Pins | - | 2000 | DIP | - | SPST | - | - | 0.05(A) | - | 19.96(mm) | 8.49(mm) | ||
![]() 218-10LPSR CTS | In Stock | - | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 10 Position | 1.27 mm | 25 mA | - | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 208-2S CTS | 2000 | - | - | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 2 Position | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 209-7MS CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | - | Through Hole | -40C to 85C | - | SPST | 8(mm) | No | Bottom | - | - | ON OFF | 2.54(mm) | 7 | 20(V) | 50 VDC | - | - | Tube | - | 7 Position | 2.54 mm | 100 mA | - | PC Pins | - | 2000 | DIP | - | SPST | - | - | 0.1(A) | - | 19.25(mm) | 4.83(mm) |