- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Core Material | Actuator | Contact Materials | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Pole Throw Configuration | RoHS | Supplier Package | Switch Configuration | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Shielding | Terminal Pitch | Current Rating | Pin Count | Termination Style | Inductance | Switch Type | Contact Form | Lamp Type | Features | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-9ES CTS | In Stock | - | - | - | - | - | Extended | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | Non-Compliant | - | - | 50 VDC | - | - | - | 206 | - | - | - | - | 9 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 210-9MS CTS | In Stock | - | - | - | - | - | Slide | - | Non-Illuminated | - | - | + 85 C | - 40 C | - | PCB Mount | - | Non-Compliant | - | - | 50 VDC | - | - | - | 210 | - | - | - | - | 9 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 195-5MST CTS | In Stock | - | - | - | - | - | Piano | - | Non-Illuminated | - | - | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | 24 VDC | - | - | - | 195 | - | - | - | - | 5 Position | - | - | - | - | - | - | 2.54 mm | 50 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 210-10MST CTS | In Stock | - | - | - | - | - | Slide | - | Non-Illuminated | - | - | + 85 C | - 40 C | - | PCB Mount | - | Non-Compliant | - | - | 50 VDC | - | - | Tape & Reel (TR) | 210 | 0.1 % | 2 | 50 ppm/°C | 1.11 kΩ | 10 Position | 155 °C | -55 °C | Thin Film | - | 630 mW | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | Moisture Resistant | 838.2 µm | 2.032 mm | 1.27 mm | - | ||
![]() 209-6MST CTS | In Stock | - | - | - | Surface Mount | Ferrite | Slide | - | Non-Illuminated | - | - | + 85 C | - 40 C | - | PCB Mount | - | Compliant | - | - | 50 VDC | - | - | Tape & Reel (TR) | 209 | 10 % | - | - | - | 6 Position | - | - | Wirewound | - | - | Unshielded | 2.54 mm | 100 mA | - | Solder Pin | 270 µH | DIP | SPST | - | - | - | 3.2004 mm | 2.4892 mm | AEC-Q200 | ||
![]() 209-8ESFD CTS | In Stock | - | - | Gold | - | - | Extended | Beryllium Copper | Non-Illuminated | Cutler Hammer, Div of Eaton Corp | P3F367TNSP | + 85 C | - 40 C | Through Hole | PCB Mount | SPST | - | DIP | OFF (ON) | 50 VDC | - | -40 to 85 °C | - | 209 | - | - | - | - | 8 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | 16 | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 210-9LPSF CTS | In Stock | - | - | - | - | - | Flush | - | Non-Illuminated | - | - | + 85 C | - 40 C | - | PCB Mount | - | Non-Compliant | - | - | 50 VDC | - | - | - | 210 | - | - | - | - | 9 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 210-7MS CTS | 10002 | - | - | - | - | - | Slide | - | Non-Illuminated | - | - | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | 50 VDC | - | - | - | 210 | - | - | - | - | 7 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 209-10LPSF CTS | In Stock | - | - | - | - | - | Flush | - | Non-Illuminated | - | - | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | 50 VDC | 100 V | - | - | 209 | 0.1 % | - | 25 ppm/°C | 10.7 Ω | 10 Position | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | 650 µm | - | - | - | ||
![]() 210-7LPSFD CTS | In Stock | - | - | - | - | - | Flush | - | Non-Illuminated | - | - | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | 50 VDC | - | - | - | 210 | - | - | - | - | 7 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 219-12ESJ CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | J Form Lead | - | DIP | SPST | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Flush | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | Non-Compliant | - | - | 24 VDC | - | - | - | 218 | - | - | - | - | 10 Position | - | - | - | - | - | - | 1.27 mm | 25 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 219-10LPSRF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | Non-Compliant | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 219-12LPSR CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 219-12LPSTF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 218-2LPSJR CTS | In Stock | - | - | - | - | - | Flush | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | 24 VDC | - | - | - | 218 | - | - | - | - | 2 Position | - | - | - | - | - | - | 1.27 mm | 25 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 206-6E CTS | In Stock | - | - | - | - | - | Extended | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | 50 VDC | - | - | - | 206 | - | - | - | - | 6 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 193-8MSRN CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | 193 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | ||
![]() 219-6LPS CTS | In Stock | - | - | - | - | - | Flush | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | 50 VDC | - | - | - | 219 | - | - | - | - | 6 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | - | - | ||
![]() 219-2MSJF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - 55 C | - | PCB Mount | - | Non-Compliant | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | J Form Lead | - | DIP | SPST | - | - | - | - | - | - |