- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Actuator | Breakdown Voltage / V | Contact Materials | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pole Throw Configuration | Product Status | RoHS | Switch Configuration | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Terminal Pitch | Current Rating | Termination Style | Operating Supply Voltage | Dielectric | Polarity | Number of Channels | Throw Configuration | Switch Type | Clamping Voltage | Contact Form | Max Surge Current | Peak Pulse Power | Relay Type | Load Current | Lamp Type | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 210-9ES CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-8ESFD CTS | In Stock | - | - | - | - | - | Extended | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | Non-Compliant | - | - | 50 VDC | - | - | - | 210 | - | - | - | - | 8 Position | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 209-2MSTFD CTS | In Stock | - | - | - | - | - | Medium | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | 50 VDC | 100 V | - | - | 209 | 0.25 % | - | 50 ppm/°C | 49.9 kΩ | 2 Position | 155 °C | -55 °C | Thin Film | 100 mW | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 219-3MSJRF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 219-3ES CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 219-10LPSJR CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 20 VDC | 150 V | - | - | 219 | 0.5 % | - | 50 ppm/°C | 267 Ω | - | 155 °C | -55 °C | Thin Film | 500 mW | - | 100 mA | J Form Lead | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 219-2MSJR CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 218-4LPSJR CTS | In Stock | - | - | - | - | - | Flush | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 24 VDC | - | - | - | 218 | - | - | - | - | 4 Position | - | - | - | - | 1.27 mm | 25 mA | SMD/SMT | - | X7R | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 209-4ES CTS | In Stock | - | - | - | - | - | Extended | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | - | - | 4 Position | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 219-8MSRF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | Non-Compliant | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 209-10MSTD CTS | In Stock | - | - | - | - | 6 | Medium | 18 V | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | Compliant | - | 18 V | 50 VDC | - | - | Tape & Reel (TR) | 209 | - | SMD/SMT | - | - | 10 Position | 150 °C | -65 °C | - | 19.6 W | 2.54 mm | 100 mA | Solder Pin | 18.9 V | - | Unidirectional | 4 | - | DIP | 27 V | SPST | 700 mA | 19.6 W | - | - | - | 1.1 mm | 3.1 mm | 1.7 mm | Lead Free | ||
![]() 219-2MSTJ CTS | In Stock | - | - | - | Chassis Mount, Panel | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | Compliant | - | - | 20 VDC | - | - | - | 219 | - | Screw | - | - | - | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | SPST | DIP | - | SPST | - | - | Contactor | 50 A | - | - | - | - | - | ||
![]() 219-12MSF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | Non-Compliant | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 219-4MSRF CTS | In Stock | - | - | - | Cable | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | Non-Compliant | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | 4 Position | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 219-6ESJF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 209-7ESFD CTS | In Stock | - | - | - | - | - | Extended | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | - | - | 7 Position | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | ||
![]() 204-4SR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-124STR CTS | In Stock | - | - | Gold | - | - | Slide | - | Copper Alloy | Non-Illuminated | + 85 C | PEI-Genesis | - 55 C | Surface Mount | PCB Mount | Bulk | SPDT | Active | - | OFF (ON) | - | 50 VDC | - | -55 to 85 °C | - | * | - | - | - | - | 4 Position | - | - | - | - | 2.54 mm | 100 mA | Gull Wing Lead | - | - | - | - | - | DIP | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() 206-216RAS CTS | In Stock | - | - | Gold | - | - | Slide | - | - | Non-Illuminated | + 85 C | PEI-Genesis | - 55 C | Through Hole | PCB Mount | Bulk | DPST | Active | - | OFF (ON) | - | 50 VDC | - | -55 to 85 °C | - | * | - | - | - | - | 6 Position | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | ||
![]() 219-8MSTRF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - |