- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Actuator Style | Body Orientation | Contact Materials | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Number of Positions | Terminal Pitch | Current Rating | Pin Count | Termination Style | Mechanical Life | Switch Type | Contact Form | Current Rating (Max) | Lamp Type | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 210-12LPSF CTS | In Stock | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | 12 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 210-5LPSTFD CTS | In Stock | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | 5 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 210-3LPSTFD CTS | In Stock | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | 3 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 193-4MSRN CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 193 | - | - | - | - | - | - | DIP | - | - | - | - | - | ||
![]() 209-5LPSFD CTS | In Stock | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 209 | 5 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 218-10LPSTF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | 218 | - | - | 25 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 219-4LPSJ CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | 4 Position | - | 100 mA | - | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 219-7MSRF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | - | - | 100 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 206-4ES CTS | In Stock | - | - | - | Extended | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 206 | 4 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 218-12LPSTRF CTS | In Stock | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | 218 | 12 Position | 1.27 mm | 25 mA | - | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 209-8MSTFD CTS | In Stock | - | - | - | Medium | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 209 | 8 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 195-6MSTN CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 195 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-8ESJRF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | - | - | 100 mA | - | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 195-2MSTN CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 195 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-9LPSJF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | - | - | 100 mA | - | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 219-7LPSJRF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | - | - | 100 mA | - | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 204-3ST CTS | In Stock | - | - | Gold | Slide | Raised Slide | Straight | Copper Alloy | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | SPST | 10.4(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 3 | 24(V) | 50 VDC | -55 to 85 °C | Tube | - | 3 Position | 2.54 mm | 100 mA | - | Gull Wing | 5000 | DIP | SPST | 0.05(A) | - | 9.8(mm) | 10.14(mm) | ||
![]() 219-8ES CTS | 15000 | - | - | Gold | - | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | SPST | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | -55 to 85 °C | - | - | - | - | 100 mA | 16 | SMD/SMT | 2000 Cycles | DIP | SPST | - | - | - | - | ||
![]() 219-7LPSTRF CTS | In Stock | - | - | Gold | - | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 20 VDC | -55 to 85 °C | - | - | - | - | 100 mA | 14 | SMD/SMT | 2000 Cycles | DIP | SPST | - | - | - | - | ||
![]() 209-6MS CTS | In Stock | - | - | Gold | Slide | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | -40 to 85 °C | - | - | 6 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - |