- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Arrangement | Terminal Pitch (mm) | Termination Method | Tolerance Voltage | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Gender | Capacitance | Subcategory | Pitch | Technology | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Current Rating (Max) | Varistor Voltage | Contact Configuration | Output Code | Lamp Type | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 219-8LPST CTS | 7500 |
| - | Gold | Surface Mount | Flush | Flush Slide | - | Straight | - | Beryllium Copper | 500V dc | Non-Illuminated | +85°C | -55°C | Surface Mount | Surface Mount | -55C to 85C | DIP | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | - | - | 8 | 20(V) | 50 VDC | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | 219 | 8 | - | - | - | - | - | 2.54 mm | 100 mA | - | Gull Wing | Slide | 2000 Cycles | DIP Sealed | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | - | -55 → +85°C | 0.1(A) | - | SPST | - | - | - | - | 21.79(mm) | 4.05(mm) | ||
![]() 209-12LPST CTS | In Stock | - | - | Gold | - | Flush | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | 209 | 12 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-215 CTS | 1000 | - | - | Gold | - | Slide | - | - | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | DPST | - | - | - | - | OFF (ON) | - | - | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 206 | 5 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-10RAST CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | - | Right Angle | - | - | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 13.47(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | - | - | 10 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | 10 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | SPST | - | - | - | 0.05(A) | - | - | - | - | - | - | 27.58(mm) | 10.16(mm) | ||
![]() 219-10LPSTRF CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | 100 mA | 20 | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-312RAST CTS | In Stock | - | - | Gold | - | Slide | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | 3PST | - | - | - | - | OFF (ON) | - | - | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 2 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | 3PST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-122ST CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | - | Straight | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPDT | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | - | - | 2 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | 2 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | SPDT | - | - | - | 0.05(A) | - | - | - | - | - | - | 12.34(mm) | 8.49(mm) | ||
![]() 219-7LPST CTS | In Stock | - | - | Gold | - | Flush | Flush Slide | - | Straight | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | - | - | 7 | 20(V) | 50 VDC | - | -55 to 85 °C | Tube | 219 | 7 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | 2000 Cycles | DIP | - | SPST | - | - | - | 0.1(A) | - | - | - | - | - | - | 19.25(mm) | 4.05(mm) | ||
![]() 220AMC16R CTS | In Stock | - | - | Gold | - | Shaft | Shaft | - | - | - | Beryllium Copper | 250 VAC | Non-Illuminated | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | SP16T | - | - | - | DIP | - | - | 3 x 2 | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 16 Position | - | - | Switches | - | - | - | 100 mA | 6 | Solder Pad | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Hexadecimal | - | - | - | - | - | ||
![]() 206-211 CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | - | Straight | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | DPST | 9.78(mm) | No | No | - | OFF (ON) | OFF ON | - | 2.54(mm) | - | - | 1 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | 1 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | DPST | - | - | - | 0.05(A) | - | - | - | - | - | - | 7.26(mm) | 8.49(mm) | ||
![]() 195-2MS CTS | In Stock | - | - | Tin | - | Piano | Piano | - | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | -40 to 85 °C | - | - | 2 Position | - | - | - | - | - | 2.54 mm | 50 mA | - | Solder Pin | - | 2000 Cycles | DIP | - | SPST | PC Pins | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-123ST CTS | In Stock | - | - | Gold | - | Slide | - | - | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPDT | - | - | - | - | OFF (ON) | - | - | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 3 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-9LPS CTS | In Stock | - | - | Gold | - | Flush | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 9 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-6S CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | - | Straight | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 9.78(mm) | No | Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | - | - | 6 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | 6 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | SPST | - | - | - | 0.05(A) | - | - | - | - | - | - | 17.42(mm) | 8.49(mm) | ||
![]() 195-3MSN CTS | In Stock | - | - | Tin | - | - | Piano | - | - | - | - | - | - | - | - | Through Hole | - | - | - | SPST | - | - | - | DIP | ON (OFF) | - | - | - | - | 10 % | - | - | - | - | -55 to 125 °C | - | - | - | - | 0.0019 pF | - | - | Multi-Layer | - | - | 6 | - | - | 2000 Cycles | - | - | - | PC Pins | - | - | - | 41 V | - | - | - | 3.2 mm | - | - | - | ||
![]() 219-2MSTR CTS | 918 |
| - | Gold | - | Slide | Raised Slide | - | Straight | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | - | - | 2 | 20(V) | 50 VDC | - | -55 to 85 °C | Tape and Reel | 219 | 2 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | 2000 Cycles | DIP Sealed | - | SPST | - | - | - | 0.1(A) | - | SPST | - | - | - | - | 6.55(mm) | 4.3(mm) | ||
![]() 220ADC16 CTS | In Stock | - | - | Gold | Through Hole | Shaft | Shaft | - | Straight | - | Beryllium Copper | 250V ac | Non-Illuminated | +85°C | -40°C | Through Hole | Through Hole | -40C to 85C | DIP | SP16T | 7.77(mm) | No | - | DIP | - | N.O./N.C. | 3 x 2 | 2.54(mm) | - | - | 16 | 50(V) | 50 VDC | 50V dc | -40 to 85 °C | Tube | - | 16 | - | - | Switches | - | - | - | 100 mA | 6 | PC Pins | Knurled Slotted Shaft | 10000 | - | 100 mA | - | - | Rotary Switches | -40 → +85°C | 0.1(A) | - | - | Hexadecimal | - | - | - | 7.2(mm) | 8.15(mm) | ||
![]() 219-5LPSTJRF CTS | In Stock | - | - | Gold | - | - | - | Thermoplastic | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | OFF (ON) | - | - | - | Solder | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | Receptacle | - | - | 2.0000 mm | - | - | 100 mA | - | J Form Lead | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | 162.52 mm | - | - | - | ||
![]() 219-4MSJ CTS | In Stock | - | - | Gold | - | - | - | - | - | 10% | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | 4 Position | - | 0.01 uF | - | - | - | - | 100 mA | 8 | J Form Lead | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | 1.6 mm | 0.85 mm | - | - | ||
![]() 206-3LPST CTS | In Stock | - | - | Gold | - | Flush | Flush Slide | - | Straight | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | - | - | 3 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | 3 Position | - | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | SPST | - | - | - | 0.05(A) | - | - | - | - | - | - | 9.8(mm) | 7.6(mm) |