- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Actuator | Actuator Style | Base Product Number | Body Orientation | Capacitance Tolerance | Contact Materials | Dielectric Strength | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Other Names | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Arrangement | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Pitch | Terminal Pitch | Current Rating | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Current Rating (Max) | Output Code | Lamp Type | Features | Product Length | Product Width | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-121S CTS | In Stock | - | - | Gold | - | - | - | - | Slide | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | SPDT | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218-2LPSJRF CTS | In Stock | - | - | Gold | - | - | - | - | Flush | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 24 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | 1.27 mm | 25 mA | 4 | SMD/SMT | - | - | - | - | - | - | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-12LPSD CTS | In Stock | - | - | Gold | - | - | - | - | Flush | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | - | DIP | ON (OFF) | - | - | - | - | - | - | 50 VDC | -40 to 85 °C | - | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | 24 | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-8SR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194-7MS CTS | In Stock | - | - | Gold | - | - | - | - | Piano | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | -20 to 70 °C | - | - | - | - | - | - | - | - | 7 Position | - | - | - | - | - | 2.5400 | 2.54 mm | 50 mA | 6 | Solder Pin | - | - | - | - | - | - | - | - | 7000 Cycles | DIP | SPST | PC Pins | - | - | - | - | - | 5 | 3.2 mm | - | - | - | - | - | ||
![]() 206-216 CTS | In Stock | - | - | Gold | - | - | - | - | Slide | - | - | - | 5% | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | DPST | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | 6 Position | - | - | - | 18 pF | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | DPST | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.94 mm | - | - | - | - | - | ||
![]() 195-4MS CTS | In Stock | - | - | Tin | - | - | - | - | Piano | Piano | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | MIL-PRF-55681 | - | - | - | OFF (ON) | - | - | - | - | - | - | 24 VDC | -40 to 85 °C | - | - | - | - | - | - | - | - | 4 Position | - | - | - | 100 pF | - | - | 2.54 mm | 50 mA | - | Solder Pin | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | SPST | PC Pins | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | - | - | - | - | - | ||
![]() 194-12MST CTS | In Stock | - | - | Gold | - | - | - | - | Piano | Piano | - | Straight | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | Through Hole | -40C to 85C | - | - | SPST | 10.92(mm) | - | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 12 | - | 24(V) | 24 VDC | -40 to 85 °C | Tube | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | 2.54 mm | 50 mA | - | PC Pins | - | - | - | - | - | - | - | - | 7000 Cycles | DIP | SPST | PC Pins | - | 0.05(A) | - | - | - | - | - | 32.66(mm) | - | - | 7.9(mm) | - | ||
![]() 193002MSR CTS | In Stock | - | - | Gold | - | - | - | - | - | Piano | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | SPST | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-12ST CTS | In Stock | - | - | Gold | - | 0603 (1608 Metric) | 0603 | - | Slide | - | RN73R1J | - | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | KOA Speer Electronics, Inc. | - 55 C | Surface Mount | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SPST | - | Active | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | 2 | ±25ppm/°C | 97.6 kOhms | 12 Position | Thin Film | - | 0.1W, 1/10W | - | - | - | 2.54 mm | 100 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | DIP | SPST | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() 218-12LPSTF CTS | In Stock | - | - | Gold | - | - | - | - | Flush | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 24 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | 1.27 mm | 25 mA | 24 | SMD/SMT | - | - | - | - | - | - | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-10LPSTR CTS | In Stock | - | - | Gold | - | - | - | - | Flush | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | 50 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2194MSTJ CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | 20 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193-6MS CTS | In Stock | - | - | Gold | - | - | - | - | Piano | Piano | - | Straight | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Surface Mount | Surface Mount | -40C to 85C | - | - | SPST | 11.23(mm) | - | - | No | Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 6 | - | 24(V) | 50 VDC | -40 to 85 °C | Tube | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | - | - | - | - | - | - | 7000 | DIP | SPST | - | - | 0.05(A) | - | - | - | - | - | 17.42(mm) | - | - | 9.12(mm) | - | ||
![]() 195-3MST CTS | In Stock | - | - | Tin | - | - | - | - | Piano | Piano | - | Straight | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | Through Hole | -40C to 85C | - | - | SPST | 10.92(mm) | - | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 3 | - | 24(V) | 24 VDC | -40 to 85 °C | Tube | - | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | 2.54 mm | 50 mA | - | PC Pins | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | SPST | PC Pins | - | 0.05(A) | - | - | - | - | - | 9.8(mm) | - | - | 7.9(mm) | - | ||
![]() 210-4MSFD CTS | In Stock | - | - | Gold Flash | - | - | - | - | Medium | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | - | DIP | OFF (ON) | - | - | - | - | - | - | 50 VDC | -40 to 85 °C | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | 8 | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-5MSD CTS | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Medium | - | - | - | - | - | - | Non-Illuminated | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | 6.3V | - | 50 VDC | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZF | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | - | - | - | 5 Position | - | General Purpose | - | 220µF | - | - | 2.54 mm | 100 mA | 10 | Solder Pin | - | - | - | Polar | 1 Ohms | 115mA @ 120Hz | - | 230mA @ 100kHz | - | DIP | SPST | - | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 220ADB10 CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | - | Shaft | Shaft | - | - | - | Beryllium Copper | 250 VAC | Non-Illuminated | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | + 85 C | - | - 40 C | Through Hole | Through Hole | - | 565-3403 EGPA500ELL182MM30S-ND | - | - | - | - | - | - | - | DIP | - | - | 3 x 2 | - | - | 50V | - | 50 VDC | -40°C ~ 125°C | Bulk | GPA | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | - | - | - | 10 Position | - | Automotive | - | 1800µF | Switches | - | - | 100 mA | 6 | Solder Pin | 26 mOhm @ 100kHz | - | 0.295 (7.50mm) | Polar | - | 1.884A @ 120Hz | - | 3.14A @ 100kHz | - | - | - | - | Rotary Switches | - | BCD | - | - | - | - | - | 1.240 (31.50mm) | - | - | AEC-Q200 | ||
![]() 219-8LPSTJRF CTS | In Stock | - | - | Gold | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | B43504H2687M 7 B43504H2687M0007 | - | SPST | - | - | - | - | - | SMD | OFF (ON) | - | - | - | - | 200V | - | 20 VDC | -40°C ~ 105°C | Bulk | B43504 | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 680µF | - | - | - | 100 mA | 16 | J Form Lead | 190 mOhm @ 100Hz | - | 0.394 (10.00mm) | Polar | 230 mOhms | 1.86A @ 100Hz | - | - | 2000 Cycles | DIP | SPST | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | ||
![]() 206-212ST CTS | In Stock | - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Slide | - | - | - | - | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | 50 VDC | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±5% | 1 (Unlimited) | - | C0G, NP0 | - | 2 Position | - | Automotive | - | 22pF | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | DIP | DPST | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | AEC-Q200 |