- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Contact Materials | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Connector Type | Number of Positions | Color | Fastening Type | Contact Type | Pitch | Terminal Pitch | Current Rating | Pin Count | Termination Style | Row Spacing | Note | Mechanical Life | Switch Type | Contact Termination | Contact Form | Terminal Type | Current Rating (Max) | Lamp Type | Features | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 209-6MS CTS | In Stock | - | - | Gold | - | Slide | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | -40 to 85 °C | - | - | - | - | 6 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-9MSJR CTS | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | SMD | - | - | - | - | - | 20 VDC | -55 to 85 °C | - | 219 | - | - | - | - | - | - | - | - | 100 mA | 18 | J Form Lead | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 210-4LPST CTS | In Stock | - | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | - | - | 4 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 210-5LPSTD CTS | In Stock | - | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | - | - | 5 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 210-7LPSD CTS | In Stock | - | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | - | - | 7 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 209-7LPSTD CTS | In Stock | - | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 209 | - | - | 7 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 195-7MSN CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218-12LPSF CTS | In Stock | - | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | 218 | - | - | 12 Position | - | - | - | - | 1.27 mm | 25 mA | - | SMD/SMT | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-4LPSF CTS | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | - | - | 4 Position | - | - | - | - | - | 100 mA | - | Gull Wing Lead | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 210-10MSTF CTS | In Stock | - | - | - | - | Medium | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | - | - | 10 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-5LPSJR CTS | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | 100 mA | 10 | J Form Lead | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-2ESR CTS | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | SMD | - | - | - | - | - | 20 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | 100 mA | 4 | SMD/SMT | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 204-4LPSTR CTS | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | - | - | Glenair | - | Surface Mount | - | - | Retail Package | SPST | - | Active | - | - | - | OFF (ON) | - | - | - | - | - | -55 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-8LPSTJR CTS | In Stock | - | - | Gold | - | - | Flush Slide | Straight | Beryllium Copper | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 8.51(mm) | - | No | Tape/Bottom | SMD | ON (OFF) | ON OFF | 2.54(mm) | 8 | 20(V) | 20 VDC | -55 to 85 °C | Tape and Reel | - | - | - | - | - | - | - | - | - | 100 mA | 16 | J-Bend | - | - | 2000 Cycles | DIP | - | SPST | - | 0.1(A) | - | - | 21.79(mm) | 5.07(mm) | ||
![]() 210-5MSTF CTS | In Stock | - | - | Gold Flash | - | Medium | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | DIP | - | - | - | - | - | 50 VDC | -40 to 85 °C | - | 210 | - | - | 5 Position | - | - | - | - | 2.54 mm | 100 mA | 10 | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 218-2LPS CTS | In Stock | - | - | Gold | - | Flush | - | - | Beryllium Copper | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | SMD | ON (OFF) | - | - | - | - | 50 VDC | -55 to 85 °C | - | - | - | - | 2 Position | - | - | - | - | 1.27 mm | 100 mA | 4 | Gull Wing Lead | - | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-5MSTR CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | Beryllium Copper | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 5 | 20(V) | 50 VDC | -55 to 85 °C | Tape and Reel | 219 | - | - | 5 Position | - | - | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | 2000 Cycles | DIP | - | SPST | - | 0.1(A) | - | - | 14.17(mm) | 4.3(mm) | ||
![]() 218-6LPSTJR CTS | In Stock | - | - | - | - | Flush | Recessed Slide | - | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | 6 | - | - | - | - | 1.27 mm | 25 mA | - | SMD/SMT | - | - | - | DIP | - | SPST | J-Bend | - | - | - | - | - | ||
![]() 206-9RAST CTS | In Stock | - | - | Gold | Free Hanging (In-Line) | Slide | Raised Slide | Right Angle | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 13.47(mm) | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 9 | 24(V) | 50 VDC | -55 to 85 °C | Bulk | DW05 | Active | Socket | 1 | Ivory | Friction Lock | Female Socket | -- | 2.54 mm | 100 mA | - | PC Pins | -- | Contacts Not Included | 10000 | DIP | Crimp | SPST | - | 0.05(A) | - | -- | 25.04(mm) | 10.16(mm) | ||
![]() 206-125ST CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | Copper Alloy | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPDT | 9.78(mm) | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 5 | 24(V) | 50 VDC | -55 to 85 °C | Tube | - | - | - | 5 Position | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | 10000 | DIP | - | SPDT | - | 0.05(A) | - | - | 27.58(mm) | 8.49(mm) |