- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Actuator Style | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Pole Throw Configuration | Switch Configuration | Voltage Rating DC | Operating Temperature | Number of Positions | Subcategory | Terminal Pitch | Current Rating | Termination Style | Mechanical Life | Switch Type | Contact Form | Product Type | Output Code | Lamp Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-8LPSTP CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Through Hole | - | DIP | SPST | - | - | - | ||
![]() 209-7MSF CTS | In Stock | - | - | - | Medium | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | 50 VDC | - | 7 Position | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | ||
![]() 209-8MSTD CTS | In Stock | - | - | - | Medium | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | 50 VDC | - | 8 Position | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | ||
![]() 208-7S CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 50 VDC | - | 7 Position | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | ||
![]() 206-215ST CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 50 VDC | - | 5 Position | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | DPST | - | - | - | ||
![]() 206-12 CTS | 2000 | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 50 VDC | - | 12 Position | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | ||
![]() 195-3MS CTS | In Stock | - | - | - | Piano | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | 24 VDC | - | 3 Position | - | 2.54 mm | 50 mA | Solder Pin | - | DIP | SPST | - | - | - | ||
![]() 206-3ES CTS | In Stock | - | - | - | Extended | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 50 VDC | - | 3 Position | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | ||
![]() 219-9ESJF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 20 VDC | - | - | - | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | ||
![]() 221AMB16R CTS | In Stock | - | - | - | Shaft | Shaft | - | 350 VAC | Non-Illuminated | + 85 C | - 40 C | - | SMD/SMT | - | - | 50 VDC | - | 16 Position | Switches | - | 100 mA | Gull Wing Lead | - | - | - | Rotary Switches | Hexadecimal | - | ||
![]() 219-6MSTJ CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 50 VDC | - | 6 Position | - | 2.54 mm | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | ||
![]() 219-9MSTR CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 50 VDC | - | 9 Position | - | 2.54 mm | 100 mA | SMD/SMT | - | DIP | SPST | - | - | - | ||
![]() 206-7ES CTS | In Stock | - | - | - | Extended | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 50 VDC | - | 7 Position | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | ||
![]() 218-8LPSF CTS | In Stock | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 24 VDC | - | 8 Position | - | 1.27 mm | 25 mA | SMD/SMT | - | DIP | SPST | - | - | - | ||
![]() 219-9ESJRF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 20 VDC | - | - | - | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 20 VDC | - | 4 Position | - | - | 100 mA | SMD/SMT | - | DIP | SPST | - | - | - | ||
![]() 219-10MSJR CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 20 VDC | - | - | - | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | ||
![]() 219-4LPSTP CTS | 19 |
| - | Gold | Flush | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | SPST | ON (OFF) | 50 VDC | -55 to 85 °C | 4 Position | - | 2.54 mm | 100 mA | SMD/SMT | 2000 Cycles | DIP | SPST | - | - | - | ||
![]() 219-6MSR CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | 20 VDC | - | - | - | - | 100 mA | SMD/SMT | - | DIP | SPST | - | - | - | ||
![]() 210-4LPSFD CTS | In Stock | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | 50 VDC | - | 4 Position | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - |