- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Core Material | Actuator | Brand | Collector-Emitter Saturation Voltage | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Shielding | Terminal Pitch | Current Rating | Termination Style | Inductance | Switch Type | Contact Form | Product Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Lamp Type | Features | Product Category | Height | Length | Width | Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 209-8MST CTS | In Stock | - | - | - | - | - | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | Non-Compliant | - | 50 VDC | - | 209 | - | - | - | - | 8 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-9MS CTS | In Stock | - | - | - | - | - | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | Non-Compliant | - | 50 VDC | - | 210 | - | - | - | - | 9 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-12MST CTS | In Stock | - | - | - | - | - | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | - | - | 50 VDC | - | 210 | - | - | - | - | 12 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-3LPS CTS | In Stock | - | - | - | - | - | Flush | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | - | - | 50 VDC | - | 210 | - | - | - | - | 3 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-9MSD CTS | In Stock | - | - | Through Hole | 16 | - | Medium | - | 2.2 V | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | Compliant | - | 50 VDC | - | 209 | - | - | - | - | 9 Position | 75 °C | -30 °C | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | 25 V | 500 mA | - | - | - | 3.5 mm | 19.25 mm | 6.4 mm | - | - | - | ||
![]() 209-10MSTFD CTS | In Stock | - | - | - | - | - | Medium | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | - | - | 50 VDC | - | 209 | - | - | - | - | 10 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208-5S CTS | In Stock | - | - | - | - | - | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 55 C | PCB Mount | - | - | 50 VDC | - | 208 | - | - | - | - | 5 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-12ESJRF CTS | In Stock | - | - | - | 100 | - | - | - | - | - | Non-Illuminated | - | + 85 C | - 55 C | PCB Mount | Non-Compliant | - | 20 VDC | - | 219 | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | - | - | - | - | 14 mm | 14 mm | 1.4 mm | Contains Lead | - | ||
![]() 206-213 CTS | In Stock | - | - | - | - | - | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 55 C | PCB Mount | - | - | 50 VDC | - | 206 | - | - | - | - | 3 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | DPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195-5MST CTS | In Stock | - | - | - | - | - | Piano | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | - | - | 24 VDC | - | 195 | - | - | - | - | 5 Position | - | - | - | - | - | - | 2.54 mm | 50 mA | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-10MST CTS | In Stock | - | - | - | - | - | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | Non-Compliant | - | 50 VDC | Tape & Reel (TR) | 210 | 0.1 % | 2 | 50 ppm/°C | 1.11 kΩ | 10 Position | 155 °C | -55 °C | Thin Film | - | 630 mW | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | Moisture Resistant | - | 838.2 µm | 2.032 mm | 1.27 mm | - | - | - | ||
![]() 206-216S CTS | In Stock | - | - | - | - | - | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 55 C | PCB Mount | Non-Compliant | - | 50 VDC | - | 206 | - | - | - | - | 6 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | DPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-6MST CTS | In Stock | - | - | Surface Mount | - | Ferrite | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | Compliant | - | 50 VDC | Tape & Reel (TR) | 209 | 10 % | - | - | - | 6 Position | - | - | Wirewound | - | - | Unshielded | 2.54 mm | 100 mA | Solder Pin | 270 µH | DIP | SPST | - | - | - | - | - | - | - | 3.2004 mm | 2.4892 mm | - | - | AEC-Q200 | ||
![]() 209-7MST CTS | In Stock | - | - | - | - | - | Slide | - | - | - | Non-Illuminated | - | + 85 C | - 40 C | PCB Mount | - | - | 50 VDC | - | 209 | - | - | - | - | 7 Position | - | - | - | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218-4LPSJRF CTS | In Stock | - | - | Wire | - | - | Flush | - | - | - | Non-Illuminated | - | + 85 C | - 55 C | PCB Mount | Compliant | - | 50 VDC | - | 218 | - | - | - | - | 4 Position | - | - | - | - | - | - | 1.27 mm | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210B003MS CTS | In Stock | - | - | - | - | - | - | Phoenix Contact | - | 1 | - | Phoenix Contact | - | - | - | - | 1.576746 oz | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | ||
![]() 219003LPST CTS | In Stock | - | - | - | - | - | - | Phoenix Contact | - | 10 | - | Phoenix Contact | - | - | - | - | 0.439866 oz | - | - | EG 45 | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | ||
![]() 209002LPST CTS | In Stock | - | - | - | - | - | - | Phoenix Contact | - | 1 | - | Phoenix Contact | - | - | - | - | 1.536040 oz | - | - | UM-ALU 4 | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | ||
![]() 219002LPST CTS | In Stock | - | - | - | - | - | - | Phoenix Contact | - | 10 | - | Phoenix Contact | - | - | - | - | 0.433341 oz | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | ||
![]() 209007MS CTS | In Stock | - | - | - | - | - | - | Phoenix Contact | - | 10 | - | Phoenix Contact | - | - | - | - | 2.095273 oz | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - |