- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Capacitance Tolerance | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Capacitance | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Lamp Type | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2190-4MST CTS | In Stock | - | - | Gold | - | - | Raised Slide | Straight | - | Beryllium Copper | - | - | - | - | - | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | - | ON OFF | 2.54(mm) | 4 | 20(V) | - | - | - | Tube | - | - | - | - | - | - | Gull Wing | - | 2000 | - | - | - | - | 0.1(A) | - | - | - | - | 11.63(mm) | 4.3(mm) | ||
![]() 219-2LPSTR CTS | 12518 | - | - | Gold | Surface Mount | Flush | Flush Slide | Straight | 10% | Beryllium Copper | 500V dc | Non-Illuminated | +85°C | -55°C | Surface Mount | Surface Mount | -55C to 85C | DIP | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 2 | 20(V) | 50 VDC | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tape and Reel | 219 | 2 | 0.001 uF | 2.54 mm | 100 mA | - | Gull Wing | Slide | 2000 Cycles | DIP Sealed | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | -55 → +85°C | 0.1(A) | SPST | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | 6.55(mm) | 4.05(mm) | ||
![]() 218-10LPST CTS | In Stock | - | - | Gold | - | Flush | Recessed Slide | Straight | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 8.44(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 1.27(mm) | 10 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 218 | 10 Position | - | 1.27 mm | 100 mA | - | Gull Wing | - | 1000 | DIP | - | SPST | - | 0.025(A) | - | - | - | - | 13.87(mm) | 2.65(mm) | ||
![]() 2098MS CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | - | Through Hole | -40C to 85C | - | SPST | 8(mm) | No | Bottom | - | - | ON OFF | 2.54(mm) | 8 | 20(V) | 50 VDC | - | - | Tube | 209 | 8 Position | - | 2.54 mm | 100 mA | - | PC Pins | - | 2000 | DIP | - | SPST | - | 0.1(A) | - | - | - | - | 21.79(mm) | 4.83(mm) | ||
![]() 206-12ST CTS | 16 |
| - | Gold | - | Slide | Raised Slide | Straight | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 12 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | 12 Position | - | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | SPST | - | 0.05(A) | - | - | - | - | 32.66(mm) | 8.49(mm) | ||
![]() 209-9MSTD CTS | In Stock | - | - | Gold | - | Medium | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | DIP | ON (OFF) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 9 Position | - | 2.54 mm | 100 mA | 18 | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 204-3SR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-6MSFD CTS | In Stock | - | - | Gold Flash | - | Medium | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 6 Position | - | 2.54 mm | 100 mA | 12 | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-3MSTR CTS | 1130 | - | - | Gold | - | Slide | Raised Slide | Straight | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 3 | 20(V) | 50 VDC | - | -55 to 85 °C | Tape and Reel | - | 3 Position | - | 2.54 mm | 100 mA | - | Gull Wing | - | 2000 Cycles | DIP Sealed | - | SPST | - | 0.1(A) | SPST | - | - | - | 9.09(mm) | 4.3(mm) | ||
![]() 206-4RA CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Right Angle | - | - | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 13.47(mm) | No | No | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | 4 Position | - | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | SPST | - | 0.05(A) | - | - | - | - | 12.34(mm) | 10.16(mm) | ||
![]() 204-6ST CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 10.4(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 6 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | 6 Position | - | 2.54 mm | 100 mA | - | Gull Wing | - | 5000 | DIP | - | SPST | - | 0.05(A) | - | - | - | - | 17.42(mm) | 10.14(mm) | ||
![]() 219-2MSTF CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | 100 mA | 4 | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-3MST CTS | 186 | - | - | Gold | Surface Mount | - | Raised Slide | Straight | - | Beryllium Copper | 500V dc | - | +85°C | -55°C | Surface Mount | Surface Mount | -55C to 85C | DIP | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 3 | 20(V) | - | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | - | 3 | - | - | - | - | Gull Wing | Slide | 2000 Cycles | DIP Sealed | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | - | -55 → +85°C | 0.1(A) | SPST | - | - | - | 9.09(mm) | 4.3(mm) | ||
![]() 219-8LPSTR CTS | 1100 | - | - | Gold | - | Flush | Flush Slide | Straight | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 8 | 20(V) | 50 VDC | - | -55 to 85 °C | Tape and Reel | 219 | 8 Position | - | 2.54 mm | 100 mA | - | Gull Wing | - | 2000 Cycles | DIP | - | SPST | - | 0.1(A) | - | - | - | - | 21.79(mm) | 4.05(mm) | ||
![]() 204-121LPST CTS | In Stock | - | - | Gold | - | Flush | - | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPDT | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 1 Position | - | 2.54 mm | 100 mA | - | Gull Wing Lead | - | - | DIP | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 204-122LPST CTS | In Stock | - | - | Gold | - | Flush | Flush Slide | Straight | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPDT | 10.4(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 2 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | 2 Position | - | 2.54 mm | 100 mA | - | Gull Wing | - | 5000 | DIP | - | SPDT | - | 0.05(A) | - | - | - | - | 12.34(mm) | 9.25(mm) | ||
![]() 2195LPSTJ CTS | In Stock | - | - | Gold | - | Flush | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 5 Position | - | 2.54 mm | 100 mA | - | J Form Lead | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 208-2ST CTS | In Stock | - | - | Tin | - | Slide | - | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 208 | 2 Position | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 209-4MSTD CTS | In Stock | - | - | Gold | - | Medium | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | DIP | ON (OFF) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 4 Position | - | 2.54 mm | 100 mA | 8 | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-9ES CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | 100 mA | 18 | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - |