- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Base Product Number | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Lamp Type | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 219-4LPSTR-F CTS | In Stock | - | - | Gold | - | Flush | Flush Slide | - | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 9.91(mm) | - | No | Tape/Bottom | SMD | OFF (ON) | OFF ON | 2.54(mm) | 4 | 20(V) | 50 VDC | - | -55 to 85 °C | Tape and Reel | - | 4 Position | 2.54 mm | 100 mA | 8 | Gull Wing | - | 2000 Cycles | DIP | - | SPST | - | 0.1(A) | - | - | 11.63(mm) | 4.05(mm) | ||
![]() 206-211ST CTS | 1118 | - | - | Gold | - | Slide | Raised Slide | - | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | DPST | 9.78(mm) | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 1 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | 1 Position | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP Sealed | - | DPST | - | 0.05(A) | DPST | - | 7.26(mm) | 8.49(mm) | ||
![]() 206-124ST CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | - | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPDT | 9.78(mm) | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | 4 Position | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | SPDT | - | 0.05(A) | - | - | 22.5(mm) | 8.49(mm) | ||
![]() 219-4ESRF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | 219 | 4 Position | - | 100 mA | - | Gull Wing Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 193-4MS CTS | In Stock | - | - | Gold | - | Piano | - | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - | - 40 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 4 Position | 2.54 mm | 100 mA | - | Gull Wing Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 206-12RA CTS | In Stock | - | - | Gold | - | Slide | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 12 Position | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 206-126S CTS | In Stock | - | - | Gold | - | Slide | - | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | SPDT | - | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 206 | 6 Position | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPDT | - | - | - | - | - | - | ||
![]() 218-12LPST CTS | 647 | - | - | Gold | Surface Mount | Flush | Recessed Slide | - | Straight | Beryllium Copper | 350V ac | Non-Illuminated | +85°C | - | -55°C | Surface Mount | Surface Mount | -55C to 85C | - | DIP | SPST | 8.44(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | 1.27(mm) | 12 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | - | 12 | 1.27 mm | 100 mA | - | Gull Wing | Slide | 1000 | DIP Sealed | 100 (Non Switching) mA, 25 (Switching) mA | SPST | -55 → +85°C | 0.025(A) | SPST | - | 16.41(mm) | 2.65(mm) | ||
![]() 219-4MSTR CTS | 5000 | - | - | Gold | - | Slide | Raised Slide | - | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 9.91(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 4 | 20(V) | 50 VDC | - | -55 to 85 °C | Tape and Reel | - | 4 Position | 2.54 mm | 100 mA | - | Gull Wing | - | 2000 Cycles | DIP Sealed | - | SPST | - | 0.1(A) | SPST | - | 11.63(mm) | 4.3(mm) | ||
![]() 208-9LPST CTS | In Stock | - | - | Tin | - | Flush | - | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 9 Position | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 218-8LPSTRF CTS | 6500 |
| - | Gold | - | Flush | Recessed Slide | - | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 8.44(mm) | - | No | Tape/Bottom | - | OFF (ON) | OFF ON | 1.27(mm) | 8 | 24(V) | 50 VDC | - | -55 to 85 °C | Tape and Reel | - | 8 Position | 1.27 mm | 100 mA | - | Gull Wing | - | 1000 | DIP | - | SPST | - | 0.025(A) | - | - | 11.33(mm) | 2.65(mm) | ||
![]() 219-8MSJ CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | 219 | - | - | 100 mA | 16 | J Form Lead | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-6LPSTJRF CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | PEI-Genesis | - 55 C | Surface Mount | PCB Mount | - | Bulk | - | SPST | - | Active | - | - | SMD | OFF (ON) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | * | - | - | 100 mA | 12 | J Form Lead | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-6LPSTRF CTS | In Stock | - | - | Gold | - | - | - | CA06R | - | Beryllium Copper | - | Non-Illuminated | + 85 C | ITT Cannon, LLC | - 55 C | Surface Mount | PCB Mount | - | Bulk | - | SPST | - | Active | - | - | SMD | OFF (ON) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | MIL-DTL-5015, CA | - | - | 100 mA | 12 | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 206-214 CTS | 1000 | - | - | Gold | - | Slide | Raised Slide | - | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | Amphenol Positronic | - 55 C | Through Hole | Through Hole | -55C to 85C | Bulk | - | DPST | 9.78(mm) | Active | No | No | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | * | 4 Position | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | DPST | - | 0.05(A) | - | - | 22.5(mm) | 8.49(mm) | ||
![]() 210-10LPSTD CTS | In Stock | - | - | Gold Flash | - | Flush | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | ON (OFF) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | 210 | 10 Position | 2.54 mm | 100 mA | 20 | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 210-2ESF CTS | In Stock | - | - | Gold Flash | - | Extended | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | 210 | 2 Position | 2.54 mm | 100 mA | 4 | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-2LPSR CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | 219 | - | - | 100 mA | 4 | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-7ESF CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | 100 mA | 14 | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 209-12LPSTF CTS | In Stock | - | - | Gold | - | Flush | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | 209 | 12 Position | 2.54 mm | 100 mA | 24 | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - |