- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Capacitance Tolerance | Contact Materials | Dielectric Strength | Illuminated | Maximum Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Qualification | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Termination Method | Tolerance Voltage | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Terminal Pitch | Resistor Type | Current Rating | Pin Count | Termination Style | Actuator Type | Lead Spacing | Ripple Current | Plating | Manufacturer Size Code | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | ESR | Current Rating (Max) | ESD Protection | Varistor Voltage | Resistance Tolerance | Clamping Current | Contact Configuration | Output Code | Lamp Type | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 218-8LPSTJR CTS | 5000 | - | - | Gold | - | Flush | - | - | - | Beryllium Copper | - | Non-Illuminated | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | SMD | ON (OFF) | - | - | - | - | - | - | 24 VDC | - | -55 to 85 °C | - | - | - | - | - | 8 Position | - | - | - | - | - | - | - | 1.27 mm | - | 25 mA | 16 | SMD/SMT | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208-8RAST CTS | In Stock | - | - | Tin | - | - | Raised Slide | - | - | - | - | Non-Illuminated | - | - | - | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | - | - | -55 to 85 °C | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-5MS CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | Through Hole | - | - | - | SPST | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-10MSTRF CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | 20 | SMD/SMT | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-12LPSTR CTS | In Stock | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 1 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-216ST CTS | In Stock | - | - | Gold | - | Slide | - | - | - | Copper Alloy | - | Non-Illuminated | - | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | DPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | - | - | - | - | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-211SRN CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-1S CTS | 2140 | - | - | Gold | - | Slide | Raised Slide | Straight | - | Copper Alloy | - | Non-Illuminated | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 9.78(mm) | - | No | Epoxy | - | OFF (ON) | OFF ON | Not Required(mm) | - | - | 1 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | 100.0000 ppm/°C | - | 301 kOhm | 1 Position | - | - | - | - | 0.2 W | - | - | 2.54 mm | - | 100 mA | - | PC Pins | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | 1 | - | - | - | - | 1.6 | 0.8 | 3.96(mm) | 8.49(mm) | ||
![]() 195-2MST CTS | In Stock | - | - | Tin | - | Piano | Piano | Straight | - | Copper Alloy | - | Non-Illuminated | - | + 85 C | - 40 C | Through Hole | Through Hole | -40C to 85C | - | SPST | 10.92(mm) | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | - | 10 % | 2 | 24(V) | 24 VDC | - | -55 to 125 °C | Tube | - | - | Surface Mount | - | 2 Position | - | - | 120 pF | - | - | - | Multi-Layer | 2.54 mm | - | 50 mA | - | PC Pins | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | PC Pins | - | - | - | 0.05(A) | Yes | 25.5 V | - | 1 A | - | - | - | 1.6 mm | - | 7.26(mm) | 7.9(mm) | ||
![]() 219-2LPSRF CTS | In Stock | - | - | Gold | - | - | - | Straight | - | Beryllium Copper | - | Non-Illuminated | - | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | Solder | - | - | - | 20 VDC | - | -55 to 85 °C | - | 219 | - | - | - | - | - | Header | - | - | - | 3.9600 mm | - | - | - | 100 mA | 4 | SMD/SMT | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-10ESF CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | AEC-Q200 | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 20 VDC | 100 V | -55 to 85 °C | - | - | ± 25ppm/°C | - | 3.9 kOhm | - | - | - | - | - | 100 mW | - | - | - | Precision | 100 mA | 20 | SMD/SMT | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() 209-10LPS CTS | In Stock | - | - | Gold | - | Flush | - | - | 20% | Beryllium Copper | - | Non-Illuminated | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | 209 | - | - | - | 10 Position | - | - | 4.7 uF | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | - | - | 707 mA | - | D | - | DIP | - | SPST | - | - | - | 0.3 mOhm | - | - | - | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | ||
![]() 219-4LPSRF CTS | In Stock | - | - | Gold | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | Quick Disconnect Terminal | - | 4 Position | - | - | - | - | - | - | - | - | - | 100 mA | 8 | Gull Wing Lead | - | - | - | Tin | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-10LPST CTS | In Stock | - | - | Gold | - | Flush | - | - | - | Copper Alloy | - | Non-Illuminated | - | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | - | -65 to 200 °C | - | - | - | - | - | 10 Position | Red | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193-8MSR CTS | 384 | - | - | Gold | - | Piano | Piano | Straight | - | Copper Alloy | - | Non-Illuminated | 500 MHz | + 85 C | - 40 C | Surface Mount | Surface Mount | -40C to 85C | - | SPST | 11.23(mm) | - | No | Epoxy | SSOP | OFF (ON) | OFF ON | 2.54(mm) | - | - | 8 | 24(V) | 50 VDC | - | -40 to 85 °C | Tape and Reel | - | - | - | - | 8 Position | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | 20 | Gull Wing | - | - | - | - | - | 7000 | DIP Unsealed | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | SPST | - | - | - | - | 22.5(mm) | 9.12(mm) | ||
![]() 218-4LPSTJF CTS | In Stock | - | - | Gold | - | Flush | - | - | - | Beryllium Copper | - | Non-Illuminated | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 24 VDC | - | -55 to 85 °C | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | 1.27 mm | - | 25 mA | 8 | SMD/SMT | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-3MSTD CTS | In Stock | - | - | Gold | - | Medium | - | - | - | Beryllium Copper | - | Non-Illuminated | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | DIP | ON (OFF) | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | 6 | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221AMC16R CTS | In Stock | - | - | - | - | Shaft | Slotted Shaft | - | 10% | - | 350 VAC | Non-Illuminated | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | - | - | 16 Position | - | - | 4.7 uF | Switches | - | - | - | - | - | 100 mA | 6 | Gull Wing Lead | - | - | 224 mA | - | C | 20000 Cycles | - | - | - | - | Rotary Switches | - | 2200 mOhm | - | - | - | - | - | - | Hexadecimal | - | 6 mm | 3.2 mm | - | - | ||
![]() 219-8MSTR CTS | 980 |
| - | Gold | Surface Mount | Slide | Raised Slide | Straight | - | Beryllium Copper | 500V dc | Non-Illuminated | - | +85°C | -55°C | Surface Mount | Surface Mount | -55C to 85C | DIP | SPST | 9.91(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | - | - | 8 | 20(V) | 50 VDC | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tape and Reel | 219 | - | - | - | 8 | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Gull Wing | Slide | - | - | - | - | 2000 Cycles | DIP Sealed | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | - | -55 → +85°C | - | 0.1(A) | - | - | - | - | SPST | - | - | - | - | 21.79(mm) | 4.3(mm) | ||
![]() 209-8LPST CTS | In Stock | - | - | Gold | Through Hole | Flush | Flush Slide | Straight | - | Beryllium Copper | 500V ac | Non-Illuminated | - | +85°C | -40°C | Through Hole | Through Hole | -40C to 85C | DIP | SPST | 8(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | - | - | 8 | 20(V) | 50 VDC | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -40 to 85 °C | Tube | 209 | - | - | - | 8 | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | PC Pins | Slide | - | - | - | - | 2000 | DIP | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | - | -40 → +85°C | - | 0.1(A) | - | - | - | - | SPST | - | - | - | - | 21.79(mm) | 4.58(mm) |