- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Material | Actuator | Actuator Style | Body Orientation | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Number of Positions | Color | Gender | Capacitance | Subcategory | Terminal Pitch | Current Rating | Pin Count | Termination Style | Contact Gender | Dielectric | Lead Spacing | Wire Gauge | Leakage Current | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Mechanical Life | Switch Type | Architecture | Contact Form | Insulation | Terminal Type | Product Type | Stud/Tab Size | Current Rating (Max) | Primary Attributes | Flash Size | Contact Configuration | Product | Lamp Type | Mounting Angle | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 210-3MSD CTS | In Stock | - | - | - | - | - | - | Medium | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | 210 | - | - | - | 3 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-6ESF CTS | In Stock | - | - | - | - | - | - | Extended | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | 210 | - | - | - | 6 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-6LPSF CTS | In Stock | - | - | - | 0805 (2012 metric) | - | - | Flush | - | - | KYOCERA AVX | - | - | 0805 | 2012 | Class 1 | - | 4000 | Non-Illuminated | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000194 oz | - | 100 VDC | - | - | - | - | MouseReel | C0G (NP0) | 0.5 pF | Standard | C0G (NP0) Dielectric | 6 Position | - | - | 4 pF | Capacitors | 2.54 mm | 100 mA | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | 2.01 mm | 1.25 mm | - | ||
![]() 209-3ESF CTS | In Stock | - | - | Tin | - | - | Brass | Extended | - | - | TE Connectivity / AMP | - | - | - | - | - | Brass | 30000 | Non-Illuminated | Not Insulated | TE Connectivity | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.006526 oz | - | 50 VDC | - | 13 AWG | - | - | Reel | 623 | - | - | Open Barrel | 3 Position | - | - | - | Terminals | 2.54 mm | - | - | Crimp | - | - | - | 13 AWG | - | - | - | - | - | - | - | DIP | - | SPST | Not Insulated | - | Terminals | - | - | - | - | - | Splices | - | - | Terminals | - | - | 8 mm | 4.07 mm | - | ||
![]() 219-10MSRF CTS | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | KYOCERA AVX | 390 nF | 390000 pF | 1210 | 3225 | Class 2 | - | 2000 | Non-Illuminated | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.003527 oz | - | 50 VDC | - | - | - | - | MouseReel | MLCC X7R | 20 % | Standard | X7R MLC Capacitors | - | - | - | 0.39 uF | Capacitors | - | 100 mA | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | 3.2 mm | 2.5 mm | - | ||
![]() 206-8STN CTS | In Stock | - | - | Tin | - | - | Brass | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 6000 | Non-Illuminated | - | TE Connectivity | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | FASTON | 0.031888 oz | - | - | - | 10 AWG | 14 AWG | - | Reel | Fastin-Faston | - | - | Receptacle | - | - | Female | - | Terminals | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | Insulated | - | Terminals | 6.35 mm x 0.81 mm | - | - | - | - | Quick Disconnects | - | Straight | Terminals | - | - | 19.56 mm | - | - | ||
![]() 219-12ESJR CTS | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | 10 | Non-Illuminated | - | Cornell Dubilier | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Flatpack | - | - | 60 VDC | - | - | - | - | Bulk | MLS | 20 % | - | - | - | - | - | 3300 uF | Capacitors | - | 100 mA | - | Radial | - | - | 25.4 mm | - | 2 nA | - | - | - | - | - | - | DIP | - | SPST | - | - | Electrolytic Capacitors | - | - | - | - | - | Flat Pack Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 12.7 mm | 76 mm | 44 mm | - | ||
![]() 210-6ES CTS | In Stock | - | - | - | - | - | - | Extended | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 1 | Non-Illuminated | - | TE Connectivity | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | CERTI-CRIMP | - | - | 50 VDC | - | - | - | - | - | 210 | - | - | - | 6 Position | - | - | - | Tools | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | Crimpers | - | - | - | - | - | Crimpers | - | - | Crimpers / Crimping Tools | - | - | - | - | - | ||
![]() 206-6RA CTS | In Stock | - | - | Gold | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | - | - | - | -55 to 85 °C | - | 206RA | - | - | - | 6 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2188LPSTROFF CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | 24 VDC | - | - | - | -55 to 85 °C | - | 218 | - | - | - | - | - | - | - | - | - | 25 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-2MSJRF CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 20 VDC | - | - | - | -55 to 85 °C | - | 219 | - | - | - | - | - | - | - | - | - | 100 mA | 4 | J Form Lead | - | - | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208-8ST CTS | 590 |
| - | Tin | - | - | - | Slide | Raised Slide | Straight | - | - | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | - | -55C to 85C | - | SPST | 9.78(mm) | - | No | - | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 8 | - | - | 24(V) | 50 VDC | - | - | - | -55 to 85 °C | Tube | 208 | - | - | - | 8 Position | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 22.5(mm) | - | - | - | 8.49(mm) | ||
![]() 206-2S CTS | 10 | - | - | Gold | - | - | - | Slide | Raised Slide | Straight | - | - | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | - | -55C to 85C | - | SPST | 9.78(mm) | - | No | - | Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 2 | - | - | 24(V) | 50 VDC | - | - | - | -55 to 85 °C | Tube | 206 | - | - | - | 2 Position | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 7.26(mm) | - | - | - | 8.49(mm) | ||
![]() 209-3MST CTS | In Stock | - | - | Gold | - | - | - | Slide | Raised Slide | Straight | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | Through Hole | Through Hole | - | -40C to 85C | - | SPST | 8(mm) | - | No | - | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 3 | - | - | 20(V) | 50 VDC | - | - | - | -40 to 85 °C | Tube | - | - | - | - | 3 Position | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | 9.09(mm) | - | - | - | 4.83(mm) | ||
![]() 206-9RA CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | SPST | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | - | - | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-6ST CTS | 315 |
| - | Gold | - | - | - | Slide | Raised Slide | Straight | - | - | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | - | -55C to 85C | - | SPST | 9.78(mm) | - | No | - | Tape/Epoxy | - | - | OFF ON | 2.54(mm) | 6 | - | - | 24(V) | 50 VDC | - | - | - | -55 to 85 °C | Tube | - | - | - | - | 6 Position | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | - | - | - | 10000 | DIP Sealed | - | SPST | - | - | - | - | 0.05(A) | - | - | SPST | - | - | - | - | 17.42(mm) | - | - | - | 8.49(mm) | ||
![]() 194-2MSTN CTS | In Stock | - | - | Gold | 1760-BFBGA, FCBGA | 1760-FCBGA (40x40) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | AMD | - | Through Hole | PCB Mount | 692 | - | Tray | SPST | - | Active | - | - | - | DIP | ON (OFF) | - | - | - | - | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | - | Versal™ AI Core | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 450MHz, 1.08GHz | 256KB | Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ | DDR, DMA, PCIe | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 7000 Cycles | DIP | MPU, FPGA | - | - | PC Pins | - | - | - | Versal™ AI Core FPGA, 1.5M Logic Cells | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-211SRN CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-10LPST CTS | In Stock | - | - | Gold | - | - | - | Flush | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | 50 VDC | - | - | - | -55 to 85 °C | - | - | - | - | - | 10 Position | - | - | - | - | 2.54 mm | 100 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-12MSTR CTS | In Stock | - | - | Gold | - | - | - | Slide | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | 50 VDC | - | - | - | -55 to 85 °C | - | 219 | - | - | - | 12 Position | - | - | - | - | 2.54 mm | 100 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |