- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Terminal Pitch | Current Rating | Base Part Number | Pin Count | Termination Style | Function | Actuator Type | Current - Output | Number of Bits | Mechanical Life | Voltage - Output | Switch Type | Contact Current Rating | Contact Form | Frequency - Switching | Utilized IC / Part | Supplied Contents | Data Interface | Terminal Type | Operating Temperature Range | Sampling Rate (Per Second) | Number of A/D Converters | Board Type | Main Purpose | Current Rating (Max) | Primary Attributes | Outputs and Type | Embedded | Regulator Topology | Secondary Attributes | Input Range | Power (Typ) @ Conditions | Contact Configuration | Lamp Type | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 209-8MSTF CTS | In Stock | - | - | Gold | - | Medium | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | 209 | - | - | 8 Position | 2.54 mm | 100 mA | - | 16 | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-7ESJRF CTS | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 20 VDC | - | - | -55 to 85 °C | - | - | - | - | - | - | 100 mA | - | 14 | J Form Lead | - | - | - | - | 2000 Cycles | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-10MS CTS | In Stock | - | - | Gold | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | 209 | - | - | 10 Position | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-126ST CTS | In Stock | - | - | Gold | - | Slide | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPDT | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | - | - | - | 6 Position | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | - | DIP | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-10LPSTF CTS | In Stock | - | - | Gold | - | - | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | SMD | OFF (ON) | OFF ON | 2.54(mm) | 10 | 20(V) | 20 VDC | - | - | -55 to 85 °C | Tube | - | - | - | - | - | 100 mA | - | 20 | Gull Wing | - | - | - | - | 2000 Cycles | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | 26.87(mm) | 4.05(mm) | ||
![]() 219-3LPSTRF CTS | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 20 VDC | - | - | -55 to 85 °C | - | - | - | - | - | - | 100 mA | - | 6 | SMD/SMT | - | - | - | - | 2000 Cycles | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-9ST CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 9 | 24(V) | 50 VDC | - | - | -55 to 85 °C | Tube | 206 | - | - | 9 Position | 2.54 mm | 100 mA | - | - | PC Pins | - | - | - | - | 10000 | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | 25.04(mm) | 8.49(mm) | ||
![]() 219-4MSTRF CTS | 1370 | - | - | Gold | - | Slide | Raised Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | SMD | OFF (ON) | OFF ON | 2.54(mm) | 4 | 20(V) | 50 VDC | - | - | -55 to 85 °C | Tape and Reel | - | - | - | 4 Position | 2.54 mm | 100 mA | - | 8 | Gull Wing | - | - | - | - | 2000 Cycles | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | 11.63(mm) | 4.3(mm) | ||
![]() 210-8ESF CTS | In Stock | - | - | Gold Flash | - | Extended | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | DIP | - | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | - | - | - | 8 Position | 2.54 mm | 100 mA | - | 16 | Solder Pin | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-2MST CTS | 2290 |
| - | Gold | - | Slide | Raised Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 2 | 20(V) | 50 VDC | - | - | -55 to 85 °C | Tube | - | - | - | 2 Position | 2.54 mm | 100 mA | - | - | Gull Wing | - | - | - | - | 2000 Cycles | - | DIP Sealed | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | SPST | - | 6.55(mm) | 4.3(mm) | ||
![]() 210-6MS CTS | 500 | - | - | Gold Flash | - | Slide | Raised Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | Through Hole | -40C to 85C | - | SPST | 8(mm) | No | Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 6 | 20(V) | 50 VDC | 5 V ~ 26 V | - | -40 to 85 °C | Tube | -- | Active | - | 6 Position | 2.54 mm | 100 mA | - | - | PC Pins | - | - | 15A | - | 1000 | 1.2V | DIP | - | SPST | 500kHz | LTC3775 | Board(s) | - | - | - | - | - | Fully Populated | DC/DC, Step Down | 0.1(A) | - | 1, Non-Isolated | - | Buck | - | - | - | - | - | 16.71(mm) | 4.83(mm) | ||
![]() 209-4MS CTS | In Stock | - | - | Gold | Through Hole | Slide | - | - | Beryllium Copper | 500V ac | Non-Illuminated | +85°C | -40°C | Through Hole | PCB Mount | - | DIP | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | 5 V ~ 10 V | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -40 to 85 °C | - | -- | Active | - | 4 | 2.54 mm | 100 mA | - | - | Solder Pin | - | Slide | 1.75A | - | - | 12V | DIP | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | 1MHz | LT3579 | Board(s) | - | - | -40 → +85°C | - | - | Fully Populated | DC/DC, Step Up | - | - | 1, Non-Isolated | - | Boost | - | - | - | SPST | - | - | - | ||
![]() 210-3LPST CTS | In Stock | - | - | Gold Flash | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | -- | Active | - | 3 Position | 2.54 mm | 100 mA | LTC2288 | - | Solder Pin | - | - | - | 10 | - | - | DIP | - | SPST | - | LTC2288 | Board(s) | Parallel | - | - | 65M | 2 | - | - | - | - | - | - | - | - | 1 ~ 2 Vpp | 400mW @ 65MSPS | - | - | - | - | ||
![]() 210-4MS CTS | 47 |
| - | Gold Flash | Through Hole | Slide | Raised Slide | Straight | Beryllium Copper | 500V ac | Non-Illuminated | +85°C | -40°C | Through Hole | Through Hole | -40C to 85C | DIP | SPST | 8(mm) | No | Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 4 | 20(V) | 50 VDC | - | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -40 to 85 °C | Tube | -- | Active | - | 4 | 2.54 mm | 100 mA | LTC2310 | - | PC Pins | - | Slide | - | 14 | 1000 | - | DIP | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | LTC2310-14 | Board(s) | CMOS, Serial | - | -40 → +85°C | 2M | 1 | - | - | 0.1(A) | - | - | - | - | - | 8 Vpp | 35mW @ 2MSPS | SPST | - | 11.63(mm) | 4.83(mm) | ||
![]() 219-12LPST CTS | 60 | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | -- | Active | - | 12 Position | 2.54 mm | 100 mA | LTC2182 | - | SMD/SMT | - | - | - | 16 | 2000 Cycles | - | DIP | - | SPST | - | LTC2182 | Board(s) | Parallel | - | - | 65M | 2 | - | - | - | - | - | - | - | - | 1 ~ 2 Vpp | 304mW @ 65MSPS | - | - | - | - | ||
![]() 210-2MST CTS | In Stock | - | - | Gold Flash | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | -- | Active | Filter | 2 Position | 2.54 mm | 100 mA | LTC1068 | - | Solder Pin | Active - Band Pass, High Pass, Low Pass | - | - | - | - | - | DIP | - | SPST | - | LTC1068-25 | Board(s) | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | - | - | - | - | - | - | ||
![]() 195-8MST CTS | 65 |
| - | Tin | Through Hole | Piano | Piano | Straight | Copper Alloy | 500V ac | Non-Illuminated | +85°C | -40°C | Through Hole | Through Hole | -40C to 85C | DIP | SPST | 10.92(mm) | No | Tape/Epoxy | - | - | OFF ON | 2.54(mm) | 8 | 24(V) | 24 VDC | - | 24 V dc, 50 (Non Switching) V dc | -40 to 85 °C | Tube | -- | Active | Power Management | 8 | 2.54 mm | 50 mA | LTC3331 | - | PC Pins | Energy Harvesting | Piano | - | - | 2000 Cycles | - | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | - | LTC3331 | Board(s) | - | PC Pins | -40 → +85°C | - | - | - | - | 0.05(A) | Battery Backup | - | No | - | -- | - | - | SPST | - | 22.5(mm) | 7.9(mm) | ||
![]() 204-123ST CTS | In Stock | - | - | Gold | - | Slide | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPDT | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | -- | Active | Power Management | 3 Position | 2.54 mm | 100 mA | LT3468 | - | Gull Wing Lead | Capacitor Charger | - | - | - | - | - | DIP | - | SPDT | - | LT3468-2 | Board(s) | - | - | - | - | - | - | - | - | -- | - | No | - | -- | - | - | - | - | - | - | ||
![]() 195-7MST CTS | In Stock | - | - | Tin | - | Piano | Piano | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | -40 to 85 °C | - | 195 | - | - | 7 Position | 2.54 mm | 50 mA | - | - | Solder Pin | - | - | - | - | 2000 Cycles | - | DIP | - | SPST | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-211RAST CTS | In Stock | - | - | Gold | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | DPST | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | 206RA | - | - | 1 Position | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |