- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount Land Size | Actuator | Actuator Style | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Other Names | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Positions | Applications | Capacitance | Subcategory | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Switching Voltage | Current Rating (Max) | Actuator Level | Switching Current | Contact Configuration | Output Code | Lamp Type | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-3ST CTS | In Stock | - | - | Gold | - | - | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 3 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | - | - | - | 3 Position | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | 9.8(mm) | - | 8.49(mm) | - | ||
![]() 209-5MST CTS | In Stock | - | - | Gold | - | - | - | Slide | Raised Slide | Straight | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - 40 C | Through Hole | Through Hole | -40C to 85C | - | - | SPST | 8(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 5 | - | 20(V) | 50 VDC | - | -40 to 85 °C | Tube | 209 | - | - | - | 5 Position | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | - | - | - | - | 0.1(A) | - | - | - | - | - | 14.17(mm) | - | 4.83(mm) | - | ||
![]() 194-2MST CTS | In Stock | - | - | Gold | Through Hole | - | - | Piano | Piano | Straight | Copper Alloy | 500V ac | Non-Illuminated | - | - | +85°C | -40°C | Through Hole | Through Hole | -40C to 85C | - | DIP | SPST | 10.92(mm) | No | Tape/Epoxy | - | - | OFF ON | 2.54(mm) | 2 | - | 24(V) | 24 VDC | 24 V dc, 50 (Non Switching) V dc | -40 to 85 °C | Tube | - | - | - | - | 2 | - | - | - | 2.54 mm | 50 mA | - | PC Pins | Piano | - | - | - | - | - | - | 7000 Cycles | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | PC Pins | - | -40 → +85°C | - | 0.05(A) | - | - | SPST | - | - | 7.26(mm) | - | 7.9(mm) | - | ||
![]() 194-10MST CTS | In Stock | - | - | Gold | - | - | - | Piano | Piano | Straight | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - 40 C | Through Hole | Through Hole | -40C to 85C | - | - | SPST | 10.92(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 10 | - | 24(V) | 24 VDC | - | -40 to 85 °C | Tube | - | - | - | - | 10 Position | - | - | - | 2.54 mm | 50 mA | - | PC Pins | - | - | - | - | - | - | - | 7000 Cycles | DIP | - | SPST | PC Pins | - | - | - | 0.05(A) | - | - | - | - | - | 27.58(mm) | - | 7.9(mm) | - | ||
![]() 209-4MST CTS | In Stock | - | - | Gold | - | - | - | Slide | Raised Slide | Straight | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - 40 C | Through Hole | Through Hole | -40C to 85C | - | - | SPST | 8(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 4 | - | 20(V) | 50 VDC | - | -40 to 85 °C | Tube | 209 | - | - | - | 4 Position | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | - | - | - | - | 0.1(A) | - | - | - | - | - | 11.63(mm) | - | 4.83(mm) | - | ||
![]() 210-9ESD CTS | In Stock | - | - | Gold Flash | - | - | - | Extended | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | DIP | ON (OFF) | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | - | - | 9 Position | - | - | - | 2.54 mm | 100 mA | 18 | Solder Pin | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-4S CTS | 1000 | - | - | Gold | - | - | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 9.78(mm) | No | Epoxy | - | - | OFF ON | 2.54(mm) | 4 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | - | - | - | 4 Position | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | 12.34(mm) | - | 8.49(mm) | - | ||
![]() 219-10MSTR CTS | In Stock | - | - | Gold | - | - | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 219 | - | - | - | 10 Position | - | - | - | 2.54 mm | 100 mA | - | SMD/SMT | - | - | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-12RAST CTS | In Stock | - | - | Gold | - | - | - | Slide | Raised Slide | Right Angle | - | - | Non-Illuminated | - | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 13.47(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 12 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206RA | - | - | - | 12 Position | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | 32.66(mm) | - | 10.16(mm) | - | ||
![]() 206-8RAS CTS | 18921 | - | - | Gold | - | - | - | Slide | Raised Slide | Right Angle | - | - | Non-Illuminated | - | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 13.47(mm) | No | Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 8 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206RA | - | - | - | 8 Position | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | 22.5(mm) | - | 10.16(mm) | - | ||
![]() 206-2ST CTS | 21 | - | - | Gold | - | - | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 2 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | - | - | - | 2 Position | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | 7.26(mm) | - | 8.49(mm) | - | ||
![]() 209-9ESFD CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | Extended | - | - | Beryllium Copper | - | Non-Illuminated | Contains lead / RoHS non-compliant | 2000 Hrs @ 125°C | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | DIP | OFF (ON) | - | - | - | 10V | - | 50 VDC | - | -40°C ~ 125°C | Bulk | 510DX | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | 9 Position | General Purpose | 220µF | - | 2.54 mm | 100 mA | 18 | Solder Pin | - | 1.507 Ohm @ 120Hz | 0.138 (3.50mm) | Polar | 475 mOhms | 247mA @ 120Hz | 417mA @ 40kHz | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0.709 (18.00mm) | - | - | ||
![]() 204-213ST CTS | In Stock | - | - | Gold | Chassis Mount | Radial, Can - Screw Terminals | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | 20000 Hrs @ 85°C | + 85 C | - 55 C | Surface Mount | Surface Mount | -40C to 85C | - | - | DPST | 10.4(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 3 | 100V | 24(V) | 50 VDC | - | -40°C ~ 85°C | Bulk | 106 PED-ST | 1.378 Dia (35.00mm) | -10%, +30% | 1 (Unlimited) | 3 Position | General Purpose | 1500µF | - | 2.54 mm | 100 mA | - | Gull Wing | - | 59 mOhm @ 100Hz | 0.504 (12.80mm) | Polar | 27 mOhms | 4.8A @ 100Hz | - | 5000 | DIP | - | DPST | - | - | - | - | 0.05(A) | - | - | - | - | - | 17.42(mm) | 2.744 (69.70mm) | 10.14(mm) | - | ||
![]() 219-8MSJF CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | - | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | 3000 Hrs @ 125°C | + 85 C | - 55 C | Surface Mount | PCB Mount | - | 565-3422 EGPA101ELL201ML20S-ND | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | 100V | - | 20 VDC | - | -40°C ~ 125°C | Bulk | GPA | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | - | Automotive | 200µF | - | - | 100 mA | 16 | J Form Lead | - | 110 mOhm @ 100kHz | - | Polar | - | 632mA @ 120Hz | 1.58A @ 100kHz | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0.846 (21.50mm) | - | AEC-Q200 | ||
![]() 195-8MS CTS | 865 | - | - | Tin | Through Hole | Radial, Can | - | Piano | Piano | - | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | 4000 Hrs @ 105°C | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | - | - | 250V | - | 24 VDC | - | -40°C ~ 105°C | Tape & Box (TB) | 152 RMH | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | 8 Position | Automotive | 100µF | - | 2.54 mm | 50 mA | - | Solder Pin | - | - | 0.295 (7.50mm) | Polar | 400 mOhms | 340mA @ 100Hz | - | 2000 Cycles | DIP Unsealed | - | SPST | PC Pins | - | - | - | - | - | - | SPST | - | - | - | 1.063 (27.00mm) | - | AEC-Q200 | ||
![]() 206-12LPS CTS | In Stock | - | - | Gold | Through Hole | Radial, Can - Snap-In | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | 2000 Hrs @ 105°C | - | - | Through Hole | PCB Mount | - | B41252C6478M 7 B41252C6478M7 | - | SPST | - | - | - | - | OFF (ON) | - | - | - | 50V | - | - | - | -40°C ~ 105°C | Bulk | B41252 | 1.181 Dia (30.00mm) | ±20% | - | - | General Purpose | 4700µF | - | - | - | - | - | - | - | 0.394 (10.00mm) | Polar | - | 2.87A @ 120Hz | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | ||
![]() 209-2LPST CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | Flush | Flush Slide | Straight | Beryllium Copper | 500V ac | Non-Illuminated | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | +85°C | -40°C | Through Hole | Through Hole | -40C to 85C | - | DIP | SPST | 8(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 2 | 63V | 20(V) | 50 VDC | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -55°C ~ 105°C | Tape & Box (TB) | 150 RMI | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | 2 | Automotive | 1000µF | - | 2.54 mm | 100 mA | - | PC Pins | Slide | - | 0.295 (7.50mm) | Polar | 42 mOhms | 1.444A @ 100Hz | - | 2000 | DIP | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | - | -40 → +85°C | - | 0.1(A) | - | - | SPST | - | - | 6.55(mm) | 1.319 (33.50mm) | 4.58(mm) | AEC-Q200 | ||
![]() 193-8MS CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | Piano | Piano | Straight | Copper Alloy | 500V ac | Non-Illuminated | Lead free / RoHS Compliant | 12000 Hrs @ 105°C | +85°C | -40°C | Surface Mount | Surface Mount | -40C to 85C | 565-3508 EKXJ351ELL121MU45S-ND | DIP | SPST | 11.23(mm) | No | Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 8 | 350V | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -40°C ~ 105°C | Bulk | KXJ | 0.571 Dia (14.50mm) | ±20% | 1 (Unlimited) | 8 | Automotive | 120µF | - | 2.54 mm | 100 mA | - | Gull Wing | Piano | - | 0.295 (7.50mm) | Polar | - | 860mA @ 120Hz | 1.935A @ 100kHz | 7000 | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | - | - | -40 → +85°C | - | 0.05(A) | - | - | SPST | - | - | 22.5(mm) | 1.831 (46.50mm) | 9.12(mm) | AEC-Q200 | ||
![]() 221AMA10R CTS | 1250 | - | - | - | Through Hole | Radial, Can | - | Flush | Slotted Shaft | - | - | 350 VAC | Non-Illuminated | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | SMD | - | - | - | - | 50V | - | 50 VDC | - | -55°C ~ 105°C | Tape & Box (TB) | KMG | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | 10 Position | General Purpose | 2.2µF | Switches | - | 100 mA | 6 | Gull Wing Lead | - | - | 0.079 (2.00mm) | Polar | - | 20mA @ 120Hz | 50mA @ 100kHz | 20000 Cycles | - | - | - | - | Rotary Switches | - | - | - | Flushed | - | - | BCD | - | - | 0.492 (12.50mm) | - | - | ||
![]() 209-12MS CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | + 85 C | - 40 C | Through Hole | PCB Mount | - | 565-4402 | - | SPST | - | - | - | - | ON (OFF) | - | - | - | 25V | - | 50 VDC | - | -40°C ~ 105°C | Bulk | FL | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | 12 Position | General Purpose | 33µF | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | 0.098 (2.50mm) | Polar | 1.7 Ohms | 32.8mA @ 120Hz | 82mA @ 100kHz | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0.236 (6.00mm) | - | - |