- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Contact Materials | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Pole Throw Configuration | Supplier Package | Switch Configuration | Voltage Rating DC | Operating Temperature | Series | Number of Positions | Terminal Pitch | Current Rating | Pin Count | Termination Style | Mechanical Life | Switch Type | Contact Form | Lamp Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 209-12LPSF CTS | In Stock | - | - | Gold | Flush | Beryllium Copper | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | SPST | DIP | OFF (ON) | 50 VDC | -40 to 85 °C | - | 12 Position | 2.54 mm | 100 mA | 24 | Solder Pin | - | DIP | SPST | - | ||
![]() 219-8MSR CTS | In Stock | - | - | Gold | - | Beryllium Copper | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | SPST | SMD | ON (OFF) | 20 VDC | -55 to 85 °C | - | - | - | 100 mA | 16 | SMD/SMT | 2000 Cycles | DIP | SPST | - | ||
![]() 210-2MSF CTS | In Stock | - | - | Gold Flash | Medium | Beryllium Copper | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | SPST | DIP | OFF (ON) | 50 VDC | -40 to 85 °C | - | 2 Position | 2.54 mm | 100 mA | 4 | Solder Pin | - | DIP | SPST | - | ||
![]() 206-7RAS CTS | In Stock | - | - | - | Slide | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | 50 VDC | - | 206RA | 7 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 209-2ESFD CTS | In Stock | - | - | - | Extended | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 50 VDC | - | 209 | 2 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 209-8MSD CTS | In Stock | - | - | - | Medium | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 50 VDC | - | 209 | 8 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 206-125RA CTS | In Stock | - | - | - | Slide | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | 50 VDC | - | 206RA | 5 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPDT | - | ||
![]() 195-12MS CTS | In Stock | - | - | - | Piano | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 24 VDC | - | 195 | 12 Position | 2.54 mm | 50 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 194-9MSN CTS | In Stock | - | - | - | - | - | Non-Illuminated | - | - | - | PCB Mount | - | - | - | - | - | 194 | - | - | - | - | - | - | DIP | - | - | ||
![]() 209-9MSFD CTS | In Stock | - | - | - | Medium | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 50 VDC | - | 209 | 9 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 209-12MSTD CTS | In Stock | - | - | - | Medium | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 50 VDC | - | 209 | 12 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 209-6LPSFD CTS | In Stock | - | - | - | Flush | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 50 VDC | - | 209 | 6 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 209-12MSTFD CTS | In Stock | - | - | - | Medium | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 50 VDC | - | 209 | 12 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 204-125LPST CTS | In Stock | - | - | - | Flush | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | 50 VDC | - | 204 | 5 Position | 2.54 mm | 100 mA | - | Gull Wing Lead | - | DIP | SPDT | - | ||
![]() 219-7LPSRF CTS | In Stock | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | 20 VDC | - | 219 | - | - | 100 mA | - | SMD/SMT | - | DIP | SPST | - | ||
![]() 219-10LPSTJF CTS | In Stock | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | 20 VDC | - | 219 | - | - | 100 mA | - | J Form Lead | - | DIP | SPST | - | ||
![]() 206-123RAST CTS | In Stock | - | - | - | Slide | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | 50 VDC | - | 206RA | 3 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPDT | - | ||
![]() 209-7LPSD CTS | In Stock | - | - | - | Flush | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 50 VDC | - | 209 | 7 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 209-5MSFD CTS | In Stock | - | - | - | Medium | - | Non-Illuminated | + 85 C | - 40 C | - | PCB Mount | - | - | - | 50 VDC | - | 209 | 5 Position | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | ||
![]() 219-5MSTJ CTS | In Stock | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | - | PCB Mount | - | - | - | 20 VDC | - | 219 | - | - | 100 mA | - | J Form Lead | - | DIP | SPST | - |