- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Surface Mount Land Size | Actuator | Actuator Style | Base Product Number | Body Orientation | Contact Materials | Contact Sizes | Dielectric Strength | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Arrangement | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Terminal Pitch | Current Rating | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Actuator Type | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Polarization | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Operating Mode | Shell Size, MIL | Lead Style | Ripple Current @ High Frequency | Frequency Tolerance | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Includes | Current Rating (Max) | Contact Configuration | Output Code | Lamp Type | Features | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-8LPS CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-9LPSTR CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | SPST | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220ADA04 CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Flush | Flush | - | - | Beryllium Copper | - | 250 VAC | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | Through Hole | - | - | - | SP4T | - | - | - | - | DIP | - | - | 3 x 2 | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | - | - | - | 6 | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCD | - | - | - | - | - | - | - | - | ||
![]() 194-4MST CTS | 10 |
| - | Gold | Through Hole | - | - | - | - | - | - | - | Piano | Piano | - | Straight | - | - | 500V ac | Non-Illuminated | - | - | +85°C | PEI-Genesis | -40°C | Through Hole | Through Hole | -40C to 85C | Bulk | DIP | SPST | 10.92(mm) | Active | No | Tape/Epoxy | - | - | OFF ON | - | 2.54(mm) | 4 | - | 24(V) | 24 VDC | 24 V dc, 50 (Non Switching) V dc | -40 to 85 °C | Tube | * | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 50 mA | - | - | - | - | - | PC Pins | Piano | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Cycles | DIP Sealed | 100 (Non Switching) mA, 50 (Switching) mA | SPST | PC Pins | - | -40 → +85°C | - | 0.05(A) | SPST | - | - | - | 12.34(mm) | - | - | 7.9(mm) | - | - | ||
![]() 218-10LPSTJ CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Flush | Recessed Slide | - | Straight | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | PEI-Genesis | - 55 C | Surface Mount | Surface Mount | -55C to 85C | Bulk | - | SPST | 6.05(mm) | Active | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 1.27(mm) | 10 | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | * | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | - | - | - | 1.27 mm | 100 mA | - | - | - | - | - | J-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | DIP | - | SPST | - | - | - | - | 0.025(A) | - | - | - | - | 13.87(mm) | - | - | 2.7(mm) | - | - | ||
![]() 219-7LPSTR CTS | In Stock | - | - | Gold | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Flush | Flush Slide | - | Straight | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | Suntsu Electronics, Inc. | - 55 C | Surface Mount | Surface Mount | -55C to 85C | Bulk | - | SPST | 9.91(mm) | Active | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | 7 | - | 20(V) | 50 VDC | - | -20°C ~ 70°C | Tape and Reel | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | 7 Position | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 100 mA | 32 MHz | ±20ppm | - | - | - | Gull Wing | - | - | 100 Ohms | - | - | - | - | 12pF | - | - | Fundamental | - | - | - | ±10ppm | 2000 Cycles | DIP | - | SPST | - | - | - | - | 0.1(A) | - | - | - | - | 19.25(mm) | 0.020 (0.50mm) | - | 4.05(mm) | - | - | ||
![]() 206-3S CTS | 1500 | - | - | Gold | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | Slide | - | - | - | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | Kamaya Inc. | - 55 C | Through Hole | PCB Mount | - | Tape & Reel (TR) | - | SPST | - | Active | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | - | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | 2 | ±200ppm/°C | - | - | 820 Ohms | 3 Position | Thick Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | 2.54 mm | 100 mA | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() 193-6MSR CTS | In Stock | - | - | Gold | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | Piano | Piano | TV07RQW | Straight | Copper Alloy | 8 Quadrax | - | Non-Illuminated | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Surface Mount | Surface Mount | -40C to 85C | Bulk | - | SPST | 11.23(mm) | Active | No | Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 6 | - | 24(V) | 50 VDC | - | -65°C ~ 175°C | Tape and Reel | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 2 (Quadrax) | - | - | - | - | Threaded | - | Crimp | B | Shielded | Environment Resistant | 2.54 mm | 100 mA | - | - | Cadmium | - | 17-52 | Gull Wing | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | 7000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | 17.42(mm) | - | - | 9.12(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-12MST CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 100 mA | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-10LPST CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 210 | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 100 mA | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-12ESD CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Extended | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 100 mA | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-12MSTF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Medium | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 100 mA | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-216ST CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 100 mA | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193-2MSN CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195-12MST CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Piano | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 195 | - | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 50 mA | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-2LPSJRF CTS | In Stock | - | - | Gold | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | 16V | - | 20 VDC | - | -40°C ~ 85°C | Tape & Box (TB) | 030 AS | 0.236 Dia x 0.394 L (6.00mm x 10.00mm) | -10%, +50% | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 68µF | - | - | - | - | - | - | - | 100 mA | - | - | - | 4 | - | J Form Lead | - | - | 3.75 Ohm @ 100Hz | - | - | - | Polar | - | 1.8 Ohms | 110mA @ 100Hz | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-12LPSTFD CTS | In Stock | - | - | Gold Flash | Through Hole | Radial, Can | - | - | - | - | - | - | Flush | - | - | - | Beryllium Copper | - | - | Non-Illuminated | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 80V | - | 50 VDC | - | -55°C ~ 105°C | Bulk | LXV | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | 12 Position | - | Automotive | - | 100µF | - | - | - | - | - | - | 2.54 mm | 100 mA | - | - | - | 24 | - | Solder Pin | - | - | - | - | 0.197 (5.00mm) | - | Polar | - | 190 mOhms | 278.25mA @ 120Hz | - | - | - | 795mA @ 100kHz | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | - | - | - | AEC-Q200 | ||
![]() 210-2ES CTS | In Stock | - | - | Gold Flash | Through Hole | Radial, Can | - | - | - | - | - | - | Extended | - | - | - | Beryllium Copper | - | - | Non-Illuminated | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | 250V | - | 50 VDC | - | -40°C ~ 85°C | Bulk | SMG | 0.787 Dia (20.00mm) | ±20% | - | - | - | - | - | - | 2 Position | - | General Purpose | - | 220µF | - | - | - | - | - | - | 2.54 mm | 100 mA | - | - | - | 4 | - | Solder Pin | - | - | 78 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | Polar | - | - | 780mA @ 120Hz | - | - | - | 1.17A @ 100kHz | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 1.378 (35.00mm) | - | - | - | - | ||
![]() 218-12LPSRF CTS | In Stock | - | - | Gold | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | - | - | - | - | Flush | - | - | - | Beryllium Copper | - | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | 2000V (2kV) | - | 24 VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.226 L x 0.250 W (5.74mm x 6.35mm) | ±5% | 1 (Unlimited) | - | X7R | - | - | - | 12 Position | - | Boardflex Sensitive | - | 0.027µF | - | - | - | - | - | - | 1.27 mm | 25 mA | - | - | - | 24 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | - | 0.086 (2.18mm) | - | - | - |