- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Seal | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Subcategory | Terminal Pitch | Current Rating | Termination Style | Actuator Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Lamp Type | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 218-12LPSTJ CTS | In Stock | - | - | - | - | Flush | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 218 | 12 Position | - | 1.27 mm | 100 mA | J Form Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 210-3MSTFD CTS | In Stock | - | - | - | - | Medium | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 210 | 3 Position | - | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-12MSJ CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | 100 mA | J Form Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-10ESJR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | 100 mA | J Form Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 194-9MSTN CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-8LPSTF CTS | In Stock | - | - | - | - | Flush | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 8 Position | - | 2.54 mm | 100 mA | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 206-213S CTS | In Stock | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 3 Position | - | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | ||
![]() 206-7RA CTS | In Stock | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 7 Position | - | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 194-8MST CTS | 33 |
| - | Gold | - | Piano | Piano | Straight | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | - | Through Hole | -40C to 85C | - | - | SPST | 10.92(mm) | - | No | - | Tape/Epoxy | - | OFF ON | 2.54(mm) | 8 | - | 24(V) | 24 VDC | - | - | Tube | - | 8 Position | - | 2.54 mm | 50 mA | PC Pins | - | 7000 | DIP Sealed | - | SPST | - | - | 0.05(A) | SPST | - | - | 22.5(mm) | 7.9(mm) | ||
![]() 219-10LPSJF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | - | - | - | - | 100 mA | J Form Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 208-9ST CTS | In Stock | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 9 Position | - | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-2ESJRF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | - | - | - | - | 100 mA | J Form Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 210-8MST CTS | In Stock | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 8 Position | - | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 208-3S CTS | In Stock | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 3 Position | - | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 209002LPST CTS | In Stock | - | - | - | - | - | - | - | Phoenix Contact | - | - | 1 | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.536040 oz | - | - | - | - | - | UM-ALU 4 | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | Enclosures, Boxes, & Cases | - | - | ||
![]() 209-4LPSTD CTS | In Stock | - | - | - | - | Flush | - | - | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 4 Position | - | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 206-7RAST CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Right Angle | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | Through Hole | -55C to 85C | - | - | SPST | 13.47(mm) | - | No | Yes | Tape/Epoxy | - | OFF ON | 2.54(mm) | 7 | - | 24(V) | 50 VDC | - | - | Tube | 206RA | 7 Position | - | 2.54 mm | 100 mA | PC Pins | - | 10000 | DIP | - | SPST | - | - | 0.05(A) | - | - | - | 19.96(mm) | 10.16(mm) | ||
![]() 219-02-LPST CTS | In Stock | - | - | Gold | - | - | Flush Slide | Straight | - | Beryllium Copper | - | - | - | - | - | - | - | - | Surface Mount | -55C to 85C | - | - | SPST | 9.91(mm) | - | No | Yes | Tape/Bottom | - | ON OFF | 2.54(mm) | 2 | - | 20(V) | - | - | - | Tube | - | - | - | - | - | Gull Wing | - | 2000 | - | - | - | - | - | 0.1(A) | - | - | - | 6.55(mm) | 4.05(mm) | ||
![]() 206-8RAST CTS | In Stock | - | - | Gold | Through Hole | Slide | Raised Slide | Right Angle | - | - | 500V ac | - | Non-Illuminated | - | +85°C | Glenair | -55°C | Through Hole | Through Hole | -55C to 85C | Retail Package | DIP | SPST | 13.47(mm) | Active | No | - | Tape/Epoxy | OFF (ON) | OFF ON | 2.54(mm) | 8 | - | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | * | 8 | - | 2.54 mm | 100 mA | PC Pins | Standard | 10000 | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | - | -55 → +85°C | 0.05(A) | SPST | - | - | 22.5(mm) | 10.16(mm) | ||
![]() 206-5RAS CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Right Angle | - | - | - | - | Non-Illuminated | - | + 85 C | - | - 55 C | - | Through Hole | -55C to 85C | - | - | SPST | 13.47(mm) | - | No | Yes | Epoxy | - | OFF ON | 2.54(mm) | 5 | - | 24(V) | 50 VDC | - | - | Tube | 206RA | 5 Position | - | 2.54 mm | 100 mA | PC Pins | - | 10000 | DIP | - | SPST | - | - | 0.05(A) | - | - | - | 14.88(mm) | 10.16(mm) |