- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Number of Positions | Terminal Pitch | Current Rating | Termination Style | Actuator Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Lamp Type | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 193-4MSR CTS | 144 | - | - | Gold | Surface Mount | Piano | Piano | Straight | Copper Alloy | 500V ac | Non-Illuminated | +85°C | -40°C | Surface Mount | -40C to 85C | DIP | SPST | 11.23(mm) | No | Epoxy | OFF ON | 2.54(mm) | 4 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | Tape and Reel | - | 4 | 2.54 mm | 100 mA | Gull Wing | Piano | 7000 | DIP Unsealed | 100 (Non Switching) mA, 50 (Switching) mA | SPST | -40 → +85°C | 0.05(A) | SPST | - | 12.34(mm) | 9.12(mm) | ||
![]() 204-5STR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-12LPSTRF CTS | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | - | - | 100 mA | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 206-126 CTS | In Stock | - | - | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 206 | 6 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPDT | - | - | - | - | - | - | ||
![]() 206-213ST CTS | In Stock | - | - | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 206 | 3 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | DPST | - | - | - | - | - | - | ||
![]() 209-6LPSTFD CTS | In Stock | - | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 209 | 6 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 209-6MSTF CTS | In Stock | - | - | - | - | Medium | - | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 209 | 6 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 210-7MSF CTS | In Stock | - | - | - | - | Medium | - | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | 7 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 210-2LPSTF CTS | In Stock | - | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | 2 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-8MSTJ CTS | In Stock | - | - | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 219 | 8 Position | 2.54 mm | 100 mA | J Form Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 210-8LPS CTS | In Stock | - | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | 8 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 209-12MSFD CTS | In Stock | - | - | - | - | Medium | - | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 209 | 12 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-2MSTJF CTS | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | - | - | 100 mA | J Form Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 218-6LPSRF CTS | In Stock | - | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | 218 | 6 Position | 1.27 mm | 25 mA | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 195-7MS CTS | In Stock | - | - | - | - | Piano | - | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | 195 | 7 Position | 2.54 mm | 50 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 219-9MSRF CTS | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | 219 | - | - | 100 mA | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 218-6LPSJR CTS | In Stock | - | - | - | - | Flush | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | 218 | 6 Position | 1.27 mm | 25 mA | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 208-10S CTS | In Stock | - | - | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 208 | 10 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | ||
![]() 206-122RA CTS | In Stock | - | - | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 206RA | 2 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPDT | - | - | - | - | - | - | ||
![]() 206-124RAS CTS | In Stock | - | - | - | - | Slide | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 206RA | 4 Position | 2.54 mm | 100 mA | Solder Pin | - | - | DIP | - | SPDT | - | - | - | - | - | - |