- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Base Product Number | Base/Housing Material | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Termination Method | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Gender | Pitch | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | Housing Color | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Lamp Type | Product Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-124RAS CTS | In Stock | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 206RA | 4 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPDT | - | - | - | - | - | - | - | ||
![]() 219-6ESRF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | 100 mA | - | SMD/SMT | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 210-6MSTF CTS | In Stock | - | - | - | - | Medium | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 210 | 6 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 210-7LPSTD CTS | In Stock | - | - | - | - | Flush | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 210 | 7 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 210-8ES CTS | In Stock | - | - | - | - | Extended | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 210 | 8 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 206-312 CTS | In Stock | - | - | - | - | Slide | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 206 | 2 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | 3PST | - | - | - | - | - | - | - | ||
![]() 219-6ESJRF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 219-10MSTJ CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 219-7MSTJR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 204-311STR CTS | In Stock | - | - | Gold | - | - | - | - | LCP (Liquid Crystal Polymer) | Straight | Phosphor Bronze | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | -65 to 105 °C | - | - | - | Header | 2.5400 mm | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 6.3 mm | - | - | ||
![]() 193-4MSR CTS | 144 | - | - | Gold | Surface Mount | Piano | Piano | - | - | Straight | Copper Alloy | 500V ac | Non-Illuminated | +85°C | - | -40°C | - | Surface Mount | -40C to 85C | - | DIP | SPST | 11.23(mm) | - | No | Epoxy | - | - | OFF ON | 2.54(mm) | - | 4 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | - | Tape and Reel | - | 4 | - | - | 2.54 mm | 100 mA | - | Gull Wing | Piano | - | 7000 | DIP Unsealed | 100 (Non Switching) mA, 50 (Switching) mA | SPST | -40 → +85°C | 0.05(A) | SPST | - | - | 12.34(mm) | 9.12(mm) | ||
![]() 219-12MSTF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | - | - | - | - | - | 100 mA | - | SMD/SMT | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 209-2LPSTD CTS | In Stock | - | - | - | - | Flush | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 2 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 195-12MSTN CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-6LPSTD CTS | In Stock | - | - | - | - | Flush | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | 6 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 219-7LPSTJF CTS | In Stock | - | - | Gold | - | - | - | MB47358 | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | Infineon Technologies | - 55 C | Surface Mount | PCB Mount | - | Tape & Reel (TR) | - | SPST | - | Obsolete | - | - | SMD | OFF (ON) | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | * | - | - | - | - | 100 mA | 14 | J Form Lead | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 206-8RA CTS | In Stock | - | - | Gold | - | Slide | - | - | - | - | - | - | Non-Illuminated | + 85 C | Kamaya Inc. | - 55 C | Through Hole | PCB Mount | - | Tape & Reel (TR) | - | SPST | - | Active | - | - | - | OFF (ON) | - | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | * | 8 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 210-4MSTD CTS | In Stock | - | - | Gold Flash | - | Medium | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | KYOCERA AVX | - 40 C | Through Hole | PCB Mount | - | Bulk | - | - | - | Active | - | - | DIP | - | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | * | 4 Position | - | - | 2.54 mm | 100 mA | 8 | Solder Pin | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | ||
![]() 204-5STR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-12LPSJF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - |